- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Screening Level | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV762MM/NOPB Texas Instruments | 309 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | LMV762 | 8 | Push-Pull | 3V | - | - | - | - | 450μA | - | 40mA | 1.4mA | 225 ns | 700μA | - | 120 ns | 100 dB | 2.7V~5V | - | - | - | 200μV | - | - | 0.000005μA | 110dB | 5.5V | - | AEC-Q100 | 50pA | - | 50pA | - | 700μA | - | 0.2mV @ 5V | 50pA @ 5V | - | - | 100dB CMRR, 110dB PSRR | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM393D Texas Instruments | 976 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM393 | 8 | CMOS, MOS, Open-Drain, TTL | 28V | 5/30V | - | 2 | - | 1mA | - | 20mA | 500μA | - | 2.5mA | - | 300 ns | - | 2V~36V ±1V~18V | - | 20mA | - | 2mV | - | 106.02dB | 0.05μA | - | 36V | - | - | - | 9V | 25nA | - | - | 150°C | 5mV @ 30V | 0.25μA @ 5V | - | 70°C | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP331AWG-7 Diodes Incorporated | 174000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 740mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | AP331A | 5 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | - | - | - | 1mA | 740mW | 16mA | 1mA | - | 2.5mA | - | 300 ns | - | 2V~36V ±1V~18V | - | 16mA | - | 4mV | - | 106.02dB | - | - | 40V | - | - | 400nA | - | 150nA | - | - | 150°C | 8mV @ 5V | 0.4μA @ 5V | - | 70°C | - | 173 °C/W | 16mA @ 5V | - | 1.4mm | - | 3.1mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM139J Texas Instruments | 5789 | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | Lead, Tin | Through Hole | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14 | - | 4 | - | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Differential | - | - | - | - | 1.19W | DUAL | - | - | 4 | 5V | - | - | LM139 | 14 | Open-Collector, Open-Drain | 28V | 5V | - | - | - | 2mA | - | 16mA | 2mA | - | 2mA | - | 1.3 μs | - | 2V~30V ±1V~15V | - | - | - | 5mV | - | 106.02dB | 0.3μA | - | 36V | - | - | - | 9V | 100nA | - | - | - | 5mV @ 1.4V | 0.1μA @ 1.4V | - | - | - | - | 20mA | - | 5.08mm | - | 19.56mm | 6.67mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLV3402CDGKR Texas Instruments | 2318 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 18.99418mg | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | 481mW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | TLV3402 | 8 | CMOS, Open-Drain | - | - | - | - | - | 640nA | 481mW | 10mA | 640nA | 300 μs | 950nA | - | 175000 ns | 88 dB | 2.5V~16V ±1.25V~8V | - | - | - | 3.6mV | - | 120dB | 0.0001μA | 105dB | 17V | - | - | 250pA | - | 250pA | - | 950nA | - | 3.6mV @ 15V | 250pA @ 15V | - | - | 88dB CMRR, 105dB PSRR | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV7239M7/NOPB Texas Instruments | 32 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 28.009329mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | LMV7239 | 5 | Push-Pull | 5V | - | - | 1 | 95mA | 95μA | - | 55mA | 65μA | 62 ns | 52μA | - | 68 ns | 67 dB | 2.7V~5.5V | - | - | Single | 6mV | - | - | 0.4μA | 85dB | 6V | - | - | 400nA | - | 400nA | - | - | - | 6mV @ 5V | 0.4μA @ 5V | - | - | 67dB CMRR, 85dB PSRR | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339APWR Texas Instruments | 2045 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | Matte Tin (Sn) | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | LM339 | 14 | CMOS, MOS, Open-Collector, TTL | 28V | 5V | - | - | - | 2mA | - | 20mA | 500μA | - | 2.5mA | - | 1.3 μs | - | 2V~30V ±1V~15V | - | 6mA | - | 3mV | - | 106.02dB | 0.05μA | - | 36V | - | - | 250nA | 9V | 250nA | - | - | - | 3mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM319AMX/NOPB Texas Instruments | 660 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | TR | 500mW | DUAL | GULL WING | 260 | 2 | 15V | - | - | LM319 | 14 | DTL, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | - | - | 4.3mA | 500mW | 25mA | 4.3mA | - | 12.5mA | - | 80 ns | - | 5V~36V ±2.5V~18V | - | - | - | 1mV | -15V | 92.04dB | 1μA | - | 18V | - | - | 500nA | 15V | 500nA | -18V | - | - | 1mV @ ±15V | 0.5μA @ ±15V | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM319D STMicroelectronics | 2214 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4.535924g | - | - | 0°C~70°C | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 830mW | DUAL | GULL WING | 260 | 2 | 15V | - | 40 | LM319 | 14 | Open-Collector, Open-Emitter, TTL | 15V | - | - | 2 | - | 8mA | 830mW | 200nA | 8mA | - | 12.5mA | - | 80 ns | - | 5V~30V ±2.5V~15V | - | 200nA | - | 8mV | -15V | 92.04dB | - | - | 18V | - | - | - | 9V | 1μA | - | - | - | 8mV @ ±15V | 1μA @ ±15V | - | - | - | 105 °C/W | - | - | 1.65mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCS2202SQ2T2G ON Semiconductor | 30000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | NCS220* | 5 | Open-Drain, Rail-to-Rail | - | - | - | - | - | 15μA | - | - | 15μA | 1.1 μs | 17μA | - | 1100 ns | 70 dB | 0.85V~6V | Halogen Free | - | - | 5mV | - | - | - | 80dB | 6V | - | - | 1pA | - | 1pA | - | 17μA | - | 5mV @ 6V | 1pA @ 6V | 20mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV2903DMR2G ON Semiconductor | 100 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | NCV2903 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | - | 1.5 μs | - | 2V~36V ±1V~18V | Halogen Free | 100pA | - | 7mV | - | 106.02dB | 0.5μA | - | 36V | - | - | 250nA | - | 250nA | - | - | - | 7mV @ 30V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 950μm | - | 3.1mm | 3.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2903DG ON Semiconductor | 2437 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~105°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | LM2903 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | 28V | 5V | - | 2 | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | - | 1.5 μs | - | 2V~36V ±1V~18V | Halogen Free | 16mA | - | 7mV | - | 106.02dB | 0.5μA | - | 36V | - | - | - | 9V | 250nA | - | - | - | 7mV @ 30V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LM339DG ON Semiconductor | 14 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 12 hours ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | 0°C~70°C | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | LM339 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | 4 | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | - | 1.3 μs | - | 3V~36V ±1.5V~18V | Halogen Free | 16mA | - | 5mV | - | 106.02dB | - | - | 36V | - | - | - | 9V | 250nA | - | - | - | 5mV @ 5V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TS861ILT STMicroelectronics | 1000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 5V | - | - | TS861 | 5 | Push-Pull | - | - | - | - | - | 14μA | 500mW | 5mA | 12μA | 2 μs | 16μA | - | 2000 ns | 70 dB | 2.7V~10V | - | 5mA | - | 3mV | - | 240dB | 0.0006μA | 80dB | - | - | - | 300pA | - | 300pA | - | 16μA | 150°C | 15mV @ 5V | 300pA @ 5V | - | 85°C | 70dB CMRR | - | - | - | 1.45mm | - | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903PWR Texas Instruments | 146 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 39.008944mg | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Differential | Matte Tin (Sn) | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | LM2903 | 8 | CMOS, MOS, Open-Drain, TTL | 28V | 5/30V | - | - | - | 800μA | - | 20mA | 500μA | - | 2.5mA | - | 1.3 ps | - | 2V~36V ±1V~18V | - | 20mA | - | 2mV | - | 100dB | 0.05μA | - | 36V | - | - | 250nA | 9V | -25nA | - | - | 150°C | 7mV @ 30V | 0.25μA @ 5V | - | 125°C | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6547-E/MS Microchip Technology | 190 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | - | -40°C~125°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6547 | 8 | CMOS, Open-Drain, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | - | 30mA | - | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | - | - | 7mV | - | - | 0.005μA | 80dB | 7V | - | - | 1pA | - | 1pA | - | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 206 °C/W | - | - | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP65R46T-1202E/CHY Microchip Technology | 3000 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP65R46 | 6 | CMOS, Open-Drain, TTL | - | 2/5V | - | - | - | 4μA | - | 50mA | 4μA | 4 μs | 4μA | 4 μs | 4000 ns | 70 dB | 1.8V~5.5V | - | 2mA | - | 10mV | - | - | 0.005μA | 80dB | 7V | - | - | 1pA | - | 1pA | - | - | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | - | 70dB CMRR, 80dB PSRR | - | - | 8μs | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339QT STMicroelectronics | 217 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 4 | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 16 | - | EAR99 | General Purpose | - | 70°C | 0°C | - | - | QUAD | - | - | 4 | 5V | 0.5mm | - | LM339 | 16 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | COMMERCIAL | - | - | 1.1mA | - | - | 1.1mA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | - | - | 5mV | - | 106.02dB | - | - | 32V | 0.25μA | - | - | - | 25nA | - | - | - | - | - | - | - | - | 45 °C/W | - | - | - | 1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS393CDT STMicroelectronics | 1445 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | TS393 | 8 | CMOS, Open-Drain | - | 5V | - | - | - | 20μA | 710mW | 20mA | 20μA | - | 25μA | - | 1.5 μs | 71 dB | 2.7V~16V ±1.35V~8V | - | 2nA | - | 5mV | - | - | 0.0006μA | 80dB | - | - | - | 1pA | - | 1pA | - | - | - | 5mV @ 10V | 1pA @ 5V | - | - | 71dB CMRR | 125 °C/W | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD8561ARZ-REEL7 Analog Devices Inc. | 751 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | General Purpose | - | - | - | - | 65mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD8561 | 8 | CMOS, Complementary, TTL | - | 3/5/+-5V | - | - | - | 6mA | 65mW | - | 6mA | 9.8 ns | 5.5mA | 9.8 ns | 7 ns | 85 dB | 3V~10V ±1.5V~5V | - | 3.2mA | - | 3mV | -5V | 69.54dB | - | 65dB | 7V | - | - | 6μA | 3V | 6μA | -7V | 6mA 3.3mA 5.5mA | - | 7mV @ 5V | 6μA @ 5V | - | - | 85dB CMRR, 65dB PSRR | - | - | - | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |