- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM2903QPWRQ1 Texas Instruments | 923 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 34.50137mg | 2 | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | LM2903 | 8 | - | CMOS, MOS, Open-Collector, TTL | - | 5/30V | - | - | - | - | - | 1mA | - | 20mA | 1mA | - | 2.5mA | - | 1.3 μs | - | - | 2V~36V ±1V~18V | - | 6mA | 7mV | - | 100dB | 0.05μA | - | 36V | - | 250nA | - | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903D Texas Instruments | 90 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM2903 | 8 | - | CMOS, MOS, Open-Drain, TTL | 28V | 5/30V | - | 2 | - | - | - | 800μA | - | 20mA | 500μA | - | 2.5mA | - | 300 ns | - | - | 2V~36V ±1V~18V | - | 20mA | 7mV | - | 100dB | 0.05μA | - | 36V | - | - | 9V | -25nA | - | - | 150°C | 7mV @ 30V | 0.25μA @ 5V | - | 125°C | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV7271MF/NOPB Texas Instruments | 2800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | LMV7271 | 5 | - | CMOS, Push-Pull, Rail-to-Rail | 5V | - | - | - | - | - | - | 14μA | - | 34mA | 14μA | 2.1 μs | 14μA | - | 1800 ns | 78 dB | - | 1.8V~5.5V ±0.9V~2.75V | - | - | 4mV | - | - | - | 80dB | 6V | - | 10nA | - | 10nA | - | - | - | 4mV @ 5V | 0.01μA @ 5V | - | - | 78dB CMRR, 80dB PSRR | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6547-E/SN Microchip Technology | 9900 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | -40°C~125°C | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | MCP6547 | 8 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 600nA | - | 30mA | - | 8 μs | 1μA | - | - | 70 dB | - | 1.6V~5.5V | - | - | 7mV | - | - | - | 80dB | - | - | 1pA | - | 1pA | - | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM393APSR Texas Instruments | 3500 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | 122.611688mg | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM393 | 8 | - | CMOS, MOS, Open-Drain, TTL | - | 5V | - | - | - | - | - | 1mA | - | 20mA | 500μA | - | 2.5mA | - | 1.3 μs | - | - | 2V~36V ±1V~18V | - | 6mA | 2mV | - | 106.02dB | 0.05μA | - | 36V | - | 250nA | - | 250nA | - | - | - | 2mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LT6700IS6-1#TRMPBF Analog Devices, Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | S | - | 6 | - | - | 2 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 18V | 1.4V | - | - | - | - | - | 29 μs | 17μA | - | 29 μs | - | 10nA | - | - | - | 6mV | - | - | - | - | - | - | 10nA | - | - | - | - | - | - | - | 11.5 mV | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LM319N/NOPB Texas Instruments | 1700 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | 0°C~70°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | - | 500mW | DUAL | - | - | 2 | 15V | - | - | LM319 | 14 | - | DTL, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | 2 | - | - | - | 4.3mA | 500mW | - | 4.3mA | 80 ns | 12.5mA | 80 ns | 80 ns | - | - | 5V~36V ±2.5V~18V | - | - | 8mV | -15V | 92.04dB | - | - | 18V | - | - | 15V | 1μA | -18V | - | - | 8mV @ ±15V | 1μA @ ±15V | - | - | - | - | - | - | 5.33mm | - | 19.177mm | 6.35mm | 3.429mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV1702AIDGKR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold, Silver | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | DUAL | GULL WING | 260 | 2 | - | 0.65mm | NOT SPECIFIED | TLV1702 | 8 | Not Qualified | Open Collector | - | - | - | - | - | - | - | 55μA | - | 20mA | - | 560 ns | 75μA | - | 560 ns | - | - | 2.2V~36V ±1.1V~18V | - | - | 3.5mV | - | - | 0.015μA | -96.48dB | 40V | 0.015μA | 15nA | - | 15nA | - | 75μA | - | 3.5mV | - | - | - | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP65R41T-2402E/CHY Microchip Technology | 7890 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | with Voltage Reference | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP65R41 | 6 | - | CMOS, Push-Pull, TTL | - | 2/5V | - | - | - | - | - | 2.5μA | - | 50mA | - | 8 μs | 4μA | 4 μs | 4000 ns | 70 dB | - | 1.8V~5.5V | - | - | 10mV | - | - | 0.005μA | 80dB | 7V | - | 1pA | - | 1pA | - | 4μA | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | - | 70dB CMRR, 80dB PSRR | 190.5 °C/W | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC841LYC5-TR Microchip Technology | 2795 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | SC-70-5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | Teeny™ | - | - | Active | 1 (Unlimited) | - | - | with Voltage Reference | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC841 | - | - | Push-Pull | 5V | - | 1 | - | 5.5V | 1.5V | - | 3μA | - | 20mA | 10nA | 50 μs | 3μA | - | 12 μs | - | - | 1.5V~5.5V | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | 3μA | - | - | - | 20mV | - | - | 256.5 °C/W | 20mA | 12μs | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADCMP341YRJZ-REEL7 Analog Devices Inc. | 572 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | SOT-23-8 | YES | 8 | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | - | - | - | 38.5μW | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | ADCMP341 | 8 | - | Open Drain | - | 1.7/5V | - | - | - | - | 9μA | 7μA | 38.5μW | - | 10μA | 10 μs | 10μA | - | 8000 ns | - | - | 1.7V~5.5V | - | - | - | - | - | 0.005μA | - | 6V | - | 5nA | - | 5nA | - | - | - | - | 0.005μA @ 1.7V | - | - | - | - | - | - | - | 1.45mm | - | 1.6mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP6567T-E/SN Microchip Technology | 5000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | - | 40 | MCP6567 | 8 | - | CMOS, Open-Drain | - | - | - | - | - | - | - | - | - | 50mA | - | 80 ns | 130μA | - | 56 ns | 66 dB | - | 1.8V~5.5V | - | - | 10mV | - | - | - | 70dB | 6.5V | - | - | - | 1pA | - | 130μA | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | - | 66dB CMRR, 70dB PSRR | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() LM239ADRG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 122.413241mg | 4 | - | -25°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Differential | Matte Tin (Sn) | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | LM239 | 14 | - | CMOS, MOS, Open-Collector, TTL | 28V | 5V | - | - | - | - | - | 2mA | - | 20mA | 2mA | - | 2mA | - | 1.3 μs | - | - | 2V~30V ±1V~15V | - | 6mA | 3mV | - | 106.02dB | 0.05μA | - | 36V | - | - | 9V | 250nA | - | - | - | 3mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLV3202AIDGK Texas Instruments | 35890 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 2 | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | TLV3202 | 8 | - | Push-Pull | - | 3/5V | - | - | - | - | - | 50μA | - | - | 40μA | 50 ns | 50μA | - | 47 ns | 70 dB | - | 2.7V~5.5V | - | - | 5mV | - | - | 0.00005μA | 85dB | 7V | - | 50pA | - | 50pA | - | - | - | 5mV @ 5V | 50pA @ 5V | 1.2mV | - | 70dB CMRR, 85dB PSRR | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3016IDR Texas Instruments | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | - | - | - | TR | 725mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | TL3016 | 8 | - | Complementary, Push-Pull, TTL | - | - | - | - | - | - | - | 12.5mA | 725mW | 20mA | 12.5mA | 10 ns | 12.5mA | - | 7800 ns | 97 dB | - | 5V~10V ±2.5V~5V | - | - | 3mV | -5V | - | - | 97dB | 7V | - | 10μA | 5V | 10μA | -7V | - | - | 3mV @ ±5V | 10μA @ ±5V | - | - | 97dB CMRR | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM239ADT STMicroelectronics | 20000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4.535924g | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | LM239 | 14 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | 4 | - | - | - | 2mA | 830mW | 16mA | 2mA | - | 2mA | - | 1.3 μs | - | - | 2V~32V ±1V~16V | - | 100pA | 2mV | - | 106.02dB | 0.3μA | - | 32V | - | 100nA | - | 100nA | - | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.65mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLC372CPWR Texas Instruments | 6400 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | 2 | - | 0°C~70°C | Cut Tape (CT) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | TLC372 | 8 | - | CMOS, MOS, Open-Drain, TTL | - | 5V | - | - | - | - | - | 300μA | - | 20mA | 150μA | - | 400μA | - | 650 ns | - | - | 3V~16V ±1.5V~8V | - | 6mA | 5mV | - | - | 0.00003μA | - | - | - | 5pA | - | 5pA | - | - | - | 5mV @ 5V | 5pA @ 5V | - | - | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM111J-8 Texas Instruments | 700 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | Lead, Tin | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | 4.535924g | - | - | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | 500mW | DUAL | - | - | 1 | 15V | 2.54mm | - | LM111 | 8 | - | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | 1 | - | - | - | 5.1mA | 500mW | 50mA | 6mA | - | 5.1mA | - | 200 ns | - | - | 5V~36V ±2.5V~18V | - | - | 3mV | -15V | 106.02dB | - | - | - | - | 100nA | - | 60nA | - | - | - | 3mV @ ±15V | 0.1μA @ ±15V | - | - | - | - | - | - | 5.08mm | - | 10.16mm | 6.502mm | 4.064mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() NCS2200SN1T1G ON Semiconductor | 2850 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NCS2200 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | NCS220* | 5 | - | Complementary, Rail-to-Rail | - | - | - | - | - | - | - | 15μA | - | 70mA | 15μA | 1.1 μs | 17μA | - | 1100 ns | 70 dB | - | 0.85V~6V | Halogen Free | 70mA | 5mV | - | - | - | 80dB | 6V | - | 1pA | - | 1pA | - | 17μA | - | 5mV @ 6V | 1pA @ 6V | 20mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1mm | - | 3mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM397MFX/NOPB Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | LM397 | 5 | - | CMOS, Open-Collector, TTL | - | - | - | - | - | - | - | 700μA | - | 13mA | 700μA | 940 μs | 2mA | - | 940000 ns | - | - | 5V~30V ±2.5V~15V | - | - | 7mV | - | 101.6dB | - | - | 30V | - | 250nA | - | 250nA | - | 2mA | - | 7mV @ 30V | 0.25μA @ 5V | - | - | - | - | 13mA @ 5V | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free |