- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | -3db Bandwidth | Screening Level | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMP401GSZ Analog Devices Inc. | 1500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 4 | - | -40°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | General Purpose | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | CMP0401 | 16 | CMOS, TTL | - | 3/5/+-5V | - | - | 2mA | 110mW | - | 2mA | 30 ns | 6mA | 33 ns | 33 ns | 60 dB | ±5V | - | - | - | 3mV | -5V | 80dB | - | 60dB | 8V | - | - | - | - | 3μA | -8V | 6mA1mA | - | 3mV @ 5V | 3μA @ 5V | 2mV | - | 60dB CMRR, 60dB PSRR | - | - | - | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LMC6762BIMX/NOPB Texas Instruments | 625 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | LMC6762 | 8 | Push-Pull, Rail-to-Rail | - | - | - | - | 20μA | - | 30mA | 20μA | 10 μs | 20μA | - | 4000 ns | 75 dB | 2.7V~15V ±1.35V~7.5V | - | - | - | 15mV | - | 100dB | 4e-7μA | 80dB | 16V | - | - | 40 fA | - | 40 fA | - | - | - | 15mV @ 5V | 0.04pA @ 5V | - | - | 75dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC339ID Texas Instruments | 405 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | 4 | Industrial grade | -40°C~85°C | Tube | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | 950mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | TLC339 | 14 | CMOS, Open-Drain | 5V | 5V | - | - | 80μA | 950mW | 20mA | 20μA | 4.5 μs | 125μA | - | 2500 ns | 84 dB | 3V~16V | - | 6mA | - | 5mV | - | - | 0.000002μA | 85dB | 18V | - | - | - | - | 5pA | - | 125μA | - | 5mV @ 10V | 5pA @ 5V | - | - | 84dB CMRR | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV3012AIDCKT Texas Instruments | 100 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 1 | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | with Voltage Reference | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TLV3012 | 6 | Push-Pull | 5V | - | - | - | 5μA | - | 500μA | 5μA | 13.5 μs | 5μA | - | 12000 ns | 74 dB | 1.8V~5.5V | - | - | - | 12mV | - | - | - | 80dB | 7V | - | - | 10pA | - | 10pA | - | - | - | 12mV @ 5.5V | 10pA @ 5.5V | - | - | 74dB CMRR, 80dB PSRR | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMC7211AIM5/NOPB Texas Instruments | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 200.998119mg | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30A | - | LMC7211 | 5 | Push-Pull | 12V | - | 1 | 14μA | 14μA | - | 30mA | 14μA | 4 μs | 7μA | 4 μs | 4000 ns | 75 dB | 2.7V~15V ±1.35V~7.5V | - | - | Single | 5mV | - | 100dB | - | 80dB | - | 1.6MHz | - | 40 fA | 15V | 40pA | - | - | - | 5mV @ 5V | 0.04pA @ 5V | - | - | 75dB CMRR, 80dB PSRR | - | - | 10μs | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV3701QDBVRQ1 Texas Instruments | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | - | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | TR | 385mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TLV3701 | 5 | CMOS, Push-Pull, Rail-to-Rail | - | - | - | - | 800nA | 385mW | 10mA | 800nA | 240 μs | 1.2μA | - | 240000 ns | 88 dB | 2.7V~16V ±1.35V~8V | - | - | - | 5mV | - | 120dB | - | 105dB | - | - | - | 250pA | - | 250pA | - | 1.2μA | - | 5mV @ 5V | 250pA @ 5V | - | - | 88dB CMRR, 105dB PSRR | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM239PWR Texas Instruments | 753 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 4 | - | -25°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | Matte Tin (Sn) | TR | 1.19W | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | LM239 | 14 | CMOS, MOS, Open-Collector, TTL | 28V | 5V | - | - | 2mA | - | 20mA | 500μA | - | 2mA | - | 1.3 μs | - | 2V~30V ±1V~15V | - | 6mA | - | 5mV | - | 106.02dB | 0.25μA | - | 36V | - | - | 250nA | 9V | 250nA | - | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV393IDDUR Texas Instruments | 4555 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 4.309128mg | 2 | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | LMV393 | 8 | Open Collector | 5V | - | - | - | 200μA | - | 84mA | 200μA | 600 ns | 250μA | - | 600 ns | - | 2.7V~5.5V | - | 5mA | - | 7mV | - | 93.98dB | - | - | - | - | - | 250nA | - | 250nA | - | 250μA | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 84mA @ 5V | - | 900μm | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC372IDR Texas Instruments | 19674 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | TLC372 | 8 | CMOS, MOS, Open-Drain, TTL | 15V | 5V | - | - | 150μA | - | 20mA | 150μA | - | 400μA | - | 650 ns | - | 3V~16V ±1.5V~8V | - | 6mA | - | 1mV | - | - | 0.00003μA | - | - | - | - | 5pA | 5V | 5pA | - | - | - | 5mV @ 5V | 5pA @ 5V | - | 85°C | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLV3502AIDCNT Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 40.001177mg | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | TLV3502 | 8 | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 3/5V | - | 5mA | 3.2mA | - | 74mA | - | 10 ns | 5mA | - | 7.5 ns | 70 dB | 2.7V~5.5V ±1.35V~2.75V | - | - | Single | 1mV | - | - | 0.00001μA | 100dB | 5.5V | - | - | 10pA | - | 2pA | - | - | 150°C | 6.5mV @ 5.5V | 10pA @ 5.5V | 6mV | 125°C | 70dB CMRR, 100dB PSRR | - | - | - | 1.45mm | 2.9mm | 1.63mm | 1.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM393TL/NOPB Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-WFBGA | - | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | TR | 568mW | BOTTOM | BALL | 260 | 2 | 5V | 0.5mm | - | - | LM393 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | 28V | 5V | - | - | 500μA | 568mW | 16mA | 1mA | 700 ns | 2.5mA | - | 1300 ns | - | 2V~36V ±1V~18V | - | - | - | 5mV | - | 106.02dB | - | - | 36V | - | - | 250nA | 9V | 250nA | - | 2.5mA | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 675μm | 2mm | 1.3mm | 675μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2901VDR2G ON Semiconductor | 1100 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 22 hours ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | LM2901 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | - | 1.3 μs | - | 3V~36V ±1.5V~18V | Halogen Free | 16mA | - | 7mV | - | 100dB | 0.5μA | - | 36V | - | - | 250nA | - | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6549-I/SL Microchip Technology | 5000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | MCP6549 | 14 | CMOS, Open-Drain, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | 1μA | - | 30mA | 1μA | 8 μs | 1μA | 4 μs | 3000 ns | 70 dB | 1.6V~5.5V | - | 2mA | - | 7mV | - | - | - | 80dB | 7V | - | - | - | - | 1pA | - | - | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 95.3 °C/W | - | - | 1.25mm | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6541RT-I/OT Microchip Technology | 250 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP6541 | 5 | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | 1mA | - | 2mA | 1mA | 8 μs | 1μA | - | 4000 ns | 70 dB | 1.6V~5.5V | - | 2mA | - | 7mV | - | - | - | 80dB | 7V | - | - | 1pA | - | 1pA | - | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 256 °C/W | - | - | 1.3mm | 3.1mm | 1.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV762MA Texas Instruments | 11300 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | Automotive grade | -40°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 235 | 2 | 5V | - | - | - | LMV762 | 8 | Push-Pull | 3V | - | - | - | 450μA | - | 40mA | 1.4mA | 225 ns | 700μA | - | 225 ns | 100 dB | 2.7V~5V | - | - | - | 200μV | - | - | 0.000005μA | 110dB | 5.5V | - | AEC-Q100 | - | - | 50pA | - | 700μA | - | 0.2mV @ 5V | 50pA @ 5V | - | - | 100dB CMRR, 110dB PSRR | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LM393DRG3 Texas Instruments | 378979 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | LM393 | 8 | CMOS, MOS, Open-Drain, TTL | - | 5V | - | - | 1mA | - | 20mA | 800μA | - | 2.5mA | - | 300 ns | - | 2V~36V ±1V~18V | - | - | - | 5mV | - | 106.02dB | 0.05μA | - | 36V | - | - | 250nA | - | 250nA | - | 2.5mA | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC3702IPW Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 39.008944mg | 2 | - | -40°C~85°C | Tube | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1W | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | TLC3702 | 8 | CMOS, Push-Pull, TTL | 5V | 5V | - | - | 40μA | 1W | 20mA | 20μA | 4.5 μs | 65μA | - | 2700 ns | 84 dB | 3V~16V | - | 8mA | - | 5mV | - | - | 0.00003μA | 85dB | - | - | - | 5pA | - | 5pA | - | 65μA | - | 5mV @ 10V | 5pA @ 5V | - | - | 84dB CMRR | - | - | - | 1.2mm | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2901DG ON Semiconductor | 5000 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -40°C~105°C | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | LM2901 | 14 | CMOS, Open-Collector, TTL | - | 5V | 4 | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | - | 1.3 μs | - | 3V~36V ±1.5V~18V | Halogen Free | 16mA | - | 7mV | - | 100dB | 0.5μA | - | 36V | - | - | - | - | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LMC6762AIMX/NOPB Texas Instruments | 2458 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | LMC6762 | 8 | Push-Pull, Rail-to-Rail | - | - | - | - | 20μA | - | 30mA | 20μA | 10 μs | 20μA | - | 4000 ns | 75 dB | 2.7V~15V ±1.35V~7.5V | - | - | - | 5mV | - | 100dB | 4e-7μA | 80dB | 16V | - | - | 40 fA | - | 40 fA | - | - | - | 5mV @ 5V | 0.04pA @ 5V | - | - | 75dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLV3011AIDBVT Texas Instruments | 388 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | SMD/SMT | EAR99 | with Voltage Reference | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | TLV3011 | 6 | Open Drain | - | 2/5V | - | - | 5μA | - | 500μA | 5μA | 13.5 μs | 5μA | - | 12000 ns | 74 dB | 1.8V~5.5V | - | - | - | 12mV | - | - | - | 80dB | 7V | - | - | 10pA | - | 10pA | - | - | - | 12mV @ 5.5V | 10pA @ 5.5V | - | - | 74dB CMRR, 80dB PSRR | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free |