- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Threshold Voltage | Supply Voltage Limit-Max | Screening Level | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6564T-E/ST Microchip Technology | 1875 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | TR | - | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | 40 | MCP6564 | 14 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | 2/5V | - | - | - | - | - | 50mA | - | - | 80 ns | 130μA | - | - | 56 ns | 66 dB | 1.8V~5.5V | - | 10mV | - | 0.005μA | 70dB | - | 6.5V | - | 1pA | - | 1pA | - | 130μA | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | - | 66dB CMRR, 70dB PSRR | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6542-E/MS Microchip Technology | 797 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6542 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | 1.6/5.5V | - | - | - | 600nA | - | - | - | - | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | - | 7mV | - | 0.005μA | 80dB | - | 7V | - | - | - | 1pA | - | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 211 °C/W | - | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV762MAX/NOPB Texas Instruments | 13247 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | TR | - | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | LMV762 | 8 | - | Push-Pull | 3V | - | - | - | - | - | 450μA | - | 40mA | 1.4mA | - | 225 ns | 700μA | - | - | 120 ns | 100 dB | 2.7V~5V | - | 200μV | - | 0.000005μA | 110dB | - | 5.5V | AEC-Q100 | 50pA | - | 50pA | - | 700μA | - | 0.2mV @ 5V | 50pA @ 5V | - | - | 100dB CMRR, 110dB PSRR | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM393PWR Texas Instruments | 60000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 39.008944mg | 2 | - | 0°C~70°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | LM393 | 8 | - | Open Drain | - | - | 5/30V | - | - | - | 1mA | - | 20mA | 500μA | - | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | 6mA | 5mV | 106.02dB | 0.05μA | - | - | 36V | - | 250nA | - | 250nA | - | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM393AD Texas Instruments | 52 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Differential | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM393 | 8 | - | CMOS, MOS, Open-Drain, TTL | - | - | 5/30V | - | 2 | - | 600μA | - | 20mA | 500μA | - | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | 6mA | 1mV | 106.02dB | 0.05μA | - | - | 36V | - | - | 9V | -25nA | - | - | 150°C | 2mV @ 30V | 0.25μA @ 5V | - | 70°C | - | - | 20mA | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC1440CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | LTC1440 | 8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | 500mW | 20μA | - | - | 15 μs | 4.4μA | 0.004mA | - | 14000 ns | 80 dB | 2V~11V ±1V~5.5V | - | 10mV | - | - | 80dB | - | - | - | - | - | - | -0.3V | 4.4μA | - | 10mV @ 5V | - | 50mV | - | 80dB CMRR, 80dB PSRR | - | 40mA | - | - | 4.9025mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS3702CDT STMicroelectronics | 2750 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 710mW | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | TS3702 | 8 | - | CMOS, Push-Pull | - | - | - | - | - | - | 40μA | 710mW | 20mA | 20μA | - | - | 25μA | - | - | 1.5 μs | 82 dB | 2.7V~16V ±1.35V~8V | 4mA | 5mV | - | 0.0006μA | 90dB | - | - | - | 1pA | - | 600pA | - | - | - | 5mV @ 10V | 1pA @ 5V | - | - | 82dB CMRR | 175 °C/W | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADCMP671-1YUJZ-RL7 Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | General Purpose | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | ADCMP671 | 6 | - | Open Drain | - | 5.5V | - | 1 | - | 5.7μA | 6.5μA | - | - | - | YES | 10 μs | 11μA | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | 400mV | - | - | 2.5nA | - | 2.5nA | - | 11μA | - | - | - | 9.2mV | - | - | - | - | - | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLC393ID Texas Instruments | 474 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | 2 | - | -40°C~85°C | Tube | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 725mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | TLC393 | 8 | - | MOS, Open-Drain | 5V | - | 5V | - | - | - | 40μA | 725mW | 20mA | 40μA | - | 4.5 μs | 65μA | - | - | 2500 ns | 84 dB | 3V~16V | 6mA | 5mV | - | - | 85dB | - | - | - | 5pA | - | 5pA | - | 65μA | - | 5mV @ 10V | 5pA @ 5V | - | - | 84dB CMRR | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM339PWRG4 Texas Instruments | 664 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | LM339 | 14 | - | CMOS, MOS, Open-Collector, TTL | 28V | - | 5V | - | - | - | 500μA | - | 20mA | 500μA | - | - | 2.5mA | - | - | 300 ns | - | 2V~30V ±1V~15V | 6mA | 5mV | 106.02dB | 0.05μA | - | - | 36V | - | 250nA | 9V | 250nA | - | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT6703HVIS5-3#TRMPBF Linear Technology/Analog Devices | 1960 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | LT6703 | 5 | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | 29 μs | 15μA | - | - | 29000 ns | - | 1.4V~18V | - | 5mV | - | - | - | - | - | - | 10nA | - | 10nA | - | 15μA | - | - | 0.01μA @ 18V | 11.5mV | - | - | - | - | 900μm | - | 2.9mm | 1.75mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP6549-E/ST Microchip Technology | 2259 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | MCP6549 | 14 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | 1.6/5.5V | - | - | - | - | - | 30mA | - | - | 8 μs | 1μA | 0.001mA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | - | 0.005μA | 80dB | - | 7V | - | - | - | 1pA | - | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV339IDR Texas Instruments | 11300 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | LMV339 | 14 | - | Open Collector | 5V | - | - | - | - | - | 300μA | - | 84mA | 75μA | - | 600 ns | 350μA | - | - | 600 ns | - | 2.7V~5.5V | 10mA | 7mV | 93.98dB | 0.25μA | - | - | - | - | 250nA | - | 250nA | - | 350μA | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 84mA @ 5V | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6546UT-I/LT Microchip Technology | 6000 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6546 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | 1μA | - | 30mA | 1μA | - | 8 μs | 1μA | - | 4 μs | - | 70 dB | 1.6V~5.5V | 30mA | 7mV | - | - | 80dB | - | 7V | - | 1pA | - | 1pA | - | - | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | - | - | 1mm | - | 2.25mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6547-I/MS Microchip Technology | 8900 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6547 | 8 | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | 5V | - | - | - | - | - | 1μA | - | 30mA | 1μA | - | 8 μs | 1μA | - | - | 3000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | - | 80dB | - | 7V | - | 1pA | - | 1pA | - | - | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 206 °C/W | - | 850μm | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMV331M7X/NOPB Texas Instruments | 3617 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | LMV331 | 5 | - | CMOS, Open-Collector, TTL | 3V | - | - | - | - | - | 120μA | - | 84mA | 60μA | - | 600 ns | 40μA | - | - | 450 ns | - | 2.7V~5.5V | - | 7mV | 93.98dB | - | - | - | - | - | 250nA | - | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 84mA @ 5V | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV762MA/NOPB Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | Automotive grade | -40°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | LMV762 | 8 | - | Push-Pull | 3V | - | - | - | - | - | 450μA | - | 40mA | 1.4mA | - | 225 ns | 700μA | - | - | 120 ns | 100 dB | 2.7V~5V | - | 200μV | - | 0.000005μA | 110dB | - | 5.5V | AEC-Q100 | - | - | 50pA | - | 700μA | - | 0.2mV @ 5V | 50pA @ 5V | - | - | 100dB CMRR, 110dB PSRR | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM293ADGKR Texas Instruments | 1672 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 18.99418mg | 2 | - | -25°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | LM293 | 8 | - | CMOS, MOS, Open-Drain, TTL | - | - | 5V | - | - | - | 1mA | - | 20mA | 500μA | - | - | 2.5mA | - | - | 300 ns | - | 2V~36V ±1V~18V | 6mA | 2mV | 106.02dB | 0.05μA | - | - | 36V | - | 250nA | - | 250nA | - | - | - | 2mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM239DRG3 Texas Instruments | 11300 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | -25°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | LM239 | 14 | - | CMOS, MOS, Open-Collector, TTL | - | - | 5V | - | - | - | 500μA | - | 20mA | 800μA | - | - | 2mA | - | - | 700 ns | - | 2V~30V ±1V~15V | - | 5mV | 106.02dB | 0.25μA | - | - | 36V | - | 250nA | - | 250nA | - | 2mA | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6544T-I/SL Microchip Technology | 50 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | MCP6544 | 14 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | 1.6/5.5V | - | - | - | 1mA | - | 2mA | 1mA | - | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | - | 80dB | - | 7V | - | - | - | 1pA | - | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 95.3 °C/W | - | - | 1.75mm | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free |