- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADCMP572BCPZ-WP Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-VFQFN Exposed Pad, CSP | YES | 16 | - | 1 | - | -40°C~85°C | Tray | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | with Latch | - | - | - | 230mW | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | ADCMP572 | 16 | CML, Complementary | - | 3.3/5V | - | - | - | 44mA | 44mA | 145mW | 20mA | 44mA | - | 165 ps | 52mA | - | 0.165 ns | 65 dB | - | 3.1V~5.4V | - | 2mV | - | 54dB | - | 74dB | 6V | - | - | 25μA | - | 25μA | - | - | 2mV @ 3.3V | 25μA @ 3.3V | ±1mV | 65dB CMRR, 74dB PSRR | - | 0.165ns | 750μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCMP564BRQZ Analog Devices Inc. | 133 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | 20 | - | 2 | - | -40°C~85°C | Tube | e3 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | with Latch | - | - | - | 120mW | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 40 | ADCMP564 | 20 | Complementary, Differential, ECL, Open-Emitter | - | - | - | - | - | 23mA | 19mA | 120mW | 30mA | 19mA | - | 830 ps | 25mA | - | 0.83 ns | 80 dB | - | ±4.75V~5.25V | - | 3mV | -5.2V | 63dB | 10μA | 85dB | 6V | - | - | 3μA | 5V | 3μA | -6V | 5mA 25mA | 2mV @ -5.2V5V | 3μA @ -5.2V5V | ±1mV | 80dB CMRR, 85dB PSRR | - | 0.83ns | 1.65mm | - | 8.66mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCMP393ARZ Analog Devices Inc. | 1625 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tube | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | ADCMP393 | 14 | Rail-to-Rail | - | - | - | - | - | 36.8μA | - | - | - | - | - | 4.2 μs | 36.8μA | - | 4900 ns | 74 dB | - | 2.3V~5.5V | - | 500μV | - | 132dB | 0.08μA | 80dB | 6V | - | - | - | - | 30nA | - | - | 2.5mV | - | 4mV | 74dB CMRR, 80dB PSRR | - | - | 1.5mm | - | 8.75mm | 4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCMP600BRJZ-REEL7 Analog Devices Inc. | 3000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 23mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | ADCMP600 | 5 | CMOS, TTL | - | - | - | - | - | 3mA | 3.5mA | 6mW | 15mA | 4mA | - | 5 ns | 4mA | - | 5 ns | 50 dB | - | 2.5V~5.5V | - | 5mV | - | 85dB | - | 50dB | 6V | - | - | 5μA | - | 5μA | - | - | 5mV @ 2.5V | 5μA @ 2.5V | 2mV | 50dB CMRR, 50dB PSRR | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCMP602BRMZ Analog Devices Inc. | 4 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 1 | - | -40°C~125°C | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | with Latch | - | - | - | 23mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | ADCMP602 | 8 | CMOS, TTL | 5V | - | - | - | - | 3mA | 3.5mA | 6mW | 50mA | 4mA | - | 5 ns | 2mA | - | 5 ns | 50 dB | - | 2.5V~5.5V | 2.1mA | 5mV | - | 85dB | - | 50dB | 6V | - | - | 5μA | - | 5μA | - | 2mA | 5mV @ 2.5V | 5μA @ 2.5V | 100μV | 50dB CMRR, 50dB PSRR | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCMP600BRJZ-R2 Analog Devices Inc. | 15 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | 23mW | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | ADCMP600 | 5 | CMOS, TTL | 5V | - | - | - | - | 3mA | 3.5mA | 6mW | 15mA | 4mA | - | 5 ns | 4mA | 5 ns | 5 ns | 50 dB | - | 2.5V~5.5V | - | 5mV | - | 85dB | - | 50dB | 6V | - | - | 5μA | - | 5μA | - | - | 5mV @ 2.5V | 5μA @ 2.5V | 2mV | 50dB CMRR, 50dB PSRR | - | - | 1.15mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ADCMP605BCPZ-WP Analog Devices Inc. | 61 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 12-WFQFN Exposed Pad, CSP | YES | 12 | - | 1 | - | -40°C~125°C | Tray | e3 | no | Active | 3 (168 Hours) | 12 | - | EAR99 | with Latch | - | - | - | 42mW | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 40 | ADCMP605 | 12 | Complementary, LVDS, Rail-to-Rail | - | 3/5V | - | - | - | 17mA | 3mA | 42mW | 50mA | 3mA | - | 3 ns | 3mA | 1.5 ns | 3 ns | 50 dB | - | 2.5V~5.5V | - | 5mV | - | 62dB | - | 50dB | 6V | - | - | - | - | 5μA | - | - | 5mV @ 3V | 5μA @ 3V | 100μV | 50dB CMRR, 50dB PSRR | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CMP04FSZ Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 4 | - | -40°C~85°C | Tube | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 800μA | 30 | CMP04 | 14 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | 28V | 5V | - | - | - | 800μA | 800μA | 6mW | 16mA | 2mA | - | - | 3mA | - | 300 ns | 100 dB | - | 3.3V~36V ±1.65V~18V | - | 1mV | - | 106.02dB | 0.2μA | 100dB | 36V | - | - | - | 9V | 100nA | - | - | 1mV @ 5V | 0.1μA @ 5V | - | 100dB CMRR, 100dB PSRR | 16mA @ 5V | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCMP604BKSZ-R2 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | General Purpose | - | - | - | 120mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | ADCMP604 | 6 | Complementary, LVDS, Rail-to-Rail | - | 3/5V | - | - | - | 17mA | 21mA | 42mW | 50mA | 21mA | - | 3 ns | 21mA | 3 ns | 3 ns | 50 dB | - | 2.5V~5.5V | - | 5mV | - | 62dB | - | 50dB | 6V | - | - | 5μA | - | 5μA | - | - | 5mV @ 3V | 5μA @ 3V | 100μV | 50dB CMRR, 50dB PSRR | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CMP401GRUZ-REEL Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | CMP0401 | 16 | CMOS, TTL | - | 3/5/+-5V | - | - | - | - | 2mA | 110mW | - | 2mA | - | 30 ns | 6mA | - | 33 ns | 60 dB | - | ±5V | - | 3mV | -5V | 80dB | - | 60dB | 8V | - | - | 3μA | - | 3μA | -8V | 6mA1mA | 3mV @ 5V | 3μA @ 5V | 2mV | 60dB CMRR, 60dB PSRR | - | - | - | 1.1mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCMP601BKSZ-REEL7 Analog Devices Inc. | 369 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SC-70-6 | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | with Latch | - | 85°C | -40°C | 23mW | - | - | - | - | - | - | - | - | ADCMP601 | - | CMOS, TTL | - | - | 1 | 5.5V | 2.5V | 3mA | 3.5mA | 6mW | 50mA | 4mA | - | 5 ns | 4mA | 5 ns | 5 μs | 50 dB | - | 2.5V~5.5V | - | 5mV | - | 85dB | - | 50dB | - | - | - | 5μA | - | 5μA | - | 4mA | 5mV @ 2.5V | 5μA @ 2.5V | 100μV | 50dB CMRR, 50dB PSRR | 50mA | 5ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LT1711CMS8#PBF Analog Devices, Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | MSOP | - | 8 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | TTL | 3V | - | 1 | 12V | 2.4V | - | - | - | - | 19mA | 20mA | 6 ns | 22mA | - | 4.5 ns | 75 dB | 5μA | - | - | 5mV | - | 83.52dB | - | 85dB | - | 3.5V | 1.2V | - | 3V | - | - | - | - | - | 100 mV | - | - | - | 860μm | - | 3mm | 3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LT1016CN8#PBF Analog Devices, Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 3 months ago) | - | - | - | N | - | 8 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | TTL | 5V | - | 1 | 10V | 4.5V | - | - | - | - | 35mA | 20mA | 14 ns | 35mA | 16 ns | 10 ns | 96 dB | 10μA | - | - | 3mV | - | 69.54dB | - | 75dB | - | 5V | 2.25V | - | 3V | - | - | - | - | - | - | - | - | - | 3.3mm | - | 10.16mm | 6.48mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ADCMP580BCPZ-WP Analog Devices Inc. | 35 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-VFQFN Exposed Pad, CSP | YES | 16 | - | 1 | - | -40°C~125°C | Tray | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | with Latch | - | - | - | 260mW | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 40 | ADCMP580 | 16 | CML, Complementary | - | +-53.3V | - | - | - | 50mA | 8mA | 240mW | 44mA | 8mA | - | 180 ps | 8mA | - | 0.18 ns | 60 dB | - | ±4.5V~5.5V | - | 10mV | -5V | 48dB | - | 75dB | 6V | - | - | 30μA | 5V | 30μA | -6V | - | 10mV @ ±5V | 30μA @ ±5V | 1mV | 60dB CMRR, 75dB PSRR | 44mA @ 5V | 0.18ns | 830μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCMP393ARZ-RL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | ADCMP393 | 14 | Rail-to-Rail | - | - | - | - | - | 36.8μA | - | - | - | - | - | 4.2 μs | 36.8μA | - | 4900 ns | 80 dB | - | 2.3V~5.5V | - | 500μV | - | 132dB | 0.08μA | 80dB | 6V | - | - | - | - | 30nA | - | - | 2.5mV | - | 4mV | 74dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LT1394CS8#PBF Analog Devices, Inc. | 359 | - | Datasheet | - | PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | S | - | 8 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | TTL | 5V | - | 1 | 10V | 4.5V | - | - | - | - | 8.5mA | 20mA | 9 ns | 8.5mA | - | 7 ns | 100 dB | 4.5μA | - | - | 2.5mV | - | 64.08dB | - | 100dB | - | 6V | - | - | 5V | - | - | - | - | - | - | - | - | - | 1.498mm | - | 5mm | 3.89mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LT1715IMS#PBF Analog Devices, Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 3 months ago) | - | - | - | MSOP | - | 10 | - | 2 | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | 2 | 12V | 2.7V | - | - | - | - | 4mA | 20mA | 9 ns | 2mA | - | 4 ns | 70 dB | 6μA | - | - | 2.5mV | - | - | - | 80dB | - | 6V | 1.35V | - | - | - | - | - | - | - | 6 mV | - | - | - | 860μm | - | 3mm | 3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LTC1540IS8#PBF Analog Devices, Inc. | 179 | - | Datasheet | - | PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | S | - | 8 | - | 1 | 500mW | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | 1 | 11V | 2V | - | - | 500mW | - | - | - | 60 μs | 710nA | 60 μs | 50 μs | 80 dB | - | - | - | 12mV | - | - | - | 80dB | - | 5.5V | 1V | - | - | - | - | - | - | - | 50 mV | - | - | - | 1.498mm | - | 5mm | 3.988mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LTC1440IS8#PBF Analog Devices, Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | S | - | 8 | - | 1 | 500mW | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | 1 | 11V | 2V | - | - | 500mW | - | 4.4mA | 20μA | 15 μs | 4.4μA | - | 5 μs | 80 dB | - | - | - | 10mV | - | - | - | 80dB | - | 5.5V | 1V | - | - | - | - | - | - | - | 50 mV | - | - | - | 1.498mm | - | 5mm | 3.988mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LT1017IS8#PBF Analog Devices, Inc. | 626 | - | Datasheet | - | PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | S | - | 8 | - | 2 | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 40V | 1.2V | - | - | - | - | - | 65mA | 22 μs | 60μA | - | 20 μs | 115 dB | 15nA | - | - | 1mV | - | 115dB | - | 110dB | - | 20V | 550mV | - | - | - | - | - | - | - | - | - | - | - | 1.498mm | - | 5mm | 3.988mm | No | - | RoHS Compliant | Lead Free |