- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Supply Current-Max | Response Time | Family | Amplifier Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Output Polarity | Supply Voltage Limit-Max | Logic IC Type | Interface IC Type | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX942MSA/PR+ Maxim Integrated | 61 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | - | - | - | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | - | R-XDSO-G8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 80 ns | - | - | 2.7V~5.5V | - | - | 0.4μA | - | 6.5V | - | - | - | - | - | - | 600μA | 2mV @ 5.5V | 400nA @ 5.5V | - | 36.06dB CMRR, 36.06dB PSRR | - | 200ns | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() LT1716HS5#WTRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | 1 | - | - | - | -40°C~125°C | - | Automotive, AEC-Q100, Over-The-Top® | - | - | Active | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | 2.7V~44V ±1.35V~22V | - | - | - | - | - | - | - | - | - | - | - | 60μA | 1.6mV @ 5V | 0.05μA @ 5V | - | 110dB CMRR, 110dB PSRR | 10mA @ 5V | 5.5μs | - | - | - | - | - | ||
![]() MAX98702ETE+ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP6569T-E/STVAO Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | 4 | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 14 | - | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | 4 | 1.8V | 0.65mm | compliant | - | - | - | - | CMOS, Open-Drain | - | - | - | - | - | - | - | 80 ns | - | - | 1.8V~5.5V | - | - | - | - | 6.5V | - | - | - | - | - | - | 130μA | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | 50mA | 80ns | 1.2mm | 5mm | - | - | - | ||
![]() LT1716HS5#WTRPBF Linear Technology/Analog Devices | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | 1 | - | - | - | -40°C~125°C | - | Automotive, AEC-Q100, Over-The-Top® | - | - | Active | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | 2.7V~44V ±1.35V~22V | - | - | - | - | - | - | - | - | - | - | - | 60μA | 1.6mV @ 5V | 0.05μA @ 5V | - | 110dB CMRR, 110dB PSRR | 10mA @ 5V | 5.5μs | - | - | - | - | - | ||
![]() MCP6569AT-E/ML Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX973MJA Maxim Integrated | In Stock | - | - | - | - | - | - | - | NO | - | - | - | 125°C | -55°C | - | - | - | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 2 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | OPEN-DRAIN | +-1.25/+-5.5/2.5/11V | MILITARY | - | - | - | - | 0.0075mA | 300000 ns | - | COMPARATOR | - | - | - | - | - | 12V | - | - | - | - | - | 10000μV | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DM74LS85MX Fairchild (ON Semiconductor) | 244 | - | - | - | - | - | - | SOIC | YES | 16 | - | - | - | - | - | - | - | - | e0 | no | - | - | 16 | - | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | CASCADABLE | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | - | Not Qualified | - | 5V | COMMERCIAL | 5.25V | 4.75V | 4 | 42 ns | - | - | LS | - | - | - | - | - | TRUE | - | MAGNITUDE COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | RoHS Compliant | ||
![]() MAX903MJA Maxim Integrated | In Stock | - | - | - | - | - | - | - | NO | - | - | - | 125°C | -55°C | - | - | - | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | - | 55/10GND/-5V | MILITARY | - | - | - | - | - | 10 ns | - | COMPARATOR | - | -5V | - | 15μA | - | 6V | - | - | - | 10μA | -6V | 6000μV | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX96911DGTJ/VY+TW Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX40003ANS12+T Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | - | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LTC6754ISC6 Linear Technology/Analog Devices | In Stock | - | - | - | - | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | - | - | 1 | - | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | 2.4V~5.25V | - | - | - | - | - | - | - | - | - | - | - | 14.7mA | 4mV @ 5V | 1.5μA @ 5V | 4.5mV | 77dB CMRR, 80dB PSRR | 11mA | 2.8ns | - | - | - | - | Non-RoHS Compliant | ||
![]() LMH7324SQX/NOPB Rochester Electronics, LLC | In Stock | - | - | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 32-WQFN (5x5) | 4 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential, LVDS, RSPECL | - | - | - | - | - | - | - | - | - | - | 5V~12V ±2.5V~6V | - | - | - | - | - | - | - | - | - | - | - | 7.5mA | 9.5mV @ 5V | 5μA @ 5V | 20.8mV | 80dB CMRR, 75dB PSRR | - | 0.74ns | - | - | - | - | ROHS3 Compliant | ||
![]() TLC354IDR Rochester Electronics, LLC | In Stock | - | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | LinCMOS™ | - | - | Obsolete | 3 (168 Hours) | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, MOS, Open-Drain, TTL | - | - | - | - | - | - | - | - | - | - | 1.4V~16V ±0.7V~8V | - | - | - | - | - | - | - | - | - | - | - | 800μA | 5mV @ 5V | 5pA @ 5V | - | - | 20mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC339NG Rochester Electronics, LLC | In Stock | - | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX902MJD/HR Maxim Integrated | In Stock | - | - | - | - | Through Hole | - | CDIP | - | 14 | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX9113EKA/GH9 Maxim Integrated | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | no | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MAX905CSD Maxim Integrated | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | Bulk | - | e0 | - | - | - | 14 | EAR99 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 14 | R-PDSO-G14 | - | - | 5/GND-5/-5.2V | COMMERCIAL | - | - | - | - | - | 2 ns | - | COMPARATOR | - | -5V | - | 10μA | - | 6V | - | - | - | 10μA | -6V | 1500μV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MAX913C/D Maxim Integrated | In Stock | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | 9 | EAR99 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | UPPER | - | 240 | 1 | 5V | - | - | - | 9 | R-XUUC-N9 | - | - | 5/+-5V | COMMERCIAL | - | - | - | - | 10mA | 10 ns | - | COMPARATOR | - | -5V | 70.88dB | 5μA | - | 7V | - | - | - | 5μA | -7V | 2000μV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() IRHF598110 Microchip Technology | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |