- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Nominal Supply Voltage (DC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM293DR Texas Instruments | 165000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | 2 | - | -25°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | Matte Tin (Sn) | - | - | TR | 660mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM293 | 8 | CMOS, MOS, Open-Drain, TTL | 28V | 5/30V | - | - | 800μA | - | 16mA | 500μA | - | 800μA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 6mA | 5mV | - | 106.02dB | 0.05μA | - | 36V | 250nA | 9V | 250nA | - | 2.5mA | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | 20mA | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV3402IDGKR Texas Instruments | 2500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 18.99418mg | - | 2 | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 481mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | TLV3402 | 8 | CMOS, Open-Drain | - | - | - | - | 640nA | 481mW | 10mA | 640nA | 300 μs | 950nA | - | 175000 ns | 88 dB | 2.7V~16V ±1.35V~8V | - | - | 3.6mV | - | 120dB | 0.0001μA | 105dB | 17V | 250pA | - | 250pA | - | 950nA | - | 3.6mV @ 15V | 250pA @ 15V | - | 88dB CMRR, 105dB PSRR | - | - | - | 1.07mm | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM311MX/NOPB Texas Instruments | 2441 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | TR | 500mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | LM311 | 8 | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | - | 7.5mA | 500mW | 50mA | 5.1mA | - | 5.1mA | - | 200 ns | - | 5V~36V ±2.5V~18V | - | - | 7.5mV | -15V | 106.02dB | 0.25μA | - | - | 250nA | - | 250nA | - | - | - | 7.5mV @ ±15V | 0.25μA @ ±15V | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM319MX/NOPB Texas Instruments | 56913 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | TR | 500mW | DUAL | GULL WING | 260 | 2 | 15V | - | - | LM319 | 14 | DTL, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | - | 4.3mA | 500mW | 25mA | 4mA | - | 12.5mA | - | 80 ns | - | 5V~36V ±2.5V~18V | - | - | 8mV | -15V | 92.04dB | - | - | 18V | 1μA | 15V | 1μA | -18V | - | - | 8mV @ ±15V | 1μA @ ±15V | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2901DR2G ON Semiconductor | 30000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 17 hours ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 4 | - | -40°C~105°C | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | LM2901 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | - | 1.3 μs | - | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 7mV | - | 100dB | 0.5μA | - | 36V | 250nA | 9V | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | 16mA @ 5V | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM211DR Texas Instruments | 2200 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | 1 | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | LM211 | 8 | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | 28V | - | - | - | 6mA | - | 50mA | 6mA | - | 6mA | - | 165 ns | - | 3.5V~30V ±1.75V~15V | - | 50mA | 3mV | -15V | 106.02dB | - | - | - | 100nA | 9V | 100nA | - | - | - | 3mV @ ±15V | 0.1μA @ ±15V | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV331SN3T1G ON Semiconductor | 30000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 1 | - | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | 150°C | -65°C | - | - | DUAL | GULL WING | - | 1 | 2.7V | - | - | LMV331 | 5 | Open Drain | 3V | - | INDUSTRIAL | - | 140μA | - | 84mA | 140μA | 1.5 μs | 150μA | - | 200 ns | - | 2.7V~5V | Halogen Free | - | 9mV | - | 93.98dB | - | - | - | 1nA | - | 1nA | - | 150μA | - | 9mV @ 5V | 0.001μA @ 5V | - | - | 333 °C/W | 84mA @ 5V | - | - | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLC3702IDR Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | 725mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | TLC3702 | 8 | CMOS, Push-Pull, TTL | 5V | 5V | - | 1 | 40μA | 725mW | 20mA | 20μA | 4.5 μs | 65μA | - | 2700 ns | 84 dB | 3V~16V | - | 8mA | 5mV | - | - | 0.00003μA | 85dB | - | 5pA | - | 5pA | - | 65μA | - | 5mV @ 10V | 5pA @ 5V | - | 84dB CMRR | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP65R41T-1202E/CHY Microchip Technology | 120 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP65R41 | 6 | CMOS, Push-Pull, TTL | - | 2/5V | - | - | 2.5μA | - | 50mA | - | 8 μs | 4μA | 4 μs | 4000 ns | 70 dB | 1.8V~5.5V | - | - | 10mV | - | - | 0.005μA | 80dB | 7V | 1pA | - | 1pA | - | 4μA | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 70dB CMRR, 80dB PSRR | - | - | - | 1.3mm | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339NSR Texas Instruments | 11 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | NS (R-PDSO-G) | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | LM339 | 14 | CMOS, MOS, Open-Collector, TTL | - | 5V | - | - | 500μA | - | 20mA | 500μA | - | 2.5mA | - | 300 ns | - | 2V~30V ±1V~15V | - | 6mA | 5mV | - | 106.02dB | 0.05μA | - | 36V | 250nA | - | 250nA | - | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM311N/NOPB Texas Instruments | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 4.535924g | - | 1 | - | 0°C~70°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | General Purpose | - | - | - | - | 500mW | DUAL | - | - | 1 | 15V | 2.54mm | - | LM311 | 8 | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | 28V | - | - | 1 | 7.5mA | 500mW | 50mA | -5mA | 100 ns | 5.1mA | 100 ns | 200 ns | - | 5V~36V ±2.5V~18V | - | - | 7.5mV | -15V | 106.02dB | 0.25μA | - | - | 250nA | 9V | 250nA | - | - | - | 7.5mV @ ±15V | 0.25μA @ ±15V | - | - | - | - | - | 5.08mm | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6561T-E/OT Microchip Technology | 21000 | - | Datasheet | 11 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | MCP6561 | 5 | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | 130μA | - | 50mA | 130μA | 80 ns | 130μA | 49 ns | 56 ns | 66 dB | 1.8V~5.5V | - | 25mA | 10mV | - | - | - | 70dB | - | 1pA | - | 1pA | - | - | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | 256 °C/W | - | - | 1.3mm | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM293DT STMicroelectronics | 128837 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 4.535924g | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LM293 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | - | 2 | 1mA | 710mW | 18mA | 1mA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 100pA | 5mV | - | 106.02dB | 0.4μA | - | 36V | 250nA | 9V | 250nA | - | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | 125 °C/W | 18mA @ 5V | - | 1.25mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6541T-I/LT Microchip Technology | 7409 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6541 | 5 | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | 600nA | - | 30mA | 1mA | 8 μs | 1μA | 8 μs | 4000 ns | 70 dB | 1.6V~5.5V | - | 2mA | 7mV | - | - | - | 80dB | 7V | 1pA | - | 1pA | - | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | 331 °C/W | - | - | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903DR2G ON Semiconductor | 25000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 2 | - | -40°C~105°C | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | LM2903 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | - | 1.5 μs | - | 2V~36V ±1V~18V | Halogen Free | 16mA | 7mV | - | 106.02dB | 0.5μA | - | 36V | 250nA | 9V | 250nA | - | - | - | 7mV @ 30V | 0.25μA @ 5V | - | - | - | 16mA @ 5V | 18V | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS391ILT STMicroelectronics | 45000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 4.535924g | - | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 5V | - | - | TS391 | 5 | CMOS, DTL, ECL, Open-Collector, TTL | - | - | - | 1 | 500μA | 500mW | 16mA | 500μA | - | 1.25mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 16mA | 1mV | - | 106.02dB | 0.4μA | - | 36V | 250nA | 9V | 250nA | - | - | 150°C | 5mV @ 5V | 0.25μA @ 5V | - | - | 250 °C/W | 16mA @ 5V | - | 1.45mm | 3mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339ADR Texas Instruments | 5000 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | Matte Tin (Sn) | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | LM339 | 14 | CMOS, MOS, Open-Collector, TTL | 28V | 5V | - | - | 800μA | - | 20mA | 500μA | - | 2.5mA | - | 1.3 μs | - | 2V~30V ±1V~15V | - | 100pA | 2mV | - | 106.02dB | 0.05μA | - | 36V | 250nA | 9V | -25nA | - | - | 150°C | 3mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6561UT-E/OT Microchip Technology | 3000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | MCP6561U | 5 | CMOS, Push-Pull, Rail-to-Rail, TTL | 5V | - | - | - | - | - | 50mA | - | 80 ns | 130μA | - | 56 ns | 66 dB | 1.8V~5.5V | - | - | 10mV | - | - | - | 70dB | - | 1pA | - | 1pA | - | 130μA | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | 256 °C/W | - | - | 1.3mm | 3.1mm | 1.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM219DT STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | 830mW | DUAL | GULL WING | 260 | 2 | 15V | - | 40 | LM219 | 14 | Open-Collector, Open-Emitter, TTL | 15V | - | - | - | 8mA | 830mW | 200nA | 8mA | - | 11.5mA | - | 80 ns | - | 5V~30V ±2.5V~15V | - | 200nA | 700μV | -15V | 40dB | 0.001μA | - | 18V | 500nA | - | 500nA | - | - | 150°C | 4mV @ ±15V | 0.5μA @ ±15V | - | - | 105 °C/W | - | - | 1.75mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339N Texas Instruments | 25498 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | - | - | - | 0°C~70°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | Matte Tin (Sn) | - | - | - | 1.05W | DUAL | - | - | 4 | 5V | - | - | LM339 | 14 | CMOS, MOS, Open-Collector, TTL | - | 5V | - | 4 | 1mA | 1.05kW | 16mA | 500μA | - | 800μA | - | 1.3 μs | - | 2V~30V ±1V~15V | - | 6mA | 5mV | - | 106.02dB | 0.05μA | - | 36V | 250nA | 9V | 250nA | - | 2.5mA | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | 20mA | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |