- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Voltage | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Turn On Delay Time | Max Output Voltage | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Undervoltage Threshold | Overvoltage Threshold | -3db Bandwidth | Max Input Current | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV7219M5 Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | LMV7219 | 5 | - | Push-Pull, Rail-to-Rail | 3V | - | - | - | - | - | - | 1.1mA | - | 68mA | 1.8mA | - | 20 ns | 1.8mA | - | 5V | 12 ns | 85 dB | 2.7V~5V | - | - | - | 6mV | - | - | - | 85dB | - | - | - | - | 950nA | - | 950nA | - | - | 6mV @ 5V | 0.95μA @ 5V | 7.5mV | - | 85dB CMRR, 85dB PSRR | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LM339N/NOPB Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | DIP, Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 113.398093g | - | - | - | -25°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | General Purpose | - | - | - | - | 1.05W | DUAL | - | - | 4 | 5V | - | - | LM339 | 14 | - | DTL, MOS, Open-Collector, TTL | 28V | 5V | - | - | - | 4 | - | 200μA | 1.05W | 16mA | 200μA | - | 500 ns | 2.5mA | 500 ns | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 6mA | - | 5mV | - | 106.02dB | 0.25μA | - | 36V | - | - | - | - | 9V | 250nA | - | - | 5mV @ 5V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 5.33mm | 19.177mm | 6.35mm | 3.429mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2901YPT STMicroelectronics | 25000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | Automotive grade | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | LM2901 | 14 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2.5mA | - | 16mA | 2.5mA | - | 1.3 μs | 2.5mA | 1.3 μs | - | 500 ns | - | 2V~32V ±1V~16V | - | - | - | 7mV | - | 106.02dB | - | - | 36V | - | - | - | 250nA | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.05mm | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() LMC7211BIM5/NOPB Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | LMC7211 | 5 | - | Push-Pull | 12V | - | - | - | - | 1 | - | 14μA | - | 30mA | 14μA | - | 4 μs | 7μA | 4 μs | - | 4000 ns | 75 dB | 2.7V~15V ±1.35V~7.5V | - | - | - | 15mV | - | 100dB | - | 80dB | - | - | - | 1.6MHz | 40 fA | - | 40 fA | - | - | 15mV @ 5V | 0.04pA @ 5V | - | - | 75dB CMRR, 80dB PSRR | - | - | 10μs | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM311DR2G ON Semiconductor | 215 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 1 | - | - | 0°C~70°C | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | - | 625mW | DUAL | GULL WING | 260 | 1 | 15V | - | 40 | LM311 | 8 | - | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | - | - | - | - | 7.5mA | 625mW | - | 2.4mA | - | - | 7.5mA | - | - | 200 ns | - | 5V~30V ±2.5V~15V | Halogen Free | 7.5mA | - | 7.5mV | -15V | 106.02dB | 0.3μA | - | - | - | - | - | 250nA | - | 250nA | - | - | 7.5mV @ ±15V | 0.25μA @ ±15V | - | - | - | - | - | - | 1.5mm | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6546T-I/OT Microchip Technology | 10000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6546 | 5 | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 1μA | - | 30mA | 1μA | - | 8 μs | 1μA | - | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 2mA | - | 7mV | - | - | - | 80dB | 7V | - | - | - | 1pA | - | 1pA | - | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 256 °C/W | - | - | 1.3mm | 3.1mm | 1.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM2903P Texas Instruments | 95 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 440.409842mg | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | - | - | - | - | - | DUAL | - | - | 2 | 5V | - | - | LM2903 | 8 | - | CMOS, MOS, Open-Drain, TTL | 28V | 5/30V | - | - | - | 2 | - | 1mA | - | 20mA | 500μA | - | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 6mA | - | 7mV | - | 100dB | 0.05μA | - | 36V | - | - | - | - | 9V | 250nA | - | - | 7mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | - | 5.08mm | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLC3702CDR Texas Instruments | 1637 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | 725mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | TLC3702 | 8 | - | CMOS, Push-Pull, TTL | 5V | 5V | - | - | - | 2 | - | 40μA | 725mW | 20mA | 20μA | - | 4.5 μs | 50μA | - | - | 2700 ns | 84 dB | 3V~16V | - | 8mA | - | 5mV | - | - | 0.00003μA | 85dB | - | - | - | - | 5pA | - | 5pA | 50μA | - | 5mV @ 10V | 5pA @ 5V | - | - | 84dB CMRR | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903M ON Semiconductor | 6000 | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | - | - | - | -40°C~105°C | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Differential | Tin (Sn) | - | - | - | 480mW | DUAL | GULL WING | - | 2 | 5V | - | - | LM2903 | - | - | CMOS, MOS, Open-Collector, TTL | 36V | - | - | - | - | 2 | - | 600μA | 480mW | 16mA | 1mA | - | - | 2.5mA | - | - | 1.5 μs | - | 2V~36V ±1V~18V | - | 16mA | - | 7mV | - | 100dB | 0.5μA | - | - | - | - | - | 250nA | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | 260 °C/W | 16mA @ 5V | - | 1.55mm | 4.92mm | 3.95mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCP6542-I/SN Microchip Technology | 6395 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | Industrial grade | - | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6542 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | - | 1mA | - | 2mA | 1mA | - | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | - | 2mA | - | 7mV | - | - | - | 80dB | 7V | - | - | - | 1pA | - | 1pA | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 163 °C/W | - | - | 1.25mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM293D Texas Instruments | 3216 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | - | -25°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM293 | 8 | - | CMOS, MOS, Open-Drain, TTL | 28V | 5/30V | - | - | - | 2 | - | 1mA | - | 20mA | 500μA | - | - | 2.5mA | - | - | 300 ns | - | 2V~36V ±1V~18V | - | 6mA | - | 5mV | - | 106.02dB | 0.05μA | - | 36V | - | - | - | 250nA | 9V | 250nA | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903PT STMicroelectronics | 72000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | 625mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | LM2903 | 8 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5/30V | - | - | - | 2 | - | 1mA | 625mW | 16mA | 1mA | - | 1.3 μs | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 100pA | - | 1mV | - | 106.02dB | 0.4μA | - | 36V | - | - | - | 250nA | - | 25nA | - | 150°C | 7mV @ 5V | 0.25μA @ 5V | - | - | - | 120 °C/W | 16mA @ 5V | - | 1.2mm | 4.5mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMC6772AIMM/NOPB Texas Instruments | 464 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | LMC6772 | 8 | - | Open Drain | - | - | - | - | - | - | - | 20μA | - | 30mA | 20μA | - | 10 μs | 12μA | - | - | 4000 ns | 75 dB | 2.7V~15V ±1.35V~7.5V | - | - | - | 5mV | - | 100dB | 4e-7μA | 80dB | 16V | - | - | - | 40 fA | - | 40 fA | - | - | 5mV @ 5V | 0.04pA @ 5V | - | - | 75dB CMRR, 80dB PSRR | - | - | - | 1.07mm | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV331M5/NOPB Texas Instruments | 162 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | Matte Tin (Sn) | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | LMV331 | 5 | - | CMOS, Open-Collector, TTL | 3V | - | - | - | 5V | 1 | - | 120μA | - | 84mA | 120μA | - | 350 ns | 40μA | 350 ns | - | 450 ns | - | 2.7V~5.5V | - | - | - | 7mV | - | 93.98dB | - | - | - | - | - | - | 250nA | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 84mA @ 5V | 600ns | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3700DDCT Texas Instruments | 27 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | 2 | - | No | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | EAR99 | Window | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | TPS3700 | 6 | - | Open Drain | - | - | - | 1 | - | - | 5.5μA | 5.5μA | - | - | - | YES | 29 μs | 11μA | - | - | - | - | 1.8V~18V | - | - | - | - | - | - | - | - | - | 396mV | 404mV | - | - | - | - | 11μA | - | - | - | 5.5mV | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | 870μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339ADT STMicroelectronics | 1498 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4.535924g | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | LM339 | 14 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | 4 | - | 2mA | 830mW | 16mA | 2mA | - | - | 2.5mA | - | - | 1.3 μs | - | 2V~32V ±1V~16V | - | 100pA | - | 2mV | - | 106.02dB | 0.3μA | - | 32V | - | - | - | 100nA | - | 100nA | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.65mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV7239M5/NOPB Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 200.998119mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | LMV7239 | 5 | - | Push-Pull, Rail-to-Rail | 5V | - | - | - | - | 1 | 95μA | 65μA | - | 55mA | 95μA | - | 62 ns | 52μA | - | - | 68 ns | 67 dB | 2.7V~5.5V | - | - | Single | 6mV | - | - | 0.4μA | 85dB | - | - | - | - | 400nA | - | 400nA | - | - | 6mV @ 5V | 0.4μA @ 5V | - | - | 67dB CMRR, 85dB PSRR | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV7219M7/NOPB Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | LMV7219 | 5 | - | Push-Pull, Rail-to-Rail | 3V | - | - | - | - | 1 | - | 1.8mA | - | 68mA | 1.8mA | - | 20 ns | 900μA | - | - | 12 ns | 85 dB | 2.7V~5V | - | - | - | 6mV | - | - | - | 85dB | - | - | - | - | 950nA | - | 950nA | - | - | 6mV @ 5V | 0.95μA @ 5V | 7.5mV | - | 85dB CMRR, 85dB PSRR | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV331IDBVR Texas Instruments | 1481 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 15.790684mg | 1 | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | LMV331 | 5 | - | Open Collector | 5V | - | - | - | - | - | - | 120μA | - | 84mA | 120μA | - | 600 ns | 150μA | - | - | 600 ns | - | 2.7V~5.5V | - | 10mA | - | 1.7mV | - | 93.98dB | - | - | - | - | - | - | 250nA | - | 250nA | 150μA | 150°C | 7mV @ 5V | 0.25μA @ 5V | - | 125°C | - | - | 84mA @ 5V | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV339DTBR2G ON Semiconductor | 1101 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | 4 | - | - | - | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 3 (168 Hours) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | 150°C | -40°C | - | - | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | LMV339 | 14 | - | Open Drain | - | 2.7/5V | INDUSTRIAL | - | - | - | - | 300μA | - | 84mA | 300μA | - | 1.5 μs | 350μA | - | - | 200 ns | - | 2.7V~5V | Halogen Free | - | - | 9mV | - | 93.98dB | - | - | 5.5V | - | - | - | 1nA | - | 1nA | 350μA | - | 9mV @ 5V | 0.001μA @ 5V | - | - | - | 190 °C/W | 84mA @ 5V | - | 1.05mm | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free |