- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Max Input Current | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Nominal Supply Voltage (DC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6546T-E/OT Microchip Technology | 1275 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP6546 | 5 | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | 600nA | - | 30mA | - | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | - | 7mV | - | - | - | 80dB | 7V | - | 1pA | - | 1pA | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM211DT STMicroelectronics | 30000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 4.535924g | 1 | - | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 710mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | LM211 | 8 | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | - | 1 | 6mA | 710mW | 50mA | 7.5mA | 200 ns | 6mA | 200 ns | 200 ns | - | 5V~30V ±2.5V~15V | - | 200pA | 3mV | -15V | 106.02dB | - | - | - | - | 100nA | - | 100nA | - | - | 3mV @ ±15V | 0.1μA @ ±15V | - | - | - | - | - | - | 1.65mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3702IDT STMicroelectronics | 2380 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 4.535924g | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | TS3702 | 8 | CMOS, Push-Pull | - | - | - | - | 2 | 40μA | 710mW | 20mA | 20μA | 1.5 μs | 25μA | 1.5 μs | 1.5 μs | 82 dB | 2.7V~16V ±1.35V~8V | - | 4mA | 5mV | - | - | 0.0006μA | 90dB | - | - | 1pA | - | 600pA | - | - | 5mV @ 10V | 1pA @ 5V | - | - | 82dB CMRR | 175 °C/W | 20mA | - | 1.65mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903DR Texas Instruments | 60000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | Matte Tin (Sn) | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | LM2903 | 8 | CMOS, MOS, Open-Drain, TTL | 28V | 5/30V | - | - | 2 | 800μA | - | 20mA | 500μA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 6mA | 2mV | - | 100dB | 0.05μA | - | 36V | - | 250nA | 9V | -25nA | - | 150°C | 7mV @ 30V | 0.25μA @ 5V | - | 125°C | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS339GTR-G1 Diodes Incorporated | 52800 |
| Datasheet | 23 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~36V ±1V~18V | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | 5mV @ 5V | 250nA @ 5V | - | - | - | - | 16mA @ 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM393AP Texas Instruments | 24 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 440.409842mg | - | - | 0°C~70°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | Matte Tin (Sn) | - | - | - | - | DUAL | - | - | 2 | 5V | - | - | - | LM393 | 8 | CMOS, MOS, Open-Drain, TTL | - | 5/30V | - | - | 2 | 1mA | - | 20mA | 500μA | - | 2.5mA | - | 300 ns | - | 2V~36V ±1V~18V | - | 6mA | 2mV | - | 106.02dB | 0.05μA | - | 36V | - | 250nA | - | 250nA | - | - | 2mV @ 30V | 0.25μA @ 5V | - | - | - | - | 20mA | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6566T-E/OT Microchip Technology | 11000 |
| Datasheet | 21 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | - | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | MCP6566 | - | CMOS, Open-Drain | 5V | - | - | - | - | 100μA | - | 50mA | - | 80 ns | 130μA | - | 56 ns | 66 dB | 1.8V~5.5V | - | - | 10mV | - | - | - | 70dB | - | - | 1pA | - | 1pA | 130μA | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | - | 66dB CMRR, 70dB PSRR | 256 °C/W | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339DBR Texas Instruments | 188 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | - | 121.789551mg | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Differential | - | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | LM339 | 14 | CMOS, MOS, Open-Collector, TTL | - | 5V | - | - | - | 2mA | - | 20mA | 500μA | - | 2.5mA | - | 300 ns | - | 2V~30V ±1V~15V | - | 6mA | 5mV | - | 106.02dB | 0.05μA | - | 36V | - | 250nA | - | 250nA | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903M/NOPB Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | General Purpose | - | - | - | - | 510mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | LM2903 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | 2 | 1mA | 510mW | 16mA | 200μA | 400 ns | 2.5mA | 400 ns | 1.5 μs | - | 2V~36V ±1V~18V | - | - | 7mV | - | 100dB | - | - | 36V | - | 250nA | 9V | 250nA | - | - | 7mV @ 30V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV393IDGKR Texas Instruments | 620 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 18.99418mg | 2 | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | LMV393 | 8 | Open Collector | 5V | - | - | - | - | 100μA | - | 84mA | 100μA | 600 ns | 250μA | - | 600 ns | - | 2.7V~5.5V | - | 5mA | 7mV | - | 93.98dB | - | - | - | - | 250nA | - | 250nA | 250μA | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 84mA @ 5V | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LP2901DR Texas Instruments | 15000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 122.413241mg | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | LP2901 | 14 | CMOS, MOS, Open-Collector | 28V | 5V | - | 4 | - | 100μA | 533mW | 30mA | 25μA | - | 100μA | - | 8 μs | - | 3V~30V | - | 20mA | 5mV | - | 113.98dB | - | - | 36V | - | 25nA | - | 25nA | - | - | 5mV @ 30V | 0.025μA @ 5V | - | - | - | - | 30mA @ 5V | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LP339N Texas Instruments | 3178 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 927.99329mg | 4 | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 570mW | DUAL | - | - | 4 | 5V | - | 30A | - | LP339 | 14 | CMOS, MOS, Open-Collector | - | 5V | - | - | 4 | 100μA | 656mW | 30mA | 2mA | - | 100μA | - | 8 μs | - | 3V~30V ±1.5V~15V | - | 20mA | 5mV | - | 113.98dB | 0.025μA | - | 36V | - | 25nA | 9V | 25nA | - | - | 5mV @ 30V | 0.025μA @ 5V | - | - | - | - | 30mA @ 5V | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2901Q4T STMicroelectronics | 9000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | 4 | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | General Purpose | Matte Tin (Sn) | 125°C | -40°C | - | - | QUAD | - | - | 4 | 5V | 0.5mm | - | - | LM2901 | - | CMOS, DTL, MOS, Open-Collector, TTL | - | 5V | AUTOMOTIVE | - | - | 2mA | - | - | 2mA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | - | 7mV | - | 106.02dB | - | - | 36V | 0.25μA | - | - | 250nA | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2903DT STMicroelectronics | 3798 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 4.535924g | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | LM2903 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5/30V | - | - | 2 | 1mA | 710mW | 16mA | 1mA | 1.3 μs | 2.5mA | 1.3 μs | 1.3 μs | - | 2V~36V ±1V~18V | - | 16mA | 1mV | - | 106.02dB | 0.4μA | - | 36V | - | 250nA | - | 25nA | - | 150°C | 7mV @ 5V | 0.25μA @ 5V | - | 125°C | - | - | 16mA @ 5V | - | 1.75mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6544-I/SL Microchip Technology | 8700 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4 | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | MCP6544 | 14 | CMOS, Push-Pull, Rail-to-Rail, TTL | 5V | - | - | - | - | 1mA | - | 2mA | 1mA | 8 μs | 1μA | - | 4000 ns | 70 dB | 1.6V~5.5V | - | 2mA | 7mV | - | - | - | 80dB | 7V | - | 1pA | - | 1pA | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1.25mm | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6549-I/ST Microchip Technology | 5000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | - | 600mA | 40 | MCP6549 | 14 | CMOS, Open-Drain, Rail-to-Rail, TTL | 5V | - | - | - | 4 | 1μA | - | 30mA | 1μA | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 2mA | 7mV | - | - | - | 80dB | 7V | - | 1pA | - | 1pA | - | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LM2903AVQDRQ1 Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | LM2903 | 8 | CMOS, MOS, Open-Collector, TTL | - | - | - | - | - | 1mA | - | 20mA | 400μA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 6mA | 2mV | - | 100dB | 0.05μA | - | 36V | - | 250nA | - | 250nA | - | - | 2mV @ 5V | 0.25μA @ 5V | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV7219M7X/NOPB Texas Instruments | 17898 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | LMV7219 | 5 | Push-Pull, Rail-to-Rail | 3V | - | - | - | - | 1.8mA | - | 68mA | 1.8mA | 20 ns | 1.8mA | - | 12 ns | 85 dB | 2.7V~5V | - | - | 6mV | - | - | - | 85dB | - | - | 950nA | - | 950nA | - | - | 6mV @ 5V | 0.95μA @ 5V | 7.5mV | - | 85dB CMRR, 85dB PSRR | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM239DG ON Semiconductor | 25000 | - | Datasheet | 2 Weeks | LIFETIME (Last Updated: 4 days ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | - | -25°C~85°C | Tube | 2007 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | LM239 | 14 | CMOS, Open-Collector, TTL | 9V | 5V | - | - | 4 | 2mA | 1W | 16mA | 2mA | - | 2.5mA | - | 1.3 μs | - | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 5mV | - | 106.02dB | - | - | 36V | - | - | 9V | 250nA | - | - | 5mV @ 5V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | 5V | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV3202AIDR Texas Instruments | 37850 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | TLV3202 | 8 | Push-Pull | - | 3/5V | - | - | - | 50μA | - | - | 40μA | 50 ns | 50μA | - | 47 ns | 70 dB | 2.7V~5.5V | - | - | 5mV | - | - | 0.00005μA | 85dB | 7V | - | 50pA | - | 50pA | - | - | 5mV @ 5V | 50pA @ 5V | 1.2mV | - | 70dB CMRR, 85dB PSRR | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |