- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Number of Voltages Monitored | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Threshold Voltage | Supply Voltage Limit-Max | Max Input Current | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS3701DDCR Texas Instruments | 12332 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | EAR99 | Window | - | - | - | THRESHOLD VOLTAGES ARE 400 MILLI VOLT AND 405.5 MILLI VOLT | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | TPS3701 | - | 25V | Open Drain | - | - | 2 | - | - | - | 8μA | - | 10mA | - | YES | 28.1 μs | 11μA | - | - | 1 | - | 1.8V~36V | - | - | - | - | - | - | - | 400mV | - | - | - | - | 11μA | 125°C | - | - | 5.5mV | - | - | - | - | - | 1.1mm | - | 2.9mm | 1.6mm | 870μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMC7215IM5/NOPB Texas Instruments | 60 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | 30A | - | LMC7215 | 5 | - | Push-Pull | 3V | - | - | 1 | - | - | 1μA | - | 30mA | 1μA | - | 24 μs | 700nA | - | 17000 ns | - | 80 dB | 2V~8V ±1V~4V | - | - | 6mV | - | 140dB | - | 90dB | - | - | - | 8V | 5pA | - | - | 6mV @ 5V | - | - | - | 80dB CMRR, 90dB PSRR | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903YPT STMicroelectronics | 4000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | LM2903 | 8 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | 2.5mA | - | 16mA | - | - | - | 2.5mA | - | 1.3 μs | - | - | 2V~36V ±1V~18V | - | 4mA | 7mV | - | 106.02dB | 0.4μA | - | - | 36V | 250nA | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | - | - | 4.4mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6546-I/SN Microchip Technology | 760 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Industrial grade | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP6546 | 8 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | 5V | - | - | 1 | - | - | 1μA | - | 30mA | 1μA | - | 8 μs | 1μA | - | 3000 ns | - | 70 dB | 1.6V~5.5V | - | 2mA | 7mV | - | - | - | 80dB | - | 7V | 1pA | - | 1pA | - | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 163 °C/W | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6547T-E/MS Microchip Technology | 200 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | MCP6547 | 8 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | - | - | 30mA | - | - | 8 μs | 1μA | - | 3000 ns | - | 80 dB | 1.6V~5.5V | - | - | 7mV | - | - | 0.005μA | 80dB | - | 7V | 1pA | - | 1pA | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | - | - | - | - | 1.1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM311PWR Texas Instruments | 32212 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | 1 | - | 0°C~70°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | - | LM311 | 8 | - | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | - | - | - | 7.5mA | - | 50mA | 7.5mA | - | - | 7.5mA | - | 165 ns | - | - | 3.5V~30V ±1.75V~15V | - | 50mA | 7.5mV | -15V | 106.02dB | 0.25μA | - | - | - | 250nA | - | 250nA | - | - | 7.5mV @ ±15V | 0.25μA @ ±15V | - | - | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3704IDT STMicroelectronics | 43588 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4 | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | TS3704 | 14 | - | CMOS, Push-Pull | - | 5V | - | - | - | - | 80μA | 830mW | 20mA | 25μA | - | - | 25μA | - | 1.2 μs | - | 80 dB | 2.7V~16V ±1.35V~8V | - | 4mA | 5mV | - | - | 0.0006μA | 92dB | - | 18V | 1pA | - | 600pA | - | - | 5mV @ 10V | 1pA @ 5V | - | - | 80dB CMRR | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6541-I/SN Microchip Technology | 82 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP6541 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 5V | - | - | 1 | - | - | 1mA | - | 2mA | 1mA | - | 8 μs | 1μA | - | 4000 ns | - | 70 dB | 1.6V~5.5V | - | 2mA | 7mV | - | - | - | 80dB | - | 7V | 1pA | - | 1pA | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 163 °C/W | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCS2202SN1T1G ON Semiconductor | 27000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | NCS220* | 5 | - | Open-Drain, Rail-to-Rail | - | - | - | - | - | - | 15μA | - | - | 15μA | - | 1.1 μs | 17μA | - | 1100 ns | - | 70 dB | 0.85V~6V | Halogen Free | - | 5mV | - | - | - | 80dB | - | 6V | 1pA | - | 1pA | 17μA | - | 5mV @ 6V | 1pA @ 6V | 20mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1mm | - | 3mm | 1.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLV3491AIDBVT Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 17.491656mg | 1 | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | - | EAR99 | General Purpose | - | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TLV3491 | 5 | - | CMOS, Push-Pull, Rail-to-Rail | - | - | - | - | - | - | 1.2μA | - | 5mA | 1.2μA | - | 13.5 μs | 1.2μA | - | 12000 ns | - | 74 dB | 1.8V~5.5V | - | - | 15mV | - | - | - | 69.12dB | - | - | 10pA | - | 10pA | - | - | 15mV @ 5.5V | 10pA @ 5.5V | - | - | 74dB CMRR, 69.12dB PSRR | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM139ADR Texas Instruments | 2 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 127.998097mg | 4 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | - | - | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | LM139 | 14 | - | CMOS, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | 2mA | - | 20mA | 500μA | - | - | 2mA | - | 300 ns | - | - | 2V~30V ±1V~15V | - | 6mA | 2mV | - | 106.02dB | 0.025μA | - | - | 36V | 100nA | - | 100nA | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | - | - | 20mA | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV7235M5/NOPB Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | LMV7235 | 5 | - | Open-Drain, Rail-to-Rail | 5V | - | - | - | - | - | 95μA | - | 55mA | 95μA | - | 62 ns | 52μA | - | 68 ns | - | 67 dB | 2.7V~5.5V | - | - | 6mV | - | - | 0.4μA | 85dB | - | 6V | 400nA | - | 400nA | - | - | 6mV @ 5V | 0.4μA @ 5V | - | - | 67dB CMRR, 85dB PSRR | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV331M7/NOPB Texas Instruments | 920 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | LMV331 | 5 | - | CMOS, Open-Collector, TTL | 3V | - | - | 1 | - | - | 120μA | - | 84mA | 120μA | - | 600 ns | 40μA | - | 450 ns | - | - | 2.7V~5.5V | - | - | 7mV | - | 93.98dB | - | - | - | - | 250nA | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 84mA @ 5V | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV3402IDGK Texas Instruments | 44 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 18.99418mg | 2 | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 481mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | TLV3402 | 8 | - | CMOS, Open-Drain | 15V | - | - | - | - | - | 640nA | 481mW | 10mA | 640nA | - | 300 μs | 950nA | - | 175000 ns | - | 88 dB | 2.7V~16V ±1.35V~8V | - | - | 3.6mV | - | 120dB | 0.0001μA | 105dB | - | 17V | - | 5V | 250pA | 950nA | - | 3.6mV @ 15V | 250pA @ 15V | - | - | 88dB CMRR, 105dB PSRR | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC841HYC5-TR Microchip Technology | 1000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | SC-70-5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | Teeny™ | - | - | Active | 1 (Unlimited) | - | - | - | with Voltage Reference | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC841 | - | - | Push-Pull | 5V | - | 1 | - | 5.5V | 1.5V | 3μA | - | 20mA | 10nA | - | 50 μs | 3μA | - | 10 μs | - | - | 1.5V~5.5V | - | 20mA | - | - | - | - | - | - | - | - | - | - | 3μA | - | - | - | 20mV | - | - | 256.5 °C/W | 20mA | 12μs | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LT6700CS6-1#TRMPBF Linear Technology/Analog Devices | 961 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | - | 2 | - | 0°C~70°C | Cut Tape (CT) | 2008 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.95mm | - | 30 | LT6700 | 6 | - | Open Collector | - | 1.4/18V | - | - | - | - | - | - | - | - | - | 29 μs | 16μA | - | 29000 ns | - | - | 1.4V~18V | - | - | 6mV | - | - | 0.015μA | - | - | 18.5V | 10nA | - | 10nA | 16μA | - | - | 0.01μA @ 18V | 6.5mV | - | - | - | - | - | 900μm | - | 2.9mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2901M/NOPB Texas Instruments | 110 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | - | - | 760mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | LM2901 | 14 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | 4 | - | - | 2mA | 760mW | 16mA | 800μA | - | 500 ns | 2.5mA | 500 ns | 1.3 μs | - | - | 2V~36V ±1V~18V | - | - | 7mV | - | 100dB | 0.25μA | - | - | 36V | 250nA | 9V | 250nA | - | - | 7mV @ 30V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLC372CDR Texas Instruments | 2865 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | TLC372 | 8 | - | CMOS, MOS, Open-Drain, TTL | - | 5V | - | 2 | - | - | 150μA | - | 20mA | 150μA | - | - | 400μA | - | 650 ns | - | - | 3V~16V ±1.5V~8V | - | 6mA | 1mV | - | - | 0.00003μA | - | - | - | 5pA | - | 5pA | - | - | 5mV @ 5V | 5pA @ 5V | - | 70°C | - | - | 20mA | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6544-E/SL Microchip Technology | 3000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4 | - | -40°C~125°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | MCP6544 | 14 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | - | - | - | - | - | 8 μs | 1μA | - | 4000 ns | - | 70 dB | 1.6V~5.5V | - | - | 7mV | - | - | 0.005μA | 80dB | - | 7V | - | - | 1pA | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 120 °C/W | - | - | 1.25mm | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6541RT-E/OT Microchip Technology | 9000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP6541 | 5 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | 8 μs | 1μA | - | 4000 ns | - | 70 dB | 1.6V~5.5V | - | - | 7mV | - | - | - | 80dB | - | 7V | 1pA | - | 1pA | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 256 °C/W | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |