- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Data Rate | Data Bus Width | Direction | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Alternate Memory Width | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72V205L15PF8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72T36125L5BBI Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | - | 240 | 3.6 ns | 200 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72T36125L5BBI | 3 | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA240,18X18,40 | BGA240,18X18,40 | SQUARE | GRID ARRAY | Active | BGA | 20 | 5.24 | - | No | IDT IDT72T36125L5BBI, FIFO Memory, Dual, 256K x 36 bit, Uni-Directional 10ns 200MHz, 2.375 u2192 2.625 V, 240-Pin BGA | 2.5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn63Pb37) | - | - | ASYNCHRONOUS OPERATION ALSO POSSIBLE | 8542.32.00.71 | FIFOs | CMOS | - | BOTTOM | BALL | 225 | 1 | 1 mm | not_compliant | - | 240 | S-PBGA-B240 | - | - | Not Qualified | - | - | 2.625 V | 1.5/2.5,2.5 V | INDUSTRIAL | 2.375 V | - | - | - | - | - | SYNCHRONOUS | 0.06 mA | - | - | - | - | 256KX36 | - | 1.97 mm | 36 | - | 0.01 A | 9437184 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | - | 5 ns | 19 mm | 19 mm | - | - | - | ||
![]() IDT72V201L15PF Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | - | 32 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72V201L15PF | 3 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 7.69 | - | No | - | 3.3 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | - | - | Not Qualified | - | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | SYNCHRONOUS | 0.02 mA | - | - | - | - | 256X9 | - | 1.6 mm | 9 | - | 0.005 A | 2304 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | - | 15 ns | 7 mm | 7 mm | - | - | - | ||
![]() IDT72V3680L6PFG Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | - | 128 | 4 ns | 166 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72V3680L6PFG | 3 | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | 30 | 5.17 | - | Yes | - | 3.3 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | - | - | RETRANSMIT; AUTO POWER DOWN; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 260 | 1 | 0.5 mm | compliant | - | 128 | R-PQFP-G128 | - | - | Not Qualified | - | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | - | - | - | - | SYNCHRONOUS | 0.04 mA | - | - | - | - | 16KX36 | - | 1.6 mm | 36 | - | 0.015 A | 589824 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | - | 6 ns | 20 mm | 14 mm | - | - | - | ||
![]() IDT7204L15J8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | - | 32 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT7204L15J8 | 1 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.09 | - | No | - | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | - | - | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 4KX9 | 3-STATE | 3.556 mm | 9 | - | 0.002 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | NO | - | 25 ns | 13.9954 mm | 11.4554 mm | - | - | - | ||
![]() IDT7208L20JG Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | - | 32 | 20 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT7208L20JG | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | RECTANGULAR | CHIP CARRIER | Active | QFJ | 30 | 5.43 | - | Yes | - | 5 V | - | - | - | e3 | Yes | - | EAR99 | MATTE TIN | - | - | RETRANSMIT | 8542.32.00.71 | - | CMOS | - | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | - | 32 | R-PQCC-J32 | - | - | Not Qualified | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 64KX9 | - | 3.556 mm | 9 | - | - | 589824 bit | - | PARALLEL | - | - | - | - | - | - | - | - | NO | - | 30 ns | 13.9954 mm | 11.4554 mm | - | - | - | ||
![]() IDT72V36110L7-5PF Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | - | 128 | 5 ns | 133.3 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72V36110L7-5PF | 3 | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 5.19 | - | No | - | 3.3 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT; AUTO POWER DOWN; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | - | 128 | R-PQFP-G128 | - | - | Not Qualified | - | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | - | - | - | - | SYNCHRONOUS | 0.04 mA | - | - | - | - | 128KX36 | - | 1.6 mm | 36 | - | 0.015 A | 4718592 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | - | 7.5 ns | 20 mm | 14 mm | - | - | - | ||
![]() IDT7204L15P Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | NO | - | - | - | 28 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT7204L15P | 1 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.05 | - | No | - | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | - | 28 | R-PDIP-T28 | - | - | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | 0.12 mA | - | - | - | - | 4KX9 | 3-STATE | 4.699 mm | 9 | - | 0.002 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | NO | - | 25 ns | 36.576 mm | 15.24 mm | - | - | - | ||
![]() IDT7202LA12P Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | NO | - | - | - | 28 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT7202LA12P | 1 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.24 | - | No | - | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | - | 28 | R-PDIP-T28 | - | - | Not Qualified | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | 0.125 mA | - | - | - | - | 1KX9 | 3-STATE | 4.699 mm | 9 | - | 0.0005 A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | NO | - | 20 ns | 36.576 mm | 15.24 mm | - | - | - | ||
![]() IDT7201LA12TP Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | NO | - | - | - | 28 | 12 ns | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | - | IDT7201LA12TP | - | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5.22 | - | - | - | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | RETRANSMIT | 8542.32.00.71 | - | CMOS | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T28 | - | - | - | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 512X9 | - | 4.572 mm | 9 | - | - | 4608 bit | - | PARALLEL | - | - | - | - | - | - | - | - | NO | - | 20 ns | 34.671 mm | 7.62 mm | - | - | - | ||
![]() IDT72V241L15PF8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | - | 32 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72V241L15PF8 | 3 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.19 | - | No | - | 3.3 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | - | - | Not Qualified | - | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | SYNCHRONOUS | 0.02 mA | - | - | - | - | 4KX9 | - | 1.6 mm | 9 | - | 0.005 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | - | 15 ns | 7 mm | 7 mm | - | - | - | ||
![]() IDT72V2103L15PFG Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | - | 80 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72V2103L15PFG | 3 | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP80,.64SQ | QFP80,.64SQ | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | 30 | 5.41 | - | Yes | - | 3.3 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | - | - | ALTERNATIVE MEMORY WIDTH 9; ASYNCHRONOUS MODE ALSO POSSIBLE | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 80 | S-PQFP-G80 | - | - | Not Qualified | - | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | - | - | - | - | SYNCHRONOUS | 0.035 mA | - | - | - | - | 128KX18 | - | 1.6 mm | 18 | - | 0.015 A | 2359296 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | 9 | - | YES | - | 15 ns | 14 mm | 14 mm | - | - | - | ||
![]() 723633L12PFG Integrated Device Technology (IDT) | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | 7200 | - | - | Active | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Synchronous | 400mA | - | - | - | - | - | - | - | - | - | 18K (512 x 36) | - | - | - | - | 8ns | 83MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | No | Yes | - | Yes | - | Depth, Width | - | - | - | - | - | - | ||
![]() IDT72V2103L10PF Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | - | 80 | 6.5 ns | 100 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72V2103L10PF | 3 | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-80 | QFP80,.64SQ | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.3 | - | No | - | 3.3 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | ALTERNATIVE MEMORY WIDTH 9; ASYNCHRONOUS MODE ALSO POSSIBLE | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 240 | 1 | 0.65 mm | not_compliant | - | 80 | S-PQFP-G80 | - | - | Not Qualified | - | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | - | - | - | - | SYNCHRONOUS | 0.035 mA | - | - | - | - | 128KX18 | - | 1.6 mm | 18 | - | 0.015 A | 2359296 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | 9 | - | YES | - | 10 ns | 14 mm | 14 mm | - | - | - | ||
![]() 72125L25SO Renesas Electronics America | In Stock | - | - | - | Surface Mount | - | - | YES | 28 | - | - | 28 | 25 ns | 28.6 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | PE28 | 72125L25SO | 3 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 8.31 | Compliant | No | - | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | PORTA/PORTB:PARALLEL/SERIAL | 8542.32.00.71 | - | - | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 50 MHz | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 5.5 V | 4.5 V | - | Dual | 100 mA | SYNCHRONOUS | 0.1 mA | 25 ns | - | 16 b | Unidirectional | 1KX16 | - | 3.048 mm | 16 | 16 kb | 0.006 A | 16384 bit | 50 MHz | SERIAL | Synchronous | 16 b | OTHER FIFO | Unidirectional | - | - | - | - | NO | - | 20 ns | 18.3642 mm | 8.763 mm | 2.62 mm | No | Contains Lead | ||
![]() 7200L50SO8 Renesas Electronics America | In Stock | - | - | - | - | - | - | YES | - | - | - | 28 | 50 ns | 15 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | PE28 | 7200L50SO8 | 3 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.35 | - | No | - | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | - | - | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | 0.08 mA | - | - | - | - | 256X9 | - | 3.048 mm | 9 | - | 0.0005 A | 2304 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | NO | - | 65 ns | 18.3642 mm | 8.763 mm | - | - | - | ||
![]() 7202LA35SO Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | - | - | YES | 28 | - | - | 28 | 35 ns | 22.2 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | PE28 | 7202LA35SO | 3 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.43 | Compliant | No | - | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | RETRANSMIT | 8542.32.00.71 | - | - | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | 5 V | 5.5 V | 5 V | COMMERCIAL | 4.5 V | 5.5 V | 4.5 V | - | Dual | 80 mA | ASYNCHRONOUS | 0.125 mA | 35 ns | - | - | Unidirectional | 1KX9 | - | 3.048 mm | 9 | 9 kb | 0.0005 A | 9216 bit | - | PARALLEL | Asynchronous | 9 b | OTHER FIFO | Unidirectional | Yes | No | - | No | NO | - | 45 ns | 18.3642 mm | 8.763 mm | 2.62 mm | - | Contains Lead | ||
![]() 72413L45P Renesas Electronics America | In Stock | - | - | - | - | - | - | NO | - | - | - | 20 | 19 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | PD20 | 72413L45P | 1 | 64 words | 64 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | PDIP | NOT SPECIFIED | 5.84 | - | No | - | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | FALL THRU 25NS | 8542.32.00.71 | - | - | - | DUAL | THROUGH-HOLE | 245 | 1 | 2.54 mm | not_compliant | - | 20 | R-PDIP-T20 | - | - | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | 0.09 mA | - | - | - | - | 64X5 | - | 4.191 mm | 5 | - | 0.00009 A | 320 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | - | 22.22 ns | 26.162 mm | 7.62 mm | - | - | - | ||
![]() 5962-8952308EA Renesas Electronics America | In Stock | - | - | - | - | - | - | NO | - | - | - | - | 20 ns | - | DEFENSE LOGISTICS AGENCY | - | - | 5962-8952308EA | - | 64 words | 64 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | - | IN-LINE | Obsolete | DIP | - | 5.83 | - | - | - | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | 8542.32.00.71 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | - | - | - | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 64X4 | - | 5.08 mm | 4 | - | - | 256 bit | - | PARALLEL | - | - | - | - | - | - | - | - | NO | - | 28.57 ns | 20.066 mm | 7.62 mm | - | - | - | ||
![]() 5962-8952306EA Cypress Semiconductor | In Stock | - | - | - | - | - | - | NO | - | - | - | - | 40 ns | - | DEFENSE LOGISTICS AGENCY | - | - | 5962-8952306EA | - | 64 words | 64 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-16 | - | - | IN-LINE | Obsolete | DIP | - | 5.79 | - | - | - | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | 8542.32.00.71 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | - | - | - | Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 64X4 | - | 5.08 mm | 4 | - | - | 256 bit | - | PARALLEL | - | - | - | - | - | - | - | - | NO | - | 66.67 ns | 19.431 mm | 7.62 mm | - | - | - |