- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Mounting Hole Diameter | Material Type | Access Time-Max | Approvals | Clock Frequency-Max (fCLK) | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Number of Poles | Supply Current-Max | Input Type | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Memory IC Type | Legend | Alternate Memory Width | Output Enable | Cycle Time | Background Color | Text Color | Connection Type | Features | Phase | IP Rating | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT7201LA12J8 Renesas | In Stock | - | - | Surface Mount | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 95.3 kOhms | - | 70 °C | 0 °C | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() IDT72V293L6PFG Renesas | In Stock | - | - | - | - | - | YES | - | - | 80 | - | - | 4 ns | - | 166 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V293L6PFG | - | 3 | - | 65536 words | 64000 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.64SQ | QFP80,.64SQ | SQUARE | FLATPACK | Active | QFP | - | 30 | 5.43 | - | Yes | 3.3 V | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | IT CAN ALSO BE CONFIGURED AS 128K X 9; RETRANSMIT; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 80 | S-PQFP-G80 | Not Qualified | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | SYNCHRONOUS | - | 0.035 mA | - | - | 64KX18 | - | 1.6 mm | 18 | 0.015 A | 1179648 bit | - | PARALLEL | OTHER FIFO | - | 9 | YES | 6 ns | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() IDT7206L50J Renesas | In Stock | - | - | Surface Mount | - | - | YES | - | - | 32 | - | - | 50 ns | - | 15 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7206L50J | - | 1 | - | 16384 words | 16000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | 20 | 8.1 | Non-Compliant | No | 5 V | - | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | - | - | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | - | 0.12 mA | - | 50 ns | 16KX9 | 3-STATE | 3.556 mm | 9 | 0.008 A | 147456 bit | - | PARALLEL | OTHER FIFO | - | - | NO | 65 ns | - | - | - | - | - | - | - | 13.9954 mm | 11.4554 mm | ||
![]() IDT72421L15JI Renesas | In Stock | - | - | - | - | - | YES | - | - | 32 | - | - | 10 ns | - | 66.7 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | IDEC | LB2K-3ST7G-6H | - | 1 | - | 64 words | 64 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | 20 | 5.22 | - | No | 5 V | - | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | - | 0.035 mA | - | - | 64X9 | - | 3.556 mm | 9 | 0.005 A | 576 bit | - | PARALLEL | OTHER FIFO | - | - | YES | 15 ns | - | - | - | - | - | - | - | 13.9954 mm | 11.4554 mm | ||
![]() IDT7208L25JI Renesas | In Stock | - | - | - | - | - | YES | - | - | 32 | - | - | 25 ns | - | 28.5 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Brady | 102825 | - | 1 | - | 65536 words | 64000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | 20 | 5.24 | - | No | 5 V | - | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | - | 0.12 mA | - | - | 64KX9 | - | 3.55 mm | 9 | 0.012 A | 589824 bit | - | PARALLEL | OTHER FIFO | - | - | NO | 35 ns | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() IDT72V255LA10TF8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG11G0045VFFN | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3680L7-5BB8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pauluhn | 8506 001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3640L7-5PF8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | ASTM | - | - | - | Brady | AF-6-PK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable & Wire Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Silver | Black | - | - | - | - | - | - | - | ||
![]() IDT72T7285L4-4BBG Renesas | In Stock | - | - | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | Grove Gear | GRL-HM821-20-H1-140-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7207L20P Renesas | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V205L10PF8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT723651L15PQF Renesas | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Grove Gear | EL-HMQ826-100-H-140-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3640L7-5PF Renesas | In Stock | - | - | - | - | - | YES | - | - | 128 | - | - | 5 ns | CE, CSA, UL | 133.3 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Cutler Hammer, Div of Eaton Corp | PDG33K0250TFAL | - | 3 | Panel | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 20 | 5.19 | - | No | 3.3 V | - | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | RETRANSMIT; AUTO POWER DOWN; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 250 A | 128 | R-PQFP-G128 | Not Qualified | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | SYNCHRONOUS | - | 0.04 mA | - | - | 1KX36 | - | 1.6 mm | 36 | 0.015 A | 36864 bit | - | PARALLEL | OTHER FIFO | - | - | YES | 7.5 ns | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() IDT72265LA10TFG8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CCC, CE, CSA, cUL, GL, UL | - | - | - | ABB | MS325-0.4HK11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | ||
![]() IDT72265LA20TFI8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB7K-2ST7A-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72T18115L6-7BB Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BDR-072A-4+K451+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72T4088L6-7BB Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-046A-2B8EK52L2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3672L15PF8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V285L10PF8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R8I | - | ABB | ACS800-17-0460-5+B054C129-ABBI | - | - | Panel | - | - | - | - | ACS800R8IIP42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Hz | - | - | - | - | - | - | - | - | - | - | - | IP42 | - | - | - | ||
![]() IDT72V225L15TFI8 Renesas | In Stock | - | - | Surface Mount | Surface Mount | - | - | - | - | - | 0.17 | - | - | CE, CSA, UR | - | - | - | Marathon Special Products | 599GP26PSB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - |