- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Alternate Memory Width | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V835L20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 50MHz | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | 3.3V | - | - | - | - | 3.6V | 3V | - | - | 60mA | - | 60mA | - | 12 ns | - | Bidirectional | - | - | - | 72 kb | - | - | - | Synchronous | 18b | - | Bidirectional | No | Yes | - | Yes | - | - | - | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V02L15JG Integrated Device Technology (IDT) | 4 | - | Datasheet | 7 Weeks | Tin | Surface Mount | PLCC | 32 | 40MHz | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 3.6V | 3V | 1.1kB | Dual | 60mA | - | 60mA | - | 15 ns | 9b | Unidirectional | - | - | - | 9 kb | - | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | - | No | - | - | - | 13.97mm | 11.43mm | 2.79mm | No | RoHS Compliant | Lead Free | ||
![]() 72251L15JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | 66.7MHz | Tape & Reel | 2008 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 66.7MHz | - | 32 | - | - | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | Dual | 50mA | - | 50mA | - | 10 ns | - | - | 8KX9 | - | - | 72 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | - | Yes | YES | 15 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT72T20118L6-7BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 208 | - | - | 2009 | e0 | - | - | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | ALTERNATIVE MEMORY WIDTH 10 | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | 150MHz | 30 | 208 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | - | 3.8 ns | - | - | 128KX20 | - | 20 | 2.5 Mb | 0.05A | - | PARALLEL | Synchronous | - | OTHER FIFO | Unidirectional | Yes | - | 10 | - | YES | 6.7 ns | 1.97mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() 72245LB10TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | 100MHz | - | 2000 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | 100MHz | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 60mA | - | 60mA | - | 6.5 ns | - | - | 4KX18 | - | - | 72 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | - | Yes | YES | 10 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V83L20PA8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 3.6V | 3V | - | Dual | 100mA | - | 100mA | - | 20 ns | - | Bidirectional | - | - | - | 36 kb | - | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | - | - | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V835L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 50MHz | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | 3.3V | - | - | - | - | 3.6V | 3V | - | - | 60mA | - | 60mA | - | 12 ns | - | - | - | - | - | 72 kb | - | - | - | Synchronous | 18b | - | Bidirectional | No | Yes | - | - | - | - | - | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 723624L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 66.7MHz | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | 66.7MHz | - | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 400mA | - | 400mA | - | 10 ns | - | - | 256X36 | - | - | 18 kb | - | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | No | Yes | - | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72811L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 100MHz | Tape & Reel | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.8mm | 100MHz | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | - | 60mA | - | 60mA | - | 6.5 ns | - | - | 512X9 | - | - | 9 kb | 0.01A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | - | Yes | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT72T54262L5BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 324 | - | - | 2009 | e1 | - | - | 3 (168 Hours) | 324 | EAR99 | TIN SILVER COPPER | 70°C | 0°C | CAN ALSO BE CONFIGURED AS 131,072 X 10 X 4 | 8542.32.00.71 | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | 200MHz | 30 | 324 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | 2.625V | 2.375V | - | - | 350mA | - | - | - | 5 ns | - | Unidirectional | 128KX20 | - | 20 | 5 Mb | - | - | PARALLEL | Synchronous | 10b | - | - | - | - | - | - | YES | - | 1.97mm | 19mm | 19mm | - | - | RoHS Compliant | - | ||
![]() 7280L12PA8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | - | 2012 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 2 | 5V | 0.5mm | - | 20 | 56 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 125mA | - | 125mA | 50MHz | 12 ns | - | - | - | - | - | 2.3 kb | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | - | NO | 20 ns | 1.2mm | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT7200L15SO Integrated Device Technology (IDT) | 182 | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | 80mA | 40MHz | 15 ns | - | - | 256X9 | 3-STATE | 9 | - | 0.0005A | 2304 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | - | NO | 25 ns | 3.048mm | 18.3642mm | 8.763mm | - | - | RoHS Compliant | - | ||
![]() 72805LB25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 40MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | 40MHz | - | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | - | 100mA | - | 100mA | - | 15 ns | - | - | 256X18 | - | - | 9 kb | 0.01A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Bidirectional | No | Yes | - | - | YES | 25 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7207L50J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | 2000 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 120mA | - | 120mA | 15MHz | 50 ns | - | - | - | - | - | 288 kb | 0.008A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | - | NO | 65 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT72T40118L4BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | - | - | - | 2009 | e1 | - | - | 3 (168 Hours) | 208 | EAR99 | TIN SILVER COPPER | 70°C | 0°C | ALTERNATIVE MEMORY WIDTH: 10 AND 20 | 8542.32.00.71 | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | - | 30 | 208 | - | Not Qualified | - | 2.625V | - | COMMERCIAL | 2.375V | - | - | - | - | - | SYNCHRONOUS | - | - | 4 ns | - | - | 128KX40 | - | 40 | - | - | 5242880 bit | PARALLEL | - | - | - | - | - | - | - | - | YES | - | 1.97mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() 72V225L15PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 66.7MHz | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | - | - | 3.3V | - | - | INDUSTRIAL | - | 3.6V | 3V | - | Dual | 30mA | - | 30mA | - | 10 ns | - | - | 1KX18 | - | - | 18 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | No | Yes | - | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72825LB15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | 66.7MHz | - | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | - | 100mA | - | 100mA | - | 10 ns | - | - | 1KX18 | - | - | 36 kb | 0.01A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Bidirectional | No | Yes | - | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 723646L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAILBOX | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | 66.7MHz | - | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | - | 400mA | - | 400mA | - | 10 ns | - | - | 1KX36 | - | - | 72 kb | - | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Triple-Bus | No | Yes | - | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72265LA15TFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 66.7MHz | - | 2001 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | 66.7MHz | 20 | 64 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4V | - | Dual | 80mA | - | 80mA | - | 10 ns | - | - | 16KX18 | - | - | 288 kb | 0.02A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | - | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V245L15TFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | 66.7MHz | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 66.7MHz | 20 | 64 | - | - | 3.3V | - | - | INDUSTRIAL | - | 3.6V | 3V | - | Dual | 30mA | - | 30mA | - | 10 ns | - | - | 4KX18 | - | - | 72 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | No | Yes | - | - | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead |