- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7284L12PA Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | - | 2012 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 2 | 5V | 0.5mm | - | 20 | 56 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 150mA | - | 150mA | 50MHz | 12 ns | - | - | 4KX9 | - | - | 72 kb | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 20 ns | 1.2mm | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 72225LB15TFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | 66.7MHz | Tape & Reel | 2000 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | 66.7MHz | 20 | 64 | - | - | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | Dual | 60mA | - | 60mA | - | 10 ns | - | - | 1KX18 | - | - | 18 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 723644L12PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 128 | 83MHz | - | 2008 | e0 | no | Discontinued | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | 83MHz | - | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 400mA | - | 400mA | - | 8 ns | 36b | - | 1KX36 | - | - | 72 kb | 0.001A | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | Yes | - | YES | 12 ns | 1.6mm | 20mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72201L15J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | 66.7MHz | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 66.7MHz | 20 | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 35mA | - | 35mA | - | 10 ns | - | - | 256X9 | - | - | 2.3 kb | 0.08A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V255LA10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 100MHz | - | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 3.3V | - | - | - | - | 3.6V | 3V | Dual | 55mA | - | 55mA | - | 6.5 ns | - | - | - | - | - | 144 kb | - | - | - | Synchronous | 18b | - | Unidirectional | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V05L35J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 32 | - | - | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | Dual | 75mA | - | 75mA | 22.2MHz | 35 ns | - | - | 8KX9 | - | - | 72 kb | 0.005A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 45 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V06L15J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 32 | - | - | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | Dual | 75mA | - | 75mA | 40MHz | 15 ns | - | - | 16KX9 | - | - | 144 kb | 0.005A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 7205L12PDG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | PDIP | 28 | - | Bulk | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | 260 | 1 | 5V | 2.54mm | - | - | 28 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 120mA | - | 120mA | 50MHz | 12 ns | - | - | 8KX9 | - | - | 72 kb | 0.012A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 20 ns | 4.699mm | 36.6mm | 15.24mm | 3.8mm | - | RoHS Compliant | Lead Free | ||
![]() 72V251L10J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | 100MHz | - | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 3.3V | - | - | - | - | 3.6V | 3V | Dual | 20mA | - | 20mA | - | 6.5 ns | - | Unidirectional | - | - | - | 72 kb | - | - | - | Synchronous | 9b | - | Unidirectional | No | No | Yes | - | - | - | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V271LA15TFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | RETRANSMIT; AUTO POWER DOWN | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 66.7MHz | 20 | 64 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 3.6V | 3V | Dual | 55mA | - | 55mA | - | 10 ns | - | - | 32KX9 | - | - | 288 kb | 0.02A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V2101L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 100MHz | Tape & Reel | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 3.3V | - | - | - | - | 3.45V | 3.15V | Dual | 55mA | - | 55mA | - | 6.5 ns | - | - | - | - | - | 2.3 Mb | - | - | - | Synchronous | 9b | - | Unidirectional | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3670L6PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 128 | 166MHz | - | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 166MHz | - | - | - | - | 3.3V | - | - | - | - | 3.45V | 3.15V | Dual | 40mA | - | 40mA | - | 4 ns | - | Unidirectional | - | - | - | 288 kb | - | - | - | Synchronous | 36b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72V2101L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 66.7MHz | Tape & Reel | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.45V | 3.15V | Dual | 55mA | - | 55mA | - | 10 ns | - | - | 256KX9 | - | - | 2.3 Mb | 0.02A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT723614L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 120 | - | - | 2009 | e0 | - | - | 4 (72 Hours) | 120 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX; PARITY GENERATOR/CHECKER | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.4mm | 66.7MHz | 20 | 120 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 1mA | - | 1mA | - | 10 ns | - | - | 64X36 | 3-STATE | 36 | 4.5 kb | 0.000001A | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | No | Yes | YES | 15 ns | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 72V263L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | 66.7MHz | 20 | 80 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.45V | 3.15V | Dual | - | - | 35mA | - | 10 ns | - | - | 8KX18 | - | - | 144 kb | 0.015A | - | PARALLEL | Synchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72261LA15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 66.7MHz | - | 2002 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | 66.7MHz | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 75mA | - | 75mA | - | 10 ns | 9b | - | 16KX9 | - | - | 144 kb | 0.017A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 72V3670L6PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | 128 | 166MHz | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 128 | EAR99 | - | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | 3.45V | 3.15V | - | - | SYNCHRONOUS | 40mA | - | 4 ns | - | - | 8KX36 | - | - | - | - | 294912 bit | PARALLEL | - | - | - | Unidirectional | Yes | - | - | YES | 6 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72V831L10TFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 64 | 100MHz | - | 2008 | e3 | yes | Discontinued | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | 100MHz | 30 | 64 | - | - | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | - | 40mA | - | 40mA | - | 6.5 ns | 9b | - | 2KX9 | - | - | 36 kb | 0.01A | - | PARALLEL | Synchronous | 9b | BI-DIRECTIONAL FIFO | Bidirectional | - | - | Yes | YES | 10 ns | 1.6mm | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT723611L20PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | LQFP | - | - | - | 2009 | e0 | - | - | 4 (72 Hours) | 120 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | MAILBOX; PARITY GENERATOR/CHECKER | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.4mm | - | 20 | 120 | S-PQFP-G120 | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | - | 130mA | 50MHz | 12 ns | - | - | 64X36 | - | 36 | - | - | 2304 bit | PARALLEL | - | - | BI-DIRECTIONAL FIFO | Bidirectional | - | No | Yes | YES | 20 ns | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 723634L12PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 128 | 83MHz | - | 2008 | e0 | no | Discontinued | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | 83MHz | - | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 400mA | - | 400mA | - | 8 ns | 36b | - | 512X36 | - | - | 36 kb | 0.001A | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | Yes | - | YES | 12 ns | 1.6mm | 20mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead |