- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Frequency(Max) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Memory Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V3644L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | - | - | 2005 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PORTB:36 OR 18 OR 9; MAILBOX; AUTO POWER DOWN | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 66.7MHz | - | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | Dual | 400mA | - | 400mA | - | 10 ns | - | - | 1KX36 | - | 72 kb | 0.001A | - | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | No | Yes | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7204L30LB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | 32 | - | - | Military grade | Tape & Reel | 2012 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | RETRANSMIT | - | QUAD | - | 240 | 1 | 5V | 1.27mm | - | - | - | 32 | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | Dual | 150mA | - | 150mA | 25MHz | 30 ns | - | - | 4KX9 | - | 36 kb | 0.004A | - | MIL-STD-883 Class B | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 40 ns | 3.048mm | 11.4mm | 13.97mm | 1.78mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V251L15JGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | PLCC | 32 | - | 66.7MHz | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | - | 85°C | -40°C | - | - | QUAD | J BEND | 260 | 1 | 3.3V | 1.27mm | - | 66.7MHz | - | 32 | - | - | 3.3V | - | - | INDUSTRIAL | - | - | 3.6V | 3V | - | Dual | 20mA | - | 20mA | - | 10 ns | - | - | 8KX9 | - | 72 kb | 0.005A | - | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Lead Free | ||
![]() 7201LA20DB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | 28 | - | - | Military grade | Bulk | 2005 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | RETRANSMIT | 8542.32.00.71 | - | - | 240 | 1 | 5V | 2.54mm | - | - | - | 28 | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | Dual | 100mA | - | 100mA | 33.33MHz | 20 ns | 9b | - | 512X9 | - | 4.5 kb | 0.0009A | - | MIL-STD-883 Class B | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | NO | 30 ns | 5.08mm | 37.2mm | 15.24mm | 1.65mm | No | RoHS Compliant | Contains Lead | ||
![]() 7284L12PA8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | - | - | Tape & Reel | 2012 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 2 | 5V | 0.5mm | - | - | 20 | 56 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 150mA | - | 150mA | 50MHz | 12 ns | - | - | 4KX9 | - | 72 kb | - | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 20 ns | 1.2mm | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 72211L15JI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 66.7MHz | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 66.7MHz | 20 | 32 | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | 10 ns | - | - | 512X9 | - | 4.5 kb | 0.005A | - | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V251L20J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LCC | 32 | - | 50MHz | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | - | 32 | - | - | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | Dual | - | - | 20mA | - | 12 ns | - | - | 8KX9 | - | - | 0.005A | 73728 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | - | No | Yes | YES | 20 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72403L25SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | SOIC | 16 | - | - | - | - | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FALL THRU 40NS | 8542.32.00.71 | - | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | - | 16 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | 25MHz | 34 ns | - | - | 64X4 | - | 256 b | - | - | - | PARALLEL | Asynchronous | 4b | OTHER FIFO | Unidirectional | No | - | - | YES | 40 ns | 2.65mm | 10.4mm | 7.6mm | 2.34mm | - | RoHS Compliant | Contains Lead | ||
![]() 72T3665L4-4BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | BGA | 208 | 830.300833mg | 225MHz | - | - | 2009 | e1 | yes | Discontinued | 3 (168 Hours) | 208 | EAR99 | TIN SILVER COPPER | 70°C | 0°C | ASYNCHRONOUS OPERATION ALSO POSSIBLE | 8542.32.00.71 | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | - | - | 30 | 208 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | - | 2.625V | 2.375V | - | Dual | - | SYNCHRONOUS | 70mA | - | 3.4 ns | - | - | 4KX36 | - | - | 0.01A | 147456 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 4.4 ns | 1.97mm | 17mm | 17mm | 1.76mm | - | RoHS Compliant | Lead Free | ||
![]() 72413L25SO Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | SOIC | 20 | - | - | - | - | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FALL THRU 40NS | 8542.32.00.71 | - | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | - | 20 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 60mA | - | 60mA | - | 25 ns | - | - | 64X5 | - | 320 b | 0.00006A | - | - | PARALLEL | Asynchronous | 5b | OTHER FIFO | Unidirectional | No | - | - | YES | 40 ns | 2.65mm | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Contains Lead | ||
![]() 72821L15TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | LQFP | 64 | - | 66.7MHz | - | Tape & Reel | 2005 | e0 | no | Discontinued | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.5mm | - | 66.7MHz | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | - | 60mA | - | 60mA | - | 10 ns | - | - | 1KX9 | - | 18 kb | 0.01A | - | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V2103L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | - | 100MHz | - | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 3.3V | - | - | - | - | - | 3.45V | 3.15V | - | Dual | 35mA | - | 35mA | - | 6.5 ns | - | - | - | - | 2.3 Mb | - | - | - | - | Synchronous | - | - | Unidirectional | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72245LB25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 68 | - | 40MHz | - | - | 2000 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | - | - | 60mA | - | 15 ns | - | - | 4KX18 | - | - | 0.005A | 73728 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | 4.572mm | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 7285L15PAGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | - | 40MHz | - | Tape & Reel | 2009 | e3 | yes | - | 1 (Unlimited) | 56 | - | - | 85°C | -40°C | - | - | - | GULL WING | 260 | 1 | 5V | - | - | - | - | 56 | - | - | 5V | - | - | INDUSTRIAL | - | 2 | 5.5V | 4.5V | 1kB | Dual | 150mA | - | 150mA | - | 15 ns | 9b | Bidirectional | 8KX9 | - | 144 kb | - | - | - | PARALLEL | Asynchronous | 9b | - | Unidirectional | Yes | No | - | NO | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 72V815L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | - | - | 2005 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 66.7MHz | - | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | - | 60mA | - | 60mA | - | 10 ns | - | - | 512X18 | - | 18 kb | 0.01A | - | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Bidirectional | No | Yes | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72421L25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 32 | - | 40MHz | - | - | 2005 | e0 | no | Active | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 40MHz | - | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | 15 ns | - | - | 64X9 | - | 576 b | 0.08A | - | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | 1.6mm | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT72V3694L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | LQFP | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAILBOX BYPASS REGISTER | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | not_compliant | - | 20 | 128 | R-PQFP-G128 | Not Qualified | - | 3.45V | 3.3V | COMMERCIAL | 3.15V | - | - | - | - | - | - | SYNCHRONOUS | - | 66.7MHz | 15 ns | - | - | 32KX36 | 36 | - | 0.005A | 1179648 bit | - | PARALLEL | - | - | BI-DIRECTIONAL FIFO | - | - | - | - | YES | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 723673L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | - | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | Dual | 400mA | - | 400mA | - | 10 ns | - | - | - | - | 288 kb | - | - | - | - | Synchronous | 36b | - | Bidirectional | Yes | - | - | - | - | - | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3670L10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 100MHz | - | - | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 3.3V | - | - | - | - | - | 3.45V | 3.15V | - | Dual | 40mA | - | 40mA | - | 6.5 ns | - | Unidirectional | - | - | 288 kb | - | - | - | - | Synchronous | 36b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72275L10TFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TQFP | 64 | - | 100MHz | - | - | 2009 | e3 | yes | Discontinued | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | 100MHz | 30 | 64 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 90mA | - | 90mA | - | 6.5 ns | - | - | 32KX18 | - | 576 kb | 0.02A | - | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Lead Free |