- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Function | Current - Supply (Max) | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Max Supply Current | Clock Frequency | Access Time | Data Rate | Data Bus Width | Direction | Organization | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V235L10TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | LQFP | 64 | - | 100MHz | - | Tape & Reel | 2009 | - | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | EASILY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 100MHz | 20 | 64 | - | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | - | Dual | 30mA | 30mA | - | 6.5 ns | - | - | - | 2KX18 | 36 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | No | Yes | - | YES | - | 10 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72215LB15J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | PLCC | 68 | - | 66.7MHz | - | - | 2000 | - | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | - | 5V | - | - | 5.5V | 4.5V | - | Dual | 60mA | 60mA | - | 10 ns | - | - | Unidirectional | - | 9 kb | - | - | - | Synchronous | 18b | - | Unidirectional | No | No | Yes | - | - | - | - | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3632L10PQF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | PQFP | 132 | - | 100MHz | - | - | 2013 | - | e0 | no | Discontinued | 3 (168 Hours) | 132 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | MAIL BOX BYPASS REGISTER | 8542.32.00.71 | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.635mm | 100MHz | 20 | 132 | - | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | - | Dual | 400mA | 400mA | - | 6.5 ns | - | 36b | - | 512X36 | 36 kb | 0.001A | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | Yes | - | YES | - | 10 ns | 4.57mm | 24.13mm | 24.13mm | 3.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72225LB15J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | PLCC | 68 | - | 66.7MHz | - | - | 2000 | - | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 68 | - | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | Dual | - | 60mA | - | 10 ns | - | - | - | 1KX18 | - | 0.005A | 18432 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | - | No | Yes | YES | - | 15 ns | 4.572mm | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 7202LA20LB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | LCC | 32 | - | - | - | - | 2005 | - | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 5.5V | 4.5V | - | Dual | 100mA | 100mA | - | 20 ns | - | - | - | - | 9 kb | - | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | - | - | - | - | - | 11.4mm | 13.97mm | 1.78mm | - | RoHS Compliant | Contains Lead | ||
![]() 72245LB10J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | PLCC | 68 | - | 100MHz | - | - | 2000 | - | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 100MHz | - | 68 | - | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | Dual | 60mA | 60mA | - | 6.5 ns | - | - | - | 4KX18 | 72 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | - | 10 ns | 4.572mm | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 72215LB25JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | PLCC | 68 | - | 40MHz | - | Tape & Reel | 2000 | - | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | 5V | - | - | 5.5V | 4.5V | - | Dual | 60mA | 60mA | - | 15 ns | - | - | - | - | 9 kb | - | - | - | Synchronous | 18b | - | Unidirectional | - | No | Yes | - | - | - | - | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3632L15PQF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | PQFP | 132 | - | 66.7MHz | - | - | 2013 | - | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | - | 3.3V | - | - | 3.6V | 3V | - | Dual | 400mA | 400mA | - | 10 ns | - | 36b | - | - | 36 kb | - | - | - | Synchronous | 36b | - | Bidirectional | - | Yes | - | - | - | - | - | 24.13mm | 24.13mm | 3.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72235LB25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | PLCC | 68 | - | 40MHz | - | - | 2000 | - | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 40MHz | - | 68 | - | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | Dual | 60mA | 60mA | - | 15 ns | - | - | - | 2KX18 | 36 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | - | 25 ns | 4.572mm | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 72801L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | TQFP | 64 | - | 66.7MHz | - | - | 2005 | - | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | QUAD | GULL WING | 240 | 2 | 5V | 0.8mm | 66.7MHz | 20 | 64 | - | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | - | 60mA | 60mA | - | 10 ns | - | 9b | - | 256X9 | 4.5 kb | 0.01A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | - | Yes | YES | - | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 72235LB10J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | PLCC | 68 | - | 100MHz | - | - | 2000 | - | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 100MHz | - | 68 | - | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | Dual | 60mA | 60mA | - | 6.5 ns | - | - | - | 2KX18 | 36 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | - | 10 ns | 4.572mm | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 7200L12J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | PLCC | 32 | - | - | - | - | 2005 | - | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 20 | 32 | - | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | Dual | 80mA | 80mA | 50MHz | 12 ns | - | - | - | 256X9 | 2.3 kb | 0.0005A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | - | 20 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 74ACT2708 MICROSS/On Semiconductor | In Stock | - | - | 4 Weeks | - | - | - | Die | - | Die | - | -40°C~85°C | Tray | - | 74ACT | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Asynchronous, Synchronous | 150mA | - | - | - | - | - | 576 64 x 9 | - | - | - | - | - | 85MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | No | - | Width | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 72271L10PF Renesas Electronics America Inc. | In Stock | - | - | - | - | - | Surface Mount | 64-LQFP | - | - | - | 0°C~70°C | Tray | - | 7200 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Synchronous | 75mA | - | - | - | - | - | 288K 32K x 9 | - | - | - | - | 8ns | 100MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | - | Yes | - | - | Depth, Width | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 72V273L7-5PFI8 Renesas Electronics America Inc. | In Stock | - | - | - | - | - | Surface Mount | 80-LQFP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 72V | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 288K 16K x 18 32K x 9 | - | - | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | - | Yes | - | - | Depth, Width | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 72V293L7-5PFI8 Renesas Electronics America Inc. | In Stock | - | - | - | - | - | Surface Mount | 80-LQFP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 72V | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 1.125M 64K x 18 128K x 9 | - | - | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | - | Yes | - | - | Depth, Width | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 72271L15PF Renesas Electronics America Inc. | In Stock | - | - | - | - | - | Surface Mount | 64-LQFP | - | - | - | 0°C~70°C | Tray | - | 7200 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Synchronous | 75mA | - | - | - | - | - | 288K 32K x 9 | - | - | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | - | Yes | - | - | Depth, Width | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 72265L20TF Renesas Electronics America Inc. | In Stock | - | - | - | - | - | Surface Mount | 64-LQFP | - | - | - | 0°C~70°C | Tray | - | 7200 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4V~5.5V | - | - | - | - | - | - | - | - | - | Synchronous | 80mA | - | - | - | - | - | 288K 16K x 18 | - | - | - | - | 12ns | 50MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | - | Yes | - | - | Depth, Width | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 72V811L15PFGI8 Renesas Electronics America Inc. | In Stock | - | - | - | - | - | Surface Mount | 64-LQFP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 72V | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | - | 9K 512 x 9 x 2 | - | - | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | - | - | Bi-Directional | No | - | Yes | - | Depth, Width | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 72801L15PFGI Renesas Electronics America Inc. | In Stock | - | - | - | - | - | Surface Mount | 64-LQFP | - | - | - | -40°C~85°C | Tray | - | 7200 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Synchronous | 60mA | - | - | - | - | - | 4.6K 256 x 9 x 2 | - | - | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | - | - | Bi-Directional | No | - | Yes | - | Depth, Width | - | - | - | - | - | - | ROHS3 Compliant | - |