- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Frequency(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Data Bus Width | Direction | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT7202LA12TP Integrated Device Technology | In Stock | - | - | - | - | - | - | NO | - | 28 | 12 ns | 50 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA12TP | - | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 30 | 5.22 | No | 5 V | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 225 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.125 mA | - | - | - | 1KX9 | 3-STATE | 4.572 mm | 9 | - | 0.0005 A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | 20 ns | - | 34.671 mm | 7.62 mm | - | - | - | ||
![]() IDT7202LA20P Integrated Device Technology | In Stock | - | - | - | - | - | - | NO | - | 28 | 20 ns | 33.3 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA20P | 1 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5 | No | 5 V | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.125 mA | - | - | - | 1KX9 | 3-STATE | 4.699 mm | 9 | - | 0.0005 A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | 30 ns | - | 36.576 mm | 15.24 mm | - | - | - | ||
![]() IDT7207L25P Integrated Device Technology | In Stock | - | - | - | - | - | - | NO | - | 28 | 25 ns | 28.5 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7207L25P | 1 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 7.86 | No | 5 V | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.12 mA | - | - | - | 32KX9 | 3-STATE | 4.699 mm | 9 | - | 0.008 A | 294912 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | 35 ns | - | 36.576 mm | 15.24 mm | - | - | - | ||
![]() IDT72V7290L15BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | e0 | - | - | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | - | 30 | 256 | - | Not Qualified | - | 3.45V | 3.3V | COMMERCIAL | 3.15V | - | - | - | - | - | - | SYNCHRONOUS | - | 66.7MHz | 0.075mA | 15 ns | - | - | 32KX72 | - | - | 72 | - | 0.015A | 2359296 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | - | 3.5mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() 72231L15PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | - | 32 | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2008 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | - | - | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | 66.7MHz | - | 32 | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | - | 10 ns | - | - | 2KX9 | - | - | - | 18 kb | - | - | - | PARALLEL | Synchronous | 9b | - | Unidirectional | - | No | Yes | YES | 15 ns | 1.6mm | 7mm | 7mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 72215LB10J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | - | 68 | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 100MHz | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 60mA | - | 60mA | - | - | 6.5 ns | - | - | 512X18 | - | - | - | 9 kb | 0.005A | - | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | 4.572mm | 24mm | 24mm | 3.63mm | RoHS Compliant | Contains Lead | ||
![]() 7207L20LB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | CLCC | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | 2012 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | RETRANSMIT | - | - | - | QUAD | - | 240 | 1 | 5V | 1.27mm | - | - | - | 32 | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | Dual | - | - | 150mA | 33.3MHz | - | 20 ns | - | - | - | - | - | - | - | 0.012A | 294912 bit | MIL-STD-883 Class B | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 30 ns | 3.048mm | 11.4mm | 13.97mm | 1.78mm | RoHS Compliant | Contains Lead | ||
![]() 72205LB25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | - | 68 | - | - | - | 40MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | Dual | 60mA | - | 60mA | - | - | 15 ns | - | - | - | - | - | - | 4.5 kb | - | - | - | - | Synchronous | 18b | - | Unidirectional | - | No | Yes | - | - | - | 24mm | 24mm | 3.63mm | RoHS Compliant | Contains Lead | ||
![]() 72T1855L4-4BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | - | 144 | - | - | - | 225MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | - | - | 3.4 ns | - | Unidirectional | - | - | - | - | 72 kb | - | - | - | - | Asynchronous | - | - | Unidirectional | Yes | Yes | Yes | - | - | - | 13mm | 13mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72T36125L5BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | BGA | - | 240 | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | 2.625V | 2.375V | - | Dual | 90mA | - | 90mA | - | - | 3.6 ns | - | Unidirectional | - | - | - | - | 9 Mb | - | - | - | - | Asynchronous | 36b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 19mm | 19mm | 1.76mm | RoHS Compliant | Lead Free | ||
![]() 72V223L6PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | - | 80 | - | - | - | 166MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 166MHz | 20 | 80 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.45V | 3.15V | - | Dual | - | - | 35mA | - | - | 4 ns | - | - | 512X18 | - | - | - | 9 kb | 0.015A | - | - | PARALLEL | Synchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 6 ns | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V845L10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | - | 128 | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | e3 | yes | Active | 3 (168 Hours) | 128 | EAR99 | - | 70°C | 0°C | - | 8542.32.00.71 | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | - | - | - | 60mA | - | - | 6.5 ns | - | - | 4KX18 | - | - | - | - | 0.01A | 73728 bit | - | PARALLEL | - | - | OTHER FIFO | Bidirectional | No | Yes | - | YES | 10 ns | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 72T1845L5BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | - | 144 | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | - | - | 3.6 ns | - | - | - | - | - | - | 36 kb | - | - | - | - | Asynchronous | - | - | Unidirectional | Yes | - | - | - | - | - | 13mm | 13mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 723631L15PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | - | 120 | - | - | - | 67MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 1 | 5.5V | 4.5V | 2.3kB | Dual | - | - | 400μA | - | - | 11 ns | 36b | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | Yes | Yes | Yes | - | - | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 72V2111L15PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | - | 64 | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2008 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 3.45V | 3.15V | - | Dual | - | - | 55mA | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | Yes | Yes | - | - | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() IDT72T51258L5BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | - | - | 3 (168 Hours) | 324 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | not_compliant | - | 30 | 324 | - | Not Qualified | - | 2.625V | 1.5/2.52.5V | COMMERCIAL | 2.375V | - | - | - | - | - | - | SYNCHRONOUS | - | 200MHz | - | 5 ns | - | - | 64KX40 | - | - | 40 | - | - | 2621440 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | - | 1.97mm | 19mm | 19mm | - | Non-RoHS Compliant | - | ||
![]() 723632L15PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | - | 120 | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | Dual | - | - | 400mA | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | No | Yes | Yes | - | - | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() IDT72V7290L10BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | e1 | - | - | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | - | - | 30 | 256 | - | Not Qualified | - | 3.45V | - | COMMERCIAL | 3.15V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | 10 ns | - | - | 32KX72 | - | - | 72 | - | - | 2359296 bit | - | PARALLEL | - | - | - | - | - | - | - | YES | - | 3.5mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() 72401L45SOG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SOIC | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2012 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | - | 19 ns | - | Unidirectional | - | - | - | - | 256 b | - | - | - | - | Asynchronous | 4b | - | Unidirectional | No | No | No | - | - | - | 10.4mm | 7.6mm | 2.34mm | RoHS Compliant | Lead Free | ||
![]() IDT7204L15PI Integrated Device Technology | In Stock | - | - | - | - | - | - | NO | - | 28 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7204L15PI | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.07 | No | 5 V | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.12 mA | - | - | - | 4KX9 | - | 4.699 mm | 9 | - | 0.012 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | 25 ns | - | 36.576 mm | 15.24 mm | - | - | - |