- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | Input Capacitance | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHCT374PWR Texas Instruments | 288 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 74AHCT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | - | 8 | 130MHz | 12.5 ns | 4μA | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | - | - | - | - | - | 10.4ns @ 5V, 50pF | - | Positive Edge | 4pF | - | 0.04mA | 3 | - | UNIDIRECTIONAL | - | 75000000Hz | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC112PWR Texas Instruments | 210 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Negative Edge | - | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | 74HC112 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 6V | - | 2V | - | 2 | 50pF | - | - | 5.2mA | - | 60MHz | 175 ns | 4μA | 14 ns | HC/UH | AND, Flip-Flop, JK-Type | - | - | - | 0.006 A | 1 | 30ns @ 6V, 50pF | 53 ns | Negative Edge | 10pF | No | 0.04mA | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC74MTCX ON Semiconductor | 2500 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | TR | 2V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | 74VHC74 | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | 5.5V | - | 2V | - | 2 | 50pF | - | - | - | - | 115MHz | 18 ns | 2μA | 4.6 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | 4pF | - | - | - | - | - | - | 75000000Hz | 900μm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT273PW Texas Instruments | 69 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 74HCT273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | - | - | 4mA | 8 | 37MHz | 42 ns | - | 15 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.004 A | - | 29ns @ 5.5V, 50pF | - | Positive Edge | 3pF | - | - | 3 | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC112D Texas Instruments | 2320 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Negative Edge | - | - | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 74HC112 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | 6V | - | 2V | - | 2 | 50pF | - | - | 5.2mA | - | 60MHz | 125 ns | 4μA | 13 ns | HC/UH | AND, Flip-Flop, JK-Type | - | - | - | 0.004 A | 1 | 21ns @ 6V, 50pF | - | Negative Edge | 3pF | No | 0.04mA | - | 3 | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT74E Texas Instruments | 70 | - | - | 6 Weeks | ACTIVE (Last Updated: 17 hours ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | Positive Edge | - | Military grade | -55°C~125°C TA | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | 74HCT74 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | 50pF | - | - | 4mA | - | 50MHz | 35 ns | 4μA | 35 ns | HCT | AND, D-Type, Flip-Flop | - | - | - | 0.004 A | 1 | 35ns @ 4.5V, 50pF | 53 ns | Positive Edge | 10pF | - | - | - | 1 | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G175YZPR Texas Instruments | 700 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | 1.700971mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 74LVC1G175 | Reset | - | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | - | 1 | 50pF | - | - | 32mA | 1 | 175MHz | 5.7 ns | - | 1 ns | LVC/LCX/Z | - | 10μA | 3-STATE | - | 0.032 A | - | 4ns @ 5V, 50pF | - | Positive Edge | 3pF | - | - | - | - | - | - | - | 500μm | 1.5mm | 900μm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT374ADWR2G ON Semiconductor | 1000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | Positive Edge | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 2002 | 74HCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | D-Type | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | 40 | 74HCT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | 35mA | 8 | 30MHz | 47 ns | 4μA | 31 ns | HCT | D-Type, Flip-Flop | - | - | Halogen Free | 0.006 A | - | 31ns @ 5V, 50pF | - | Positive Edge | 10pF | - | - | - | 3 | - | - | - | 2.4mm | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT374MTCX ON Semiconductor | 35 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 5V | 0.65mm | - | 74HCT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | - | 8 | 30MHz | 46 ns | 8μA | 30 ns | HCT | D-Type, Flip-Flop | - | - | - | 0.006 A | - | 46ns @ 5V, 150pF | - | Positive Edge | 10pF | - | - | - | 3 | - | - | 24000000Hz | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP131FAG ON Semiconductor | 72 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | 773.99868mg | Positive Edge | 1 | - | -40°C~85°C TA | Tray | 2005 | 100EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | D-Type | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | -3V~-5.5V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 40 | 100EP131 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | - | 3V | - | - | - | - | 120mA | 50mA | 4 | 3GHz | 700 ps | - | 460 ps | - | AND, D-Type, Flip-Flop | - | - | Halogen Free | - | - | - | - | Positive, Negative | - | - | - | 4 | - | - | - | 3000000000Hz | 1.45mm | 7mm | 7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC574DW Texas Instruments | 9638 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 3.3V | - | - | 74AC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | 2V | 8 | - | 50pF | 2 | - | 24mA | 8 | 153MHz | 13.5 ns | - | 6 ns | AC | D-Type, Flip-Flop | 4μA | - | - | 0.024 A | - | 6ns @ 5V, 50pF | - | Positive Edge | 4.5pF | - | 0.04mA | 3 | - | UNIDIRECTIONAL | - | 60000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74FCT162374CTPACT Texas Instruments | 6880 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | Positive Edge | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | NOT SPECIFIED | 74FCT162374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 1 | 50pF | 2 | - | 24mA | 16 | - | 5.2 ns | 5μA | 2 ns | FCT | - | 500μA | 3-STATE WITH SERIES RESISTOR | - | - | - | - | - | Positive Edge | 4.5pF | - | 0.5mA | - | 8 | UNIDIRECTIONAL | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH273PWR Texas Instruments | 376 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Matte Tin (Sn) | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 74LVTH273 | Master Reset | - | - | Non-Inverted | 3.3V | Non-Inverting | 3.6V | - | 2.7V | - | 8 | 50pF | - | - | 64mA | 8 | 150MHz | 3.2 ns | 5mA | 3.2 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | 0.064 A | - | 4.9ns @ 3.3V, 50pF | 4.9 ns | Positive Edge | 4pF | - | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC374M96 Texas Instruments | 720 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | 74HC374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | - | 8 | 50pF | 2 | - | 7.8mA | 8 | 60MHz | 250 ns | 8μA | 15 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | 28ns @ 6V, 50pF | - | Positive Edge | 10pF | - | - | - | 3 | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC374DTR2G ON Semiconductor | 7500 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 40 | 74VHC374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | 50pF | 2 | - | - | 8 | 120MHz | 16.2 ns | - | 5.4 ns | AHC/VHC | D-Type, Flip-Flop | 4μA | - | Halogen Free | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | 4pF | - | - | - | 3 | - | - | 75000000Hz | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH374PWR Texas Instruments | 8000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | 74ALVCH374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | 50pF | 2 | - | 24mA | 8 | 150MHz | 8.1 ns | - | 1.1 ns | ALVC/VCX/A | D-Type, Flip-Flop | 10μA | - | - | 0.024 A | - | 3.6ns @ 3.3V, 50pF | - | Positive Edge | 5pF | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC74DTR2G ON Semiconductor | 4986 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Positive Edge | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 40 | 74VHC74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | - | 2V | 2 | - | 50pF | - | - | - | - | 115MHz | 18 ns | 2μA | 7.3 ns | AHC/VHC | AND, D-Type, Flip-Flop | - | - | Halogen Free | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | 4pF | - | - | - | 1 | - | - | 75000000Hz | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT273DW Texas Instruments | 1892 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ABT273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | - | - | 64mA | 8 | 150MHz | 6.8 ns | - | 2.5 ns | ABT | D-Type, Flip-Flop | 400μA | - | - | 0.064 A | - | 6.8ns @ 5V, 50pF | 7.3 ns | Positive Edge | 7pF | - | 30mA | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX574MTC ON Semiconductor | 48 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | 2009 | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | 2V~3.6V | - | - | - | - | - | - | 74LCX574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | 150MHz | 9.5 ns | 10μA | 8.5 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 8.5ns @ 3.3V, 50pF | - | Positive Edge | 7pF | - | - | - | - | - | - | - | 900μm | 6.5mm | 4.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD74ACT374M96 Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | - | -55°C~125°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ACT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | 24mA | 8 | 110MHz | 11.2 ns | 8μA | 2.8 ns | ACT | D-Type, Flip-Flop | - | - | - | 0.024 A | - | 11.2ns @ 5V, 50pF | - | Positive Edge | 10pF | - | 0.04mA | - | 3 | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |