- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUC16374DGGR Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | Positive Edge | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1.2V | 0.5mm | - | 74AUC16374 | Standard | - | - | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | - | - | - | - | 15pF | 2 | - | 9mA | 16 | 250MHz | 2.8 ns | - | 7.3 ns | AUC | D-Type, Flip-Flop | 20μA | - | - | 3-STATE | - | 0.009 A | - | 2.2ns @ 2.5V, 30pF | 4.5 ns | Positive Edge | - | 3pF | - | - | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV74ANSR Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | NOT SPECIFIED | 74LV74 | Set(Preset) and Reset | - | Not Qualified | Differential | - | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 2 | 50pF | - | - | 12mA | - | 140MHz | 20 ns | - | 9.8 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | 20μA | - | - | - | - | - | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | - | - | - | - | 45000000Hz | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC74AQPWRQ1 Texas Instruments | 6000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 56.812444mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | - | - | 74LVC74 | Set(Preset) and Reset | - | - | Differential | - | - | Non-Inverting | 3.6V | 3.3V | 2V | - | - | 2 | 50pF | - | - | - | - | 100MHz | 6.4 ns | - | 1 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | - | - | - | - | 1 | 5.2ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | 1 | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4013M013TR STMicroelectronics | 549 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Positive Edge | - | -55°C~125°C TA | Tape & Reel (TR) | - | 4000 | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 5V | - | 40 | HCF4013 | Set(Preset) and Reset | - | - | Differential | - | - | Non-Inverting | - | - | 3V | - | - | 2 | 50pF | - | - | 6.8mA | - | 24MHz | 300 ns | - | 45 ns | - | AND, D-Type, Flip-Flop | 20μA | - | - | - | - | - | 1 | 90ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | 1 | - | - | - | 3500000Hz | 1.65mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVCH32374ZKER Texas Instruments | 2000 | - | - | - | LIFEBUY (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 96-LFBGA | 96 | 166.610147mg | Positive Edge | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVCH | e1 | yes | Last Time Buy | 3 (168 Hours) | 96 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | 1.8V | - | - | 74ALVCH32374 | Standard | - | - | Tri-State, Non-Inverted | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | - | 32 | 150MHz | 6.2 ns | 80μA | 1 ns | ALVC/VCX/A | - | - | - | - | 3-STATE | - | - | - | 4.2ns @ 3.3V, 50pF | - | Positive Edge | - | 3pF | - | - | - | - | 8 | - | UNIDIRECTIONAL | N/A | 150000000Hz | 1.4mm | - | 13.5mm | 5.5mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC74QPWRQ1 Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 3 (168 Hours) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | 74AHC74 | Set(Preset) and Reset | 4 | - | Differential | - | - | Non-Inverting | 5.5V | - | 2V | - | - | 2 | 50pF | - | - | 8mA | - | 115MHz | 15.4 ns | - | 1 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | - | - | - | - | 75000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC174PWR Texas Instruments | 38 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Matte Tin (Sn) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74HC174 | Master Reset | - | Not Qualified | Non-Inverted | - | 5V | Non-Inverting | 6V | - | 2V | - | - | 7 | 50pF | - | - | 5.2mA | - | 50MHz | 27 ns | 8μA | 14 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | 0.0052 A | 6 | 27ns @ 6V, 50pF | 40 ns | Positive Edge | - | 3pF | - | - | 0.08mA | 3 | - | 29 MHz | - | - | 25000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT574DWR Texas Instruments | 833 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74AHCT574 | Standard | - | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | - | - | 8 | 115MHz | 12.5 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC574DWR2G ON Semiconductor | 2000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 10 hours ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | D-Type | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 250 | 5V | - | 40 | 74AC574 | Standard | - | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | 6V | - | 2V | - | - | 8 | 50pF | 2 | - | 24mA | 8 | 95MHz | 15 ns | 8μA | 2 ns | AC | D-Type, Flip-Flop | - | - | - | - | Halogen Free | - | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | - | 3 | - | - | - | 60000000Hz | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G79DCTR Texas Instruments | 3000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | 23.388357mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | NOT SPECIFIED | 74LVC2G79 | Standard | - | Not Qualified | Non-Inverted | - | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 2 | 50pF | - | - | - | - | 160MHz | 5.2 ns | 5μA | 1.1 ns | LVC/LCX/Z | - | - | - | - | - | - | - | 1 | 4.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | 0.005mA | - | 1 | - | - | - | - | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS175NSR Texas Instruments | 1322 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | Positive Edge | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74ALS175 | Master Reset | - | Not Qualified | Differential | - | 5V | Non-Inverting | - | 5V | - | - | - | 7 | 50pF | - | - | 8mA | - | 50MHz | 17 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 14mA | - | - | - | - | 0.008 A | 4 | 17ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 3 | 2 | 50 MHz | - | - | 50000000Hz | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC74RM13TR STMicroelectronics | 42512 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 4.535924g | Positive Edge | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | 40 | M74HC74 | Set(Preset) and Reset | - | - | Differential | - | - | Non-Inverting | - | - | - | - | 5V | 2 | 50pF | - | - | 5.2mA | - | 67MHz | 150 ns | - | 13 ns | HC/UH | AND, D-Type, Flip-Flop | 2μA | 4 | - | - | - | - | 1 | 26ns @ 6V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | - | 1.65mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC273DW Texas Instruments | 27 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | 74AHC273 | Master Reset | - | - | Non-Inverted | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | 8 | 50pF | - | - | 8mA | 8 | 110MHz | 17.1 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 2.5pF | - | - | 0.04mA | 3 | - | - | - | - | 70000000Hz | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC175D Texas Instruments | 51 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 74HC175 | Master Reset | - | - | Differential | - | 5V | Non-Inverting | 6V | - | 2V | 4 | - | - | 50pF | - | - | 5.2mA | 4 | 60MHz | 150 ns | 8μA | 13 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | - | - | 26ns @ 6V, 50pF | - | Positive Edge | - | 3pF | - | - | 0.08mA | 3 | 2 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS109AN Texas Instruments | 1250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | 74ALS109 | Set(Preset) and Reset | - | - | Differential | 8mA | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 11.5mA | 8mA | - | 34MHz | 18 ns | - | 3 ns | ALS | AND, Flip-Flop, JK-Type | 4mA | - | - | - | - | 0.008 A | 1 | 18ns @ 5V, 50pF | - | Positive Edge | - | - | - | No | 4mA | 5 | - | 34 MHz | - | - | 34000000Hz | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP52DTR2G ON Semiconductor | 2898 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | D-Type | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | -3V~-5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 40 | 100EP52 | Standard | - | - | Differential | - | - | Non-Inverting | 5.5V | -4.5V | 3V | - | - | 1 | - | - | - | 50mA | 1 | 3GHz | 410 ps | - | 330 ps | - | D-Type, Flip-Flop | 45mA | - | 2.415V | - | Halogen Free | - | - | - | - | Positive, Negative | -50mA | - | 50mA | - | 47mA | - | - | - | - | - | 4000000000Hz | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC74DG ON Semiconductor | 367 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Positive Edge | - | -40°C~85°C TA | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 5V | - | 40 | 74AC74 | Set(Preset) and Reset | - | - | Differential | - | 5V | Non-Inverting | 6V | - | 2V | - | - | 2 | 50pF | - | - | 24mA | - | 160MHz | 16 ns | 4μA | 6 ns | AC | AND, D-Type, Flip-Flop | - | - | - | - | Halogen Free | - | 1 | 10ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | - | 1 | - | - | - | 95000000Hz | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F112DR Texas Instruments | 7453 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Negative Edge | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74F112 | Set(Preset) and Reset | - | Not Qualified | Differential | - | 5V | Non-Inverting | - | 5V | - | - | - | 2 | 50pF | - | - | 20mA | - | 130MHz | 6.5 ns | - | 4.6 ns | F/FAST | AND, Flip-Flop, JK-Type | 19mA | - | - | - | - | - | 1 | 6.5ns @ 5V, 50pF | 7.5 ns | Negative Edge | - | - | - | No | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC273PW Texas Instruments | 254 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | NOT SPECIFIED | 74AHC273 | Master Reset | - | Not Qualified | Non-Inverted | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | 8 | 50pF | - | - | 8mA | 8 | 110MHz | 17.1 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 2.5pF | - | - | 0.04mA | 3 | - | - | - | - | 70000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC74QPWRG4Q1 Texas Instruments | 193 |
| - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 74HC74 | Set(Preset) and Reset | - | - | Differential | - | 5V | Non-Inverting | 6V | - | 2V | - | - | 2 | 50pF | - | - | - | - | 60MHz | 175 ns | - | 15 ns | HC/UH | AND, D-Type | 4μA | - | - | - | - | - | 1 | 30ns @ 6V, 50pF | 50 ns | Positive Edge | - | 3pF | - | - | 0.04mA | - | 1 | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |