- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Output Polarity | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | Input Capacitance | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74F175N Texas Instruments | 11 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | - | 0°C~70°C TA | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | 74F175 | Master Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 4 | 50pF | - | 20mA | 1 | 140MHz | 13 ns | - | 3.2 ns | F/FAST | D-Type, Flip-Flop | 34mA | - | - | - | 0.02 A | - | 8.5ns @ 5V, 50pF | 9.5 ns | Positive Edge | - | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC574PWR Texas Instruments | 39850 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 74AC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | 2V | - | 8 | 50pF | 2 | 24mA | 8 | 153MHz | 15 ns | 4μA | 6 ns | AC | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | 9.5ns @ 5V, 50pF | - | Positive Edge | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | 60000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4013BM96G4 Texas Instruments | 505 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Positive Edge | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | D-Type | - | TR | 3V~18V | DUAL | GULL WING | 260 | 5V | - | - | CD4013 | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | - | - | 3V | 2 | - | 50pF | - | - | - | 24MHz | 300 ns | 20μA | 45 ns | - | AND, D-Type | 4μA | - | - | - | 0.0068 A | 1 | 90ns @ 15V, 50pF | - | Positive Edge | 5pF | - | 0.06mA | - | 1 | - | - | 3500000Hz | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC574ADW Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | 74LVC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | 50pF | 2 | 24mA | 8 | 150MHz | 7.8 ns | - | 7 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | - | 0.024 A | - | 6.8ns @ 3.3V, 50pF | - | Positive Edge | 4pF | - | - | 3 | - | - | UNIDIRECTIONAL | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC112APW Texas Instruments | 16 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Negative Edge | - | Commercial grade | -40°C~85°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | NOT SPECIFIED | 74LVC112 | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | - | - | 2V | - | 2 | 50pF | - | 24mA | - | 150MHz | 7.1 ns | - | 1 ns | LVC/LCX/Z | AND, Flip-Flop, JK-Type | 10μA | - | - | - | - | 1 | 5.9ns @ 3.3V, 50pF | 4.8 ns | Negative Edge | 4.5pF | No | - | 3 | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS174NSR Texas Instruments | 4526 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | Positive Edge | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74LS174 | Master Reset | - | Not Qualified | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 7 | - | - | 8mA | - | 40MHz | 30 ns | - | 20 ns | LS | D-Type, Flip-Flop | 26mA | - | - | - | 0.008 A | 6 | 30ns @ 5V, 15pF | - | Positive Edge | - | - | - | 2 | - | 30 MHz | - | 30000000Hz | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC273DTR2G ON Semiconductor | 3000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | 40 | 74AC273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | 6V | - | 2V | - | 8 | 50pF | - | - | 8 | 175MHz | 14.5 ns | 8μA | 5.5 ns | AC | D-Type, Flip-Flop | - | - | Halogen Free | - | - | - | 9ns @ 5V, 50pF | - | Positive Edge | 4.5pF | - | - | - | - | - | - | 75000000Hz | 1.05mm | - | 6.6mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX74DR2G ON Semiconductor | 3567 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Tin (Sn) | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 2.5V | - | 40 | 74LCX74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 3.6V | 3.3V | 2V | 2 | - | 50pF | - | - | - | 150MHz | 8.4 ns | - | 1.5 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | Halogen Free | - | - | 1 | 7ns @ 3.3V, 50pF | 7 ns | Positive Edge | 7pF | - | - | - | 1 | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC73ADR2G ON Semiconductor | 180 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Negative Edge | - | Military grade | -55°C~125°C TA | Tape & Reel (TR) | 2009 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | JK Type | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | NOT SPECIFIED | 74HC73 | Reset | - | Not Qualified | Differential | - | Non-Inverting | 6V | - | 2V | - | 2 | 50pF | - | - | - | 35MHz | - | 4μA | 21 ns | HC/UH | JK-Type | - | - | Halogen Free | - | 0.004 A | 1 | 21ns @ 6V, 50pF | - | Negative Edge | 10pF | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT374AMTC ON Semiconductor | 27 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | 2007 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | - | 5V | 0.65mm | - | 74VHCT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | 8 | 130MHz | 12.5 ns | 4μA | 5.6 ns | AHCT/VHCT | D-Type, Flip-Flop | - | 3-STATE | - | - | - | - | 10.4ns @ 5V, 50pF | - | Positive Edge | 4pF | - | - | - | - | - | - | 75000000Hz | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC574DTR2G ON Semiconductor | 837 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 40 | 74VHC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | 50pF | 2 | - | 8 | 115MHz | 10.6 ns | 4μA | 5.6 ns | AHC/VHC | D-Type, Flip-Flop | - | - | Halogen Free | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | 4pF | - | - | - | 3 | - | - | 75000000Hz | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC74APW Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | 74LVC74 | Set(Preset) and Reset | - | - | Differential | 1.8V | Non-Inverting | 3.6V | 3.3V | - | 2 | - | 50pF | - | 24mA | - | 150MHz | 6 ns | - | 1 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | - | - | - | 1 | 5.2ns @ 3.3V, 50pF | - | Positive Edge | 5pF | - | - | - | 1 | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT74PWR Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74HCT74 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | 50pF | - | - | - | 46MHz | 44 ns | 4μA | 18 ns | HCT | AND, D-Type, Flip-Flop | - | - | - | - | - | 1 | 25ns @ 5.5V, 50pF | 35 ns | Positive Edge | 3pF | - | - | 4 | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G74DQER Texas Instruments | 60000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-XFDFN | 8 | - | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | D-Type | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1.2V | 0.35mm | - | 74AUP1G74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 3.6V | - | - | - | 1 | 30pF | - | 4mA | 1 | 100MHz | 27 ns | 500nA | 4 ns | AUP/ULP/V | AND, D-Type | - | 3-STATE | - | - | 0.004 A | - | 7ns @ 3.3V, 30pF | - | Positive Edge | 1.5pF | - | 0.0009mA | - | - | - | - | 40000000Hz | 400μm | - | 1.4mm | 1mm | 370μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ74L8X ON Semiconductor | 30000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | 1.65V~5.5V | QUAD | - | - | 1.8V | 0.5mm | - | 7SZ74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | 1 | - | - | - | - | 1 | 200MHz | 14.5 ns | 1μA | 6.5 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | 5ns @ 5V, 50pF | 7.5 ns | Positive Edge | 3pF | - | - | - | - | 250 MHz | - | - | - | 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F175DR Texas Instruments | 7500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | - | 0°C~70°C TA | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74F175 | Master Reset | - | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | - | 4 | 50pF | - | 20mA | 1 | 140MHz | 8.5 ns | - | 3.2 ns | F/FAST | D-Type, Flip-Flop | 34mA | - | - | - | 0.02 A | - | - | 9.5 ns | Positive Edge | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC574MX ON Semiconductor | 2500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | TR | 2V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | 74VHC574 | Standard | 10 | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | 2V | 8 | - | 50pF | 2 | - | 8 | 115MHz | 19 ns | 4μA | 5.6 ns | AHC/VHC | D-Type, Flip-Flop | - | 3-STATE | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | 4pF | - | - | 2 | - | - | - | 75000000Hz | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ374P6X ON Semiconductor | 15000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1.8V | - | - | 7SZ374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | - | 1 | - | 50pF | 2 | 32mA | 1 | 175MHz | 16.5 ns | - | 9.7 ns | LVC/LCX/Z | D-Type, Flip-Flop | 1μA | - | - | - | 0.024 A | - | 4ns @ 5V, 50pF | - | Positive Edge | 3pF | - | - | - | 3 | - | - | - | 900μm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV74ARGYR Texas Instruments | 15000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 32.205058mg | Positive Edge | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | D-Type | - | TR | 2V~5.5V | QUAD | - | 260 | 2.5V | 0.5mm | - | 74LV74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | 3.3V | 2V | - | 2 | 50pF | - | 12mA | - | 140MHz | 20 ns | 20μA | 9.8 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | - | - | - | - | - | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | 2pF | - | - | - | - | - | - | 45000000Hz | 1mm | - | 3.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4013YM013TR STMicroelectronics | 7500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 259.19969mg | Positive Edge | 2 | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100, 4000 | - | - | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | - | 5V | - | - | HCF4013 | Set(Preset) and Reset | - | Not Qualified | Differential | - | - | - | - | 3V | - | - | 50pF | - | - | - | 24MHz | 90 ns | 20μA | 150 ns | - | AND, D-Type, Flip-Flop | - | - | - | COMPLEMENTARY | - | 1 | 90ns @ 15V, 50pF | 300 ns | Positive Edge | 5pF | - | - | 8 | 4 | - | - | 3500000Hz | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free |