- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Frequency | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX112MTCX ON Semiconductor | 20000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 173mg | Negative Edge | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | JK Type | - | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 2.5V | - | - | - | 74LCX112 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | - | - | - | - | - | 150MHz | 9 ns | 10μA | 7 ns | LVC/LCX/Z | AND, Flip-Flop, JK-Type | - | - | - | - | 1 | - | 7.5ns @ 3.3V, 50pF | - | Negative Edge | - | 7pF | - | - | - | 5 | - | - | - | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT374WMX ON Semiconductor | 12500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | 74HCT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | - | 8 | 30MHz | 57 ns | - | 30 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.006 A | - | - | 46ns @ 5V, 150pF | - | Positive Edge | - | 10pF | - | - | - | - | 3 | - | - | - | - | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC273DBR Texas Instruments | 100 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 156.687814mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUMMY VAL | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 74HC273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | 6V | - | 2V | - | 8 | - | - | 50pF | - | 5.2mA | 8 | 60MHz | 200 ns | - | 13 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | - | - | 27ns @ 6V, 50pF | - | Positive Edge | - | 3pF | - | - | - | 2 | - | - | - | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS74ANSR Texas Instruments | 16 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 208.312296mg | Positive Edge | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74ALS74 | Set(Preset) and Reset | - | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | - | - | 50pF | - | 8mA | - | 34MHz | 18 ns | - | 5 ns | ALS | AND, D-Type, Flip-Flop | 4mA | - | - | 0.008 A | 1 | - | 18ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 4 | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G80DCKR Texas Instruments | 1795 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.494758mg | Positive Edge | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1.2V | - | - | - | 74AUC1G80 | Standard | - | - | Inverted | - | Inverting | - | - | 0.8V | - | 1 | - | - | - | - | 9mA | 1 | 275MHz | 2.4 ns | - | 5 ns | AUC | D-Type, Flip-Flop | 10μA | 3-STATE | - | 0.009 A | - | - | 1.8ns @ 2.5V, 30pF | 3.9 ns | Positive Edge | - | 2.5pF | - | - | - | 2 | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC174D Texas Instruments | 50000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | 141.690917mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74HC | - | - | Active | 1 (Unlimited) | - | - | D-Type | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | 29MHz | - | 74HC174 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | - | - | 6 | 7 | 6V | 2V | - | - | 5.2mA | 6 | 50MHz | 160 ns | 8μA | 14 ns | - | D-Type, Flip-Flop | 8μA | - | - | - | 6 | 29MHz | 14ns @ 6V, 50pF | - | Positive Edge | -5.2mA | 3pF | 5.2mA | - | - | 3 | 1 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT174E Texas Instruments | 2158 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | Positive Edge | 1 | -55°C~125°C TA | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | - | - | - | DUMMY VAL | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | 74HCT174 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 6 | 7 | - | - | 50pF | - | 4mA | 6 | 25MHz | 66 ns | 8μA | 17 ns | HCT | D-Type, Flip-Flop | - | - | - | 0.004 A | - | - | 40ns @ 4.5V, 50pF | - | Positive Edge | - | 10pF | - | - | 0.08mA | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVTH162374ZQLR Texas Instruments | 902 |
| - | - | LIFEBUY (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 56-VFBGA | 56 | - | 58.28662mg | Positive Edge | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e1 | yes | Last Time Buy | 1 (Unlimited) | 56 | - | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 2.7V~3.6V | BOTTOM | BALL | 260 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74LVTH162374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | - | 50pF | 2 | 12mA | 16 | 160MHz | 3.4 ns | 5mA | 3.4 ns | LVT | D-Type, Flip-Flop | 190μA | 3-STATE WITH SERIES RESISTOR | - | - | - | - | 5.3ns @ 3.3V, 50pF | 5.3 ns | Positive Edge | - | 3pF | - | - | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 1mm | - | 7mm | 4.5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC374MX ON Semiconductor | 3000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | - | 74VHC374 | Standard | 10 | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | 2V | 8 | - | - | - | 50pF | 2 | - | 8 | 120MHz | 16.5 ns | 4μA | 5.4 ns | AHC/VHC | D-Type, Flip-Flop | - | 3-STATE | - | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | 75000000Hz | - | - | - | 7.493mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC377NSR Texas Instruments | 4000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH HOLD MODE | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74HC377 | Standard | - | Not Qualified | Non-Inverted | 5V | Non-Inverting | 6V | 2/6V | 2V | - | 8 | - | - | 50pF | - | 5.2mA | 8 | 64MHz | 160 ns | - | 12 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | 0.0052 A | - | - | 27ns @ 6V, 50pF | 40 ns | Positive Edge | - | 3pF | - | - | - | 3 | - | - | - | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC73M Texas Instruments | 1306 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | Negative Edge | - | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | JK Type | - | - | - | MASTER SLAVE OPERATION | - | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | - | 74HC73 | Reset | - | - | Differential | - | Non-Inverting | 6V | - | 2V | 2 | - | - | - | 50pF | - | 5.2mA | - | 60MHz | 160 ns | 4μA | 13 ns | HC/UH | Flip-Flop, JK-Type | - | - | - | 0.006 A | 1 | - | 28ns @ 6V, 50pF | 40 ns | Negative Edge | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC2G79DCUR Texas Instruments | 220 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 9.610488mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1.2V | 0.5mm | - | NOT SPECIFIED | 74AUC2G79 | Standard | - | Not Qualified | Non-Inverted | - | Non-Inverting | - | - | - | - | 2 | - | - | - | - | - | - | 275MHz | 2.4 ns | - | 5 ns | AUC | - | 10μA | - | - | 0.009 A | 1 | - | 1.8ns @ 2.5V, 30pF | 3.9 ns | Positive Edge | - | 2.5pF | - | - | - | - | 1 | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH162374GR Texas Instruments | 241 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | Positive Edge | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | - | 74ALVCH162374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 1.65V | - | - | - | - | 50pF | 2 | 12mA | 16 | 150MHz | 6.5 ns | - | 6.5 ns | ALVC/VCX/A | D-Type, Flip-Flop | 40μA | - | - | - | 8 | - | 4.6ns @ 3.3V, 50pF | 4.6 ns | Positive Edge | - | 3pF | - | - | 0.04mA | - | 3 | - | UNIDIRECTIONAL | N/A | 150000000Hz | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC374MTCX ON Semiconductor | 37 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | 74VHC374 | Standard | 10 | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | - | 50pF | 2 | - | 8 | 120MHz | 16.5 ns | 4μA | 5.4 ns | AHC/VHC | D-Type, Flip-Flop | - | 3-STATE | - | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | 75000000Hz | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT574NSR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74HCT574 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | - | 8 | 40MHz | 53 ns | 8μA | 25 ns | HCT | D-Type, Flip-Flop | - | - | - | 0.006 A | - | - | 47ns @ 5.5V, 150pF | 45 ns | Positive Edge | - | 3pF | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | 27000000Hz | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14175BDR2G ON Semiconductor | 5000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 20 hours ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | D-Type | - | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 5V | - | - | 40 | 4175 | Reset | - | - | Differential | - | Non-Inverting | - | - | 3V | - | 4 | - | - | 50pF | - | - | 4 | 14MHz | 500 ns | 20μA | 70 ns | - | D-Type, Flip-Flop | - | - | Halogen Free | - | - | - | 120ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | 6.5 MHz | - | - | 2000000Hz | - | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F112NSR Texas Instruments | 4000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | Negative Edge | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74F112 | Set(Preset) and Reset | - | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | - | - | 50pF | - | 20mA | - | 130MHz | 6.5 ns | - | 4.6 ns | F/FAST | AND, Flip-Flop, JK-Type | 19mA | - | - | - | 1 | - | 6.5ns @ 5V, 50pF | 7.5 ns | Negative Edge | - | - | - | No | - | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC374ADWR2G ON Semiconductor | 728 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | D-Type | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 3V | - | - | 40 | 74HC374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | - | 50pF | 2 | 7.8mA | 8 | 35MHz | 225 ns | - | 21 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | Halogen Free | 0.006 A | - | - | 21ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC273SJX ON Semiconductor | 7400 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 481.5mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4.5V | - | - | NOT SPECIFIED | 74HC273 | Master Reset | - | Not Qualified | Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | - | 8 | - | - | 50pF | - | - | 8 | 78MHz | 23 ns | 8μA | 18 ns | HC/UH | D-Type, Flip-Flop | - | - | - | 0.004 A | - | - | 23ns @ 6V, 50pF | - | Positive Edge | - | 7pF | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F574N Texas Instruments | 24 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | 74F574 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 100MHz | 12.5 ns | - | 3.2 ns | F/FAST | D-Type, Flip-Flop | - | - | - | 0.024 A | - | - | 8.5ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free |