- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC74ARGYR Texas Instruments | 12252 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | 32.205058mg | Positive Edge | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | QUAD | - | 260 | 1.8V | 0.5mm | - | - | - | 74LVC74 | Set(Preset) and Reset | - | - | - | Differential | - | Non-Inverting | 3.6V | 3.3V | - | - | 2 | - | - | 50pF | - | 24mA | - | 150MHz | 7.1 ns | - | 1 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | - | - | 1 | 4.4ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | 1 | - | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G79DCUR Texas Instruments | 4339 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 9.610488mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | - | - | 74LVC2G79 | Standard | - | - | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | - | 2 | - | - | 50pF | - | 32mA | - | 160MHz | 3.7 ns | - | 1.1 ns | LVC/LCX/Z | - | 5μA | - | - | - | 1 | 4.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | 0.005mA | - | 1 | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL29DWG ON Semiconductor | 1002 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | Positive Edge | - | -40°C~85°C TA | Tube | 1997 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -3.8V | RAIL | -3V~-3.8V | DUAL | GULL WING | 260 | 3.3V | - | - | - | 40 | 100LVEL29 | Set(Preset) and Reset | - | - | - | Differential | 3.3V | Non-Inverting | 3.8V | - | 3V | - | 2 | - | - | - | - | 50mA | - | 1.1GHz | 700 ps | - | 580 ps | - | AND, D-Type, Flip-Flop | - | OPEN-EMITTER | Halogen Free | - | 1 | - | - | Positive Edge | 50mA | - | 50mA | - | - | - | - | - | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH574PWR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | - | 74LVTH574 | Standard | - | - | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | 2.7V | - | 8 | - | - | 50pF | 2 | 64mA | 8 | 150MHz | 5.9 ns | - | 3 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | 0.064 A | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 3pF | - | - | 5mA | - | 3 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT374N Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | - | 74ACT374 | Standard | - | - | 5.5V | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 160MHz | 12.5 ns | - | 8.5 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | 0.024 A | - | 10ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 90000000Hz | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT574AM ON Semiconductor | 29 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | Positive Edge | 1 | -40°C~85°C TA | Tube | 2005 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | BROADSIDE VERSION OF 374 | RAIL | 4.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | - | 74VHCT574 | Standard | - | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | - | 8 | 130MHz | 10.4 ns | 4μA | 4.1 ns | AHCT/VHCT | D-Type, Flip-Flop | - | 3-STATE | - | - | - | 10.4ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | 75000000Hz | 2.337mm | - | 13.01mm | 7.595mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC107M96 Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | Negative Edge | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | JK Type | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | - | - | 74HC107 | Reset | - | - | - | Differential | - | Non-Inverting | 6V | - | 2V | - | 2 | - | - | 50pF | - | 5.2mA | - | 60MHz | 170 ns | 4μA | 14 ns | HC/UH | Flip-Flop, JK-Type | - | - | - | 0.006 A | 1 | 29ns @ 6V, 50pF | - | Negative Edge | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G79DRLR Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | 2.806603mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1.2V | - | - | - | - | 74AUP1G79 | Standard | - | - | - | Non-Inverted | - | Non-Inverting | 3.6V | - | 0.8V | - | 1 | - | - | 30pF | - | 4mA | 1 | 266MHz | 24 ns | - | 3 ns | AUP/ULP/V | - | 500nA | 3-STATE | - | 0.004 A | - | 5.8ns @ 3.3V, 30pF | - | Positive Edge | - | 1.5pF | - | - | 0.0009mA | - | - | 260 MHz | - | - | 220000000Hz | 600μm | - | 1.6mm | 1.2mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC74MX ON Semiconductor | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | - | - | 74VHC74 | Set(Preset) and Reset | 4 | - | - | Differential | - | Non-Inverting | 5.5V | - | 2V | 2 | - | - | - | 50pF | - | - | - | 115MHz | 18 ns | 2μA | 4.6 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | 75000000Hz | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT374ADWR Texas Instruments | 96 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | - | 74ABT374 | Standard | - | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 64mA | 8 | 200MHz | 7.1 ns | - | 4.2 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | 0.064 A | - | 5.1ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT175E Texas Instruments | 618 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | Positive Edge | 1 | -55°C~125°C TA | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | - | 74HCT175 | Master Reset | - | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 4 | - | - | 50pF | - | 4mA | 4 | 25MHz | 53 ns | 8μA | 13 ns | HCT | D-Type, Flip-Flop | - | - | - | - | - | 33ns @ 4.5V, 50pF | - | Positive Edge | - | 10pF | - | - | 0.08mA | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC273M Texas Instruments | 34 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | 1 | -55°C~125°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | D-Type | - | - | - | - | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | - | - | 74AC273 | Master Reset | - | - | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3/5V | - | - | 8 | - | - | 50pF | - | 24mA | 8 | 100MHz | 169 ns | 8μA | 3.4 ns | AC | D-Type, Flip-Flop | - | - | - | 0.024 A | - | 13.5ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC574PW Texas Instruments | 1050 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | - | 74HC574 | Standard | - | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | - | 50pF | 2 | 7.8mA | 8 | 36MHz | 265 ns | - | 24 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | - | 46ns @ 6V, 150pF | 0.066 ns | Positive Edge | - | 3pF | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | 24000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16374AZQLR Texas Instruments | 173 | - | Datasheet | - | LIFEBUY (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-VFBGA | 56 | - | 58.28662mg | Positive Edge | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Last Time Buy | 1 (Unlimited) | 56 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | 1.8V | 0.65mm | - | - | NOT SPECIFIED | 74LVC16374 | Standard | - | Not Qualified | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | - | - | - | - | - | 50pF | 2 | 24mA | 16 | 150MHz | 4.9 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 20μA | 3-STATE | - | - | 8 | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 5pF | - | - | - | 1 | - | - | UNIDIRECTIONAL | N/A | - | 1mm | - | 7mm | 4.5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT574WMX ON Semiconductor | 274 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | - | 74HCT574 | Standard | - | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | - | 8 | 33MHz | 38 ns | - | 18 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.006 A | - | 30ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16374DGGR Texas Instruments | 180 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | Positive Edge | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74AVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.4V~3.6V | DUAL | GULL WING | 260 | 1.5V | 0.5mm | - | - | - | 74AVC16374 | Standard | - | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | - | - | 2 | 12mA | 16 | 200MHz | 6.7 ns | - | 7.3 ns | AVC | D-Type, Flip-Flop | 40μA | - | - | - | 8 | 3.3ns @ 3.3V, 30pF | - | Positive Edge | - | 3pF | - | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX74DR2G ON Semiconductor | 5000 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 13 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | Positive Edge | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74LVX | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | 2V~3.6V | - | - | - | - | - | - | 145MHz | - | 74LVX74 | Set(Preset) and Reset | - | - | - | Differential | - | Non-Inverting | - | - | - | 2 | 2 | 3.6V | 2V | - | - | - | 2 | 85MHz | 22 ns | 2μA | 5.7 ns | - | AND, D-Type, Flip-Flop | 2μA | - | Halogen Free | - | 1 | 13.2ns @ 3.3V, 50pF | - | Positive Edge | -4mA | 4pF | 4mA | - | - | 1 | 1 | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT273DWG ON Semiconductor | 1000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | Positive Edge | 1 | -40°C~85°C TA | Tube | 2005 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | D-Type | Tin (Sn) | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | 24μA | - | 40 | 74ACT273 | Master Reset | - | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | - | 24mA | 8 | 200MHz | 11 ns | - | 6.5 ns | ACT | D-Type, Flip-Flop | 8μA | - | Halogen Free | 0.024 A | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | - | - | - | - | - | - | 2.3876mm | - | 12.9286mm | 7.5946mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV374ANSR Texas Instruments | 1200 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | - | NOT SPECIFIED | 74LV374 | Standard | - | Not Qualified | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | 2V | - | 8 | - | - | 50pF | 2 | 16mA | 8 | 170MHz | 10.1 ns | 20μA | 4.9 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | - | 3-STATE | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | - | 2.9pF | - | - | - | 2 | - | - | UNIDIRECTIONAL | N/A | 50000000Hz | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC74QDRQ1 Texas Instruments | 2375 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 122.413241mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | 74HC74 | Set(Preset) and Reset | - | Not Qualified | - | Differential | 5V | Non-Inverting | 6V | - | 2V | - | 2 | - | - | 50pF | - | 5.2mA | - | 60MHz | 175 ns | - | 15 ns | HC/UH | AND, D-Type, Flip-Flop | 4μA | - | - | - | 1 | 30ns @ 6V, 50pF | 50 ns | Positive Edge | - | 3pF | - | - | - | 4 | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free |