- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Clock-Edge Trigger Type | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Power Dissipation | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Output Polarity | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS273NSR Texas Instruments | 1062 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | - | Positive Edge | - | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74ALS273 | Master Reset | - | Not Qualified | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | - | - | 24mA | 8 | 35MHz | 15 ns | - | 2 ns | ALS | D-Type, Flip-Flop | 20mA | - | - | - | 0.024 A | - | 15ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 29mA | 3 | - | - | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F175NSR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | - | Positive Edge | - | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74F175 | Master Reset | - | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | - | 4 | - | - | - | 20mA | 1 | 140MHz | 8.5 ns | - | 3.2 ns | F/FAST | D-Type, Flip-Flop | 34mA | - | - | - | 0.02 A | - | 8.5ns @ 5V, 50pF | 9.5 ns | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP51DR2G ON Semiconductor | 25118 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Positive Edge | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | -3V~-5.5V | DUAL | GULL WING | 260 | 3.3V | - | 40 | 100EP51 | Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.5V | -4.5V | 3V | - | 1 | - | - | - | - | 1 | 3GHz | 450 ps | - | 375 ps | - | D-Type, Flip-Flop | 45mA | - | Halogen Free | - | - | - | - | 0.5 ns | Positive, Negative | -50mA | - | - | 50mA | - | 47mA | - | - | - | - | - | 3000000000Hz | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT374NSR Texas Instruments | 67330 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | - | Positive Edge | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74ACT374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | 24mA | 8 | 160MHz | 10 ns | 4μA | 8.5 ns | ACT | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | 10ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 90000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX74BQX ON Semiconductor | 22 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | 120mg | - | Positive Edge | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | - | - | 2V~3.6V | - | - | - | - | - | - | 74LCX74 | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | - | - | - | 2 | - | - | - | - | - | - | 150MHz | 8 ns | 10μA | 7 ns | - | AND, D-Type, Flip-Flop | - | - | - | - | - | 1 | 7ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | - | - | - | - | - | - | - | 750μm | 3mm | 2.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX74MX ON Semiconductor | 35 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 240.999296mg | - | Positive Edge | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 2.7V | - | - | 74LVX74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 3.6V | 3.3V | 2V | 2 | - | 50pF | - | - | - | - | 85MHz | 19.1 ns | 2μA | 5.7 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | - | - | - | - | - | 1 | 13.2ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | 4 | - | 80 MHz | - | - | 50000000Hz | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC74ANSR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | - | Positive Edge | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | 74LVC74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 3.6V | 3.3V | - | - | 2 | 50pF | - | - | 24mA | - | 100MHz | 6 ns | - | 1 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | - | - | - | 1 | 5.2ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | 1 | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16374ADL Texas Instruments | 1 |
| - | 6 Weeks | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | - | - | 2 | Commercial grade | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.635mm | NOT SPECIFIED | 74ABT16374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | - | 5.5V | 5V | 4.5V | - | - | 50pF | 2 | - | - | - | 150MHz | - | - | - | ABT | - | 2mA | 3-STATE | - | TRUE | 0.064 A | 8 | 4.7ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | 5.9 ns | - | - | - | - | - | - | UNIDIRECTIONAL | N/A | 150000000Hz | - | - | 7.49mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ALS174DR Texas Instruments | 1278 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | Positive Edge | - | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ALS174 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 7 | 50pF | - | - | 8mA | - | 50MHz | 17 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 19mA | - | - | - | 0.008 A | 6 | 17ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | 3 | 2 | 50 MHz | - | - | 50000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC377M96 Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | Positive Edge | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | WITH HOLD MODE | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 74HC377 | Standard | - | - | Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | - | 8 | 50pF | - | - | 5.2mA | 8 | 60MHz | 175 ns | 8μA | 14 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | 0.0052 A | - | 30ns @ 6V, 50pF | 53 ns | Positive Edge | - | 10pF | - | - | - | - | - | - | 23 MHz | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC112ADR Texas Instruments | 48500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | Negative Edge | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | 74LVC112 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | 2V | - | 2 | 50pF | - | - | 24mA | - | 150MHz | 7.1 ns | - | 1 ns | LVC/LCX/Z | AND, Flip-Flop, JK-Type | 10μA | - | - | - | - | 1 | 5.9ns @ 3.3V, 50pF | 4.8 ns | Negative Edge | - | 4.5pF | - | - | No | - | 3 | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS175DR Texas Instruments | 151 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | Positive Edge | - | 1 | - | 0°C~70°C TA | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ALS175 | Master Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 7 | 50pF | - | - | 8mA | - | 50MHz | 23 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 14mA | - | - | - | 0.008 A | 4 | 17ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | 3 | 2 | 50 MHz | - | - | 50000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC16374DL Texas Instruments | 37 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | DL0048A | Positive Edge | - | 2 | - | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | D-Type | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74AC16374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | - | 3V | - | - | 50pF | 2 | - | 24mA | 16 | 100MHz | 21.2 ns | 8μA | 7.6 ns | AC | D-Type, Flip-Flop | - | - | - | - | - | 8 | 9.5ns @ 5V, 50pF | 17 ns | Positive Edge | - | 3pF | - | - | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F374DWR Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | Positive Edge | - | 1 | - | 0°C~70°C TA | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74F374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | 24mA | 8 | 100MHz | 8.5 ns | - | 3.2 ns | F/FAST | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | 8.5ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | 70000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT374NSR Texas Instruments | 30000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | - | Positive Edge | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74HCT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | - | 8 | 40MHz | 46 ns | - | 25 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | - | 0.006 A | - | 41ns @ 5.5V, 150pF | 45 ns | Positive Edge | - | 3pF | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | 25000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC74M ON Semiconductor | 6 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150mg | - | Positive Edge | - | - | - | -40°C~85°C TA | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | 74VHC74 | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | 5.5V | - | 2V | 2 | - | 50pF | - | - | 8mA | - | 115MHz | 18 ns | 2μA | 4.6 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | - | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | - | 75000000Hz | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT273ADWG ON Semiconductor | 494 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Positive Edge | 350V | 1 | - | -55°C~125°C TA | Tube | 2011 | 74HCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | D-Type | Tin (Sn) | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 250 | 5V | - | 40 | 74HCT273 | Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | - | 15W | 4mA | 8 | 30MHz | 35 ns | - | 25 ns | HCT | D-Type, Flip-Flop | 4μA | - | Halogen Free | - | 0.004 A | - | 25ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | - | 8 | - | - | - | - | 2.4mm | 12.95mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH162374DLR Texas Instruments | 6800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | - | Positive Edge | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | - | 74LVTH162374 | Standard | - | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | 3.6V | - | - | - | - | 50pF | 2 | - | 12mA | 16 | 160MHz | 6.9 ns | - | 3.4 ns | LVT | D-Type, Flip-Flop | 190μA | 3-STATE WITH SERIES RESISTOR | - | - | - | - | 5.3ns @ 3.3V, 50pF | 5.3 ns | Positive Edge | - | 3pF | - | - | - | 5mA | - | 8 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT374PWR Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | Positive Edge | - | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 74ACT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | 24mA | 8 | 160MHz | 12.5 ns | - | 8.5 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | 10ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 90000000Hz | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT377ADWR Texas Instruments | 1549 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | Positive Edge | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH HOLD MODE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ABT377 | Standard | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | - | - | 64mA | 8 | 150MHz | 6.8 ns | - | 4.5 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | 0.064 A | - | 6.8ns @ 5V, 50pF | 7.3 ns | Positive Edge | - | 3.5pF | - | - | - | 30mA | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free |