- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Casing | Clock-Edge Trigger Type | Collector-Emitter Breakdown Voltage | Enclosure | Manuf. code | Manufacturer | Max. operating temperature | Number of Elements | Output current (high) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Power Dissipation | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Output Polarity | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | Input Capacitance | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74BCT374N Texas Instruments | 11 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | - | Positive Edge | - | - | - | - | - | 1 | - | - | 0°C~70°C TA | Tube | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | 74BCT374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | 64mA | 8 | 70MHz | 9.1 ns | - | 7.2 ns | BCT/FBT | D-Type, Latch | 5mA | - | - | - | 0.064 A | - | 9.1ns @ 5V, 50pF | - | Positive Edge | 6pF | - | - | 60mA | - | - | 3 | - | UNIDIRECTIONAL | - | 70000000Hz | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16374ADLR Texas Instruments | 918 |
| - | 6 Weeks | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.635mm | - | NOT SPECIFIED | 74ABT16374 | Standard | Not Qualified | Tri-State, Non-Inverted | - | - | 5.5V | 5V | 4.5V | - | - | 50pF | 2 | - | - | - | 150MHz | - | - | - | ABT | - | 2mA | 3-STATE | - | TRUE | 0.064 A | 8 | 4.7ns @ 5V, 50pF | - | Positive Edge | 3.5pF | 5.9 ns | - | - | - | - | - | - | UNIDIRECTIONAL | N/A | 150000000Hz | - | - | 7.49mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVTH574DWR Texas Instruments | 7990 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | Positive Edge | - | - | - | - | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | - | - | - | 74LVTH574 | Standard | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | 2.7V | - | 8 | 50pF | 2 | - | 64mA | 8 | 150MHz | 3 ns | 5mA | 3 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | 0.064 A | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | 3pF | - | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC74DBR Texas Instruments | 25000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | 121.789551mg | - | Positive Edge | - | - | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | 74AHC74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 5.5V | - | 2V | - | 2 | 50pF | - | - | 8mA | - | 115MHz | 15.4 ns | 2μA | 1 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | - | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | 2pF | - | - | - | 4 | - | - | - | - | - | 75000000Hz | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC175MX ON Semiconductor | 2500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 12 hours ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | - | Positive Edge | - | - | - | - | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | TR | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | 74VHC175 | Master Reset | Not Qualified | Differential | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 4 | 50pF | - | - | - | 4 | 115MHz | 9.3 ns | 4μA | 4.9 ns | AHC/VHC | D-Type, Flip-Flop | - | - | - | - | - | - | 9.3ns @ 5V, 50pF | - | Positive Edge | 4pF | - | - | - | - | - | 8 | - | - | - | 75000000Hz | 1.45mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV374APWR Texas Instruments | 1020 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | Positive Edge | - | - | - | - | - | 1 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | - | 74LV374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | 2V | - | 8 | 50pF | 2 | - | 16mA | 8 | 170MHz | 23 ns | - | 4.9 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | 3-STATE | - | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | 2.9pF | - | - | - | 2 | - | - | - | UNIDIRECTIONAL | N/A | 50000000Hz | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G80YZPR Texas Instruments | 200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | 1.587573mg | - | Positive Edge | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1.8V | - | - | - | 74LVC1G80 | Standard | - | Inverted | 3.3V | Inverting | - | - | - | - | 1 | - | - | - | 32mA | 1 | 160MHz | 5.2 ns | 10μA | 1.1 ns | LVC/LCX/Z | - | - | 3-STATE | - | - | 0.032 A | - | 4.5ns @ 5V, 50pF | 9.9 ns | Positive Edge | 3.5pF | - | - | - | - | - | - | - | - | - | - | 500μm | 1.75mm | 1.25mm | 310μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F112N Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | Negative Edge | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | 260 | 5V | - | - | NOT SPECIFIED | 74F112 | Set(Preset) and Reset | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | 50pF | - | - | 20mA | - | 130MHz | 4.6 ns | - | 4.6 ns | F/FAST | AND, Flip-Flop, JK-Type | 19mA | - | - | - | - | 1 | 6.5ns @ 5V, 50pF | 7.5 ns | Negative Edge | - | - | No | - | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX74TTR STMicroelectronics | 12500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Positive Edge | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | - | 30 | 74LCX74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 3.6V | 3.3V | 2V | - | 2 | 50pF | - | - | - | - | 150MHz | 8 ns | - | 1.5 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | - | - | - | 1 | 7ns @ 3.3V, 50pF | 7 ns | Positive Edge | 6pF | - | - | - | - | - | 1 | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4076BE Texas Instruments | 700 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | Positive Edge | - | - | - | - | - | 1 | - | - | -55°C~125°C TA | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | WITH HOLD MODE | - | 3V~18V | DUAL | - | - | 5V | - | - | - | CD4076 | Reset | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 3V | - | 2 | 50pF | - | 500mW | - | - | 16MHz | 600 ns | 100μA | 60 ns | - | - | 20μA | - | - | - | - | 4 | 180ns @ 15V, 50pF | - | Positive Edge | 5pF | - | No | - | - | 1μA | 3 | 8 MHz | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC373D Nexperia | 24000 | - | - | - | - | - | - | - | - | - | - | - | SO20 | - | - | SOIC 20 | NEX | Nexperia | +125°C | - | 7.8mA | - | - | - | - | 74HC | - | - | - | - | - | - | - | OCTAL D-Type Latch not inverting with tri-state outputs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC273NSR Texas Instruments | 1364 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | - | Positive Edge | - | - | - | - | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | NOT SPECIFIED | 74AHC273 | Master Reset | Not Qualified | Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 8 | 50pF | - | - | 8mA | 8 | 110MHz | 17.1 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | 2.5pF | - | - | 0.04mA | 3 | - | - | - | - | - | 70000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC109E Texas Instruments | 29 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | Positive Edge | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | - | 2V~6V | DUAL | - | - | 4.5V | - | - | - | 74HC109 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 6V | - | 2V | 2 | - | 50pF | - | - | 5.2mA | - | 60MHz | 265 ns | 4μA | 14 ns | HC/UH | AND, Flip-Flop, JK-Type | - | - | - | - | 0.006 A | 1 | 31ns @ 6V, 50pF | 53 ns | Positive Edge | 10pF | - | No | 0.04mA | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40174BE Texas Instruments | 883 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | Positive Edge | - | - | - | - | - | 1 | - | - | -55°C~125°C TA | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | - | 3V~18V | DUAL | - | - | 5V | - | - | - | CD40174 | Master Reset | - | Non-Inverted | - | Non-Inverting | - | - | 3V | 4 | 7 | 50pF | - | 500mW | 6.8mA | 6 | 16MHz | 300 ns | 20μA | 50 ns | - | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 100ns @ 15V, 50pF | - | Positive Edge | 5pF | - | - | - | - | - | 6 | 8 MHz | - | - | 3500000Hz | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC273PWRG4 Texas Instruments | 14 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | Positive Edge | - | - | - | - | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | DUMMY VAL | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | NOT SPECIFIED | 74HC273 | Master Reset | Not Qualified | Non-Inverted | 5V | Non-Inverting | 6V | 2/6V | 2V | - | - | 50pF | - | - | 5.2mA | 8 | 60MHz | 160 ns | - | 13 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | 0.0052 A | - | 27ns @ 6V, 50pF | - | Positive Edge | 3pF | - | - | - | 8 | - | - | 25 MHz | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14175BDR2G ON Semiconductor | 30000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | - | - | - | - | 1 | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Tin (Sn) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | - | NOT SPECIFIED | 4175 | Reset | Not Qualified | Differential | - | Non-Inverting | - | - | 3V | - | - | 50pF | - | - | - | - | 14MHz | 500 ns | - | 70 ns | - | - | 20μA | - | Halogen Free | - | - | 4 | 120ns @ 15V, 50pF | - | Positive Edge | 5pF | - | - | - | - | - | - | - | - | - | 2000000Hz | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT74ADG ON Semiconductor | 735 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Positive Edge | -25V | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2006 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Tin (Sn) | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | 4μA | 40 | 74HCT74 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | 50pF | - | 1.4W | 4mA | - | 30MHz | 36 ns | - | 24 ns | HCT | AND, D-Type, Flip-Flop | 2μA | - | Halogen Free | - | 0.004 A | 1 | 24ns @ 5V, 50pF | - | Positive Edge | 10pF | - | - | - | - | - | 1 | - | - | - | - | 1.4986mm | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV374ADW Texas Instruments | 16313 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | Positive Edge | - | - | - | - | - | 1 | - | - | -40°C~85°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | - | 74LV374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | 2V | - | 8 | 50pF | 2 | - | 16mA | 8 | 170MHz | 19.3 ns | - | 4.9 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | 3-STATE | - | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | 2.9pF | - | - | - | 2 | - | - | - | UNIDIRECTIONAL | N/A | 50000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G74DQER Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | Positive Edge | - | - | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1.8V | 0.35mm | - | - | 74LVC1G74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | - | 2 | - | - | - | - | 1 | 200MHz | 4.4 ns | 10μA | 1.6 ns | LVC/LCX/Z | AND, D-Type | - | - | - | - | - | - | 4.4ns @ 5V, 50pF | 5.9 ns | Positive Edge | 5pF | - | - | - | - | - | 1 | - | - | - | - | 400μm | 1.4mm | 1mm | 370μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G74YZPR Texas Instruments | 1520 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | 2.296311mg | - | Positive Edge | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 0.8V~3.6V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | - | 74AUP1G74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 3.6V | - | - | - | 1 | 30pF | - | - | 4mA | 1 | 100MHz | 27 ns | - | 4 ns | AUP/ULP/V | AND, D-Type | 500nA | 3-STATE | - | - | 0.004 A | - | 7ns @ 3.3V, 30pF | - | Positive Edge | 1.5pF | - | - | 0.0009mA | - | - | - | - | - | - | 40000000Hz | 500μm | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free |