- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | Input Capacitance | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHCT273NSR Texas Instruments | 950 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74AHCT273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | - | - | 8 | 120MHz | 12.6 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 9.2ns @ 5V, 50pF | - | Positive Edge | 2.5pF | - | 0.04mA | 3 | - | 65 MHz | - | - | 45000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT574ADBR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 74ABT574 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | 64mA | 8 | 200MHz | 6.6 ns | 30mA | 3.9 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | 0.064 A | - | 6.6ns @ 5V, 50pF | - | Positive Edge | 3.5pF | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH273PW Texas Instruments | 51 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | 74LVTH273 | Master Reset | - | - | Non-Inverted | 3.3V | Non-Inverting | 3.6V | - | 2.7V | - | 8 | 50pF | - | 64mA | 8 | 150MHz | 3.2 ns | - | 3.2 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | 0.064 A | - | 4.9ns @ 3.3V, 50pF | 4.9 ns | Positive Edge | 4pF | - | 5mA | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC175PWR Texas Instruments | 30000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | - | 74HC175 | Master Reset | - | - | Differential | 5V | Non-Inverting | 6V | - | 2V | - | 4 | 50pF | - | 5.2mA | 4 | 60MHz | 190 ns | - | 13 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | - | - | 26ns @ 6V, 50pF | 38 ns | Positive Edge | 3pF | - | 0.08mA | - | 2 | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT175M96 Texas Instruments | 9000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74HCT175 | Master Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 4 | 50pF | - | - | 4 | 25MHz | 33 ns | 8μA | 13 ns | HCT | D-Type, Flip-Flop | - | - | - | - | - | - | 33ns @ 4.5V, 50pF | 53 ns | Positive Edge | 10pF | - | 0.08mA | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC574NSR Texas Instruments | 25000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | NOT SPECIFIED | 74AHC574 | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 8 | 50pF | 2 | 8mA | 8 | 115MHz | 16.7 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | 3pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4013BPW Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -55°C~125°C TA | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 5V | - | - | - | CD4013 | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | - | - | 3V | - | 2 | 50pF | - | 6.8mA | - | 24MHz | 400 ns | 20μA | 45 ns | - | AND, D-Type, Flip-Flop | 4μA | - | - | - | 0.0068 A | 1 | 90ns @ 15V, 50pF | 300 ns | Positive Edge | 5pF | - | 0.06mA | - | 1 | - | - | - | 3500000Hz | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS173AD Texas Instruments | 1653 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH HOLD MODE; WITH DUAL OUTPUT ENABLE; DISABLE TIME CL = 5PF | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | - | 74LS173 | Master Reset | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 24mA | - | 50MHz | 35 ns | - | 28 ns | LS | - | - | - | 3-STATE | - | - | 4 | 30ns @ 5V, 45pF | 30 ns | Positive Edge | - | - | - | 2 | - | 30 MHz | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT74PW Texas Instruments | 2211 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74HCT74 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | 50pF | - | 4mA | - | 46MHz | 44 ns | - | 18 ns | HCT | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | 1 | 25ns @ 5.5V, 50pF | 35 ns | Positive Edge | 3pF | - | - | 4 | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT74MTCX ON Semiconductor | 20000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 5V | 0.65mm | - | - | 74HCT74 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | 50pF | - | - | - | 27MHz | 35 ns | 2μA | 21 ns | HCT | AND, D-Type, Flip-Flop | - | - | - | - | 0.004 A | 1 | 35ns @ 5V, 50pF | - | Positive Edge | 5pF | - | - | - | 1 | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP131FAG ON Semiconductor | 14 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | Positive Edge | 1 | -40°C~85°C TA | Tray | 2005 | 10EP | e3 | yes | Active | 2 (1 Year) | 32 | - | D-Type | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | -3V~-5.5V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 40 | 10EP131 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | -5.2V | 3V | - | 4 | - | - | 50mA | 4 | 3GHz | 700 ps | - | 460 ps | 10E | AND, Flip-Flop | 120mA | 2.48V | - | Halogen Free | - | - | - | - | Positive, Negative | - | - | - | - | - | - | - | - | 3000000000Hz | - | 7mm | 7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS374N Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | 74AS374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | 48mA | 8 | 125MHz | 9 ns | - | 3 ns | AS | D-Type, Flip-Flop | 120mA | - | - | - | - | - | 9ns @ 5V, 50pF | - | Positive Edge | - | - | - | 3 | - | - | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16823DLR Texas Instruments | 10800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | Positive Edge | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 56 | - | D-Type | - | WITH CLEAR AND CLOCK ENABLE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74ACT16823 | Master Reset | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 1 | 50pF | 2 | 24mA | 18 | 90MHz | 12.9 ns | 8μA | 7.5 ns | ACT | D-Type, Flip-Flop | - | - | - | - | - | 9 | 11.5ns @ 5V, 50pF | - | Positive Edge | 3pF | - | 0.08mA | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC574APWRG4 Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | 74LVC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | 50pF | 2 | 24mA | 8 | 150MHz | 7.8 ns | - | 7 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | - | 0.024 A | - | 6.8ns @ 3.3V, 50pF | - | Positive Edge | 4pF | - | - | 3 | - | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G79DBVR Texas Instruments | 1643 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 11.198062mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1.2V | - | - | - | 74AUP1G79 | Standard | - | - | Non-Inverted | - | Non-Inverting | 3.6V | - | 0.8V | - | 1 | 30pF | - | 4mA | 1 | 266MHz | 24 ns | - | 3 ns | AUP/ULP/V | - | 500nA | - | 3-STATE | - | 0.004 A | - | 5.8ns @ 3.3V, 30pF | - | Positive Edge | 1.5pF | - | 0.0009mA | - | - | 260 MHz | - | - | 220000000Hz | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F374NSR Texas Instruments | 1021 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | 1 | 0°C~70°C TA | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74F374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | 24mA | 8 | 70MHz | 8.5 ns | - | 3.2 ns | F/FAST | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | 8.5ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | 70000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC374SJX ON Semiconductor | 11 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 481.5mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4.5V | - | - | NOT SPECIFIED | 74HC374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | - | 8 | 50pF | 2 | - | 8 | 35MHz | 40 ns | 8μA | 20 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | 0.006 A | - | 40ns @ 6V, 150pF | - | Positive Edge | 5pF | - | - | - | 3 | - | - | - | 24000000Hz | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC112M96 Texas Instruments | 1613 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Negative Edge | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | JK Type | - | - | TR | 1.5V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | - | 74AC112 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | 3.3/5V | - | - | 2 | 50pF | - | 24mA | - | 100MHz | 129 ns | 4μA | 2.6 ns | AC | AND, Flip-Flop, JK-Type | - | - | - | - | - | 1 | 10.3ns @ 5V, 50pF | - | Negative Edge | 10pF | No | 0.04mA | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX16374DTG ON Semiconductor | 430 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 7 hours ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | Positive Edge | 2 | -55°C~125°C TA | Tube | 2005 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 48 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 2.5V | 0.5mm | 24μA | 40 | 74LCX16374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 2V | - | 16 | 50pF | 2 | 24mA | - | 170MHz | 6.5 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | Halogen Free | - | 8 | 6.2ns @ 3.3V, 50pF | - | Positive Edge | 7pF | - | - | - | 3 | - | - | - | 170000000Hz | 939.8μm | 12.5984mm | 6.1976mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT374DW Texas Instruments | 14 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74ACT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | 24mA | 8 | 160MHz | 10 ns | 4μA | 8.5 ns | ACT | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | 8.5ns @ 5V, 50pF | - | Positive Edge | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 90000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |