- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | Input Capacitance | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Count Direction | Min Supply Voltage (DC) | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AC564PWR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | NOT SPECIFIED | 74AC564 | Standard | Not Qualified | Tri-State, Inverted | - | Inverting | 6V | - | 2V | - | - | 8 | 50pF | 2 | 24mA | 8 | 95MHz | 14 ns | - | 4.9 ns | AC | D-Type, Flip-Flop | 4μA | - | - | 0.024 A | - | 10.5ns @ 5V, 50pF | - | Positive Edge | 4.5pF | - | 0.04mA | 3 | - | - | - | UNIDIRECTIONAL | - | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS109AD Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ALS109 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 8mA | - | 34MHz | 18 ns | - | 3 ns | ALS | AND, Flip-Flop, JK-Type | 4mA | - | - | 0.008 A | 1 | 18ns @ 5V, 50pF | - | Positive Edge | - | No | 4mA | 5 | - | - | 34 MHz | - | - | - | 34000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G79DCKT Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | - | NOT SPECIFIED | 74LVC1G79 | Standard | Not Qualified | Non-Inverted | - | Non-Inverting | - | 3.3V | - | - | - | 1 | - | - | 32mA | 1 | 160MHz | 5 ns | - | 1 ns | LVC/LCX/Z | - | 10μA | 3-STATE | - | 0.032 A | - | 4.5ns @ 5V, 50pF | - | Positive Edge | 4pF | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS173AN Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH HOLD MODE; WITH DUAL OUTPUT ENABLE; DISABLE TIME CL = 5PF | - | 4.75V~5.25V | DUAL | - | - | 5V | - | - | 74LS173 | Master Reset | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 4 | - | - | - | - | 24mA | 4 | 50MHz | 30 ns | - | 28 ns | LS | - | - | 3-STATE | - | - | - | 30ns @ 5V, 45pF | - | Positive Edge | - | - | - | 2 | 100μA | - | 30 MHz | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT574ADWR2G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2011 | 74HCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | D-Type | Tin (Sn) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 250 | 5V | - | 40 | 74HCT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | - | 8 | 30MHz | 45 ns | - | 30 ns | HCT | D-Type, Flip-Flop, Latch | 4μA | - | Halogen Free | 0.006 A | - | 30ns @ 5V, 50pF | - | Positive Edge | 10pF | - | - | - | - | 3 | - | - | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV374APW Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | 74LV374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 8 | 50pF | 2 | 16mA | 8 | 170MHz | 23 ns | - | 4.9 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | 3-STATE | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | 2.9pF | - | - | 2 | - | - | - | UNIDIRECTIONAL | - | N/A | 50000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT574E Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | 1 | -55°C~125°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | 74ACT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | 24mA | 8 | 110MHz | 11.2 ns | 8μA | 2.8 ns | ACT | D-Type, Flip-Flop | - | - | - | 0.024 A | - | 11.2ns @ 5V, 50pF | - | Positive Edge | 10pF | - | 0.04mA | - | - | 3 | - | UNIDIRECTIONAL | - | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT574DBR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 74HCT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | - | 8 | 40MHz | 45 ns | - | 25 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.006 A | - | 47ns @ 5.5V, 150pF | - | Positive Edge | 3pF | - | - | 3 | - | - | - | UNIDIRECTIONAL | - | - | 27000000Hz | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC174RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | 30 | M74HC174 | Master Reset | - | Non-Inverted | - | Non-Inverting | - | - | - | - | 5V | - | 50pF | - | - | 6 | 66MHz | 135 ns | - | 14 ns | HC/UH | - | 4μA | - | - | 0.004 A | - | 23ns @ 6V, 50pF | - | Positive Edge | 5pF | - | - | 6 | - | - | 28 MHz | - | - | - | 24000000Hz | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC74ASJX ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4.5V | - | NOT SPECIFIED | 74HC74 | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | 6V | - | 2V | 2 | - | - | 50pF | - | - | - | 94MHz | 19 ns | 4μA | 40 ns | HC/UH | AND, D-Type, Flip-Flop | - | - | - | 0.004 A | 1 | 19ns @ 6V, 50pF | - | Positive Edge | 5pF | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS174D Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ALS174 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 7 | 50pF | - | 8mA | - | 50MHz | 17 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 19mA | - | - | 0.008 A | 6 | 17ns @ 5V, 50pF | - | Positive Edge | - | - | - | 3 | - | 2 | 50 MHz | - | - | - | 50000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS374DBR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | Positive Edge | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 74LS374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 45pF | 2 | 24mA | 8 | 50MHz | 28 ns | - | 20 ns | LS | D-Type, Latch | 40mA | - | - | 0.024 A | - | 28ns @ 5V, 45pF | - | Positive Edge | - | - | 40mA | 3 | - | - | - | UNIDIRECTIONAL | - | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX374SJX ON Semiconductor | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 481.5mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 2.5V | - | - | 74LCX374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 2V | - | - | 8 | 50pF | 2 | - | 8 | 150MHz | 8.5 ns | 10μA | 8.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | - | - | 0.024 A | - | 8.5ns @ 3.3V, 50pF | - | Positive Edge | 7pF | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC374DWR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | 74AHC374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | 8 | 50pF | 2 | 8mA | 8 | 120MHz | 18.5 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | 4pF | - | 0.04mA | 3 | - | - | - | UNIDIRECTIONAL | - | - | 75000000Hz | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS534ANSR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74ALS534 | Standard | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | 24mA | 8 | 35MHz | 16 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 19mA | - | - | 0.024 A | - | 16ns @ 5V, 50pF | - | Positive Edge | - | - | - | 3 | - | - | - | UNIDIRECTIONAL | - | N/A | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ374L6X ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | D-Type | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1.8V | 0.5mm | NOT SPECIFIED | 7SZ374 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | - | - | - | 1 | 50pF | 2 | - | 1 | 175MHz | 4 ns | 1μA | 9.7 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | - | - | 0.024 A | - | 4ns @ 5V, 50pF | - | Positive Edge | 3pF | - | - | - | - | 3 | - | - | - | - | - | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS174D Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | 74LS174 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 6 | - | 7 | - | - | 8mA | 6 | 40MHz | 35 ns | - | 20 ns | LS | D-Type, Flip-Flop | 26mA | - | - | 0.008 A | - | 30ns @ 5V, 15pF | 30 ns | Positive Edge | - | - | - | 2 | - | - | 30 MHz | - | 4.75V | - | 30000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT74M96 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Positive Edge | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74HCT74 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | 50pF | - | - | - | 50MHz | 35 ns | 4μA | 35 ns | HCT | AND, D-Type, Flip-Flop | - | - | - | 0.004 A | 1 | 35ns @ 4.5V, 50pF | 53 ns | Positive Edge | 10pF | - | 0.04mA | - | - | 1 | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV74ADR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | 74LV74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 2 | 50pF | - | 12mA | - | 140MHz | 17.5 ns | - | 9.8 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | 20μA | - | - | - | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | 2pF | - | - | - | - | - | - | - | - | - | 45000000Hz | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT174M Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ACT174 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 7 | 50pF | - | 24mA | 6 | 80MHz | 14 ns | - | 3.5 ns | ACT | D-Type, Flip-Flop | 8μA | - | - | 0.024 A | - | 14ns @ 5V, 50pF | - | Positive Edge | 10pF | - | 0.08mA | - | - | 6 | 80 MHz | - | - | - | 80000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |