- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Current - Output | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Frequency | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC821APWR Texas Instruments | 7 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | 89.499445mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | D-Type | - | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | - | - | 74LVC821 | - | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | 8 | - | - | 50pF | 2 | 24mA | - | - | 150MHz | 8.8 ns | 10μA | 2.2 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | - | - | - | - | - | 10 | - | 7.3ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX74DTR2G ON Semiconductor | 2500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | - | 2.7V | 0.65mm | - | 40 | 74LVX74 | - | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 3.6V | 3.3V | - | 2V | - | 2 | - | - | 50pF | - | - | - | - | 85MHz | 18.5 ns | - | 5.7 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | 2μA | - | - | Halogen Free | - | 0.004 A | 1 | - | 13.2ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | 1 | 80 MHz | - | - | 50000000Hz | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS175D Texas Instruments | 9239 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74ALS175 | - | Master Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 7 | - | - | 50pF | - | 8mA | - | - | 50MHz | 17 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 14mA | - | - | - | - | 0.008 A | 4 | - | 17ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 3 | 2 | 50 MHz | - | - | 50000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS174N Texas Instruments | 170 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | 951.693491mg | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74ALS | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 50MHz | - | 74ALS174 | - | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | - | - | - | - | 7 | 5.5V | 4.5V | - | - | 8mA | - | 6 | 50MHz | 17 ns | - | 3 ns | - | D-Type, Flip-Flop | 19mA | - | - | - | - | - | 6 | - | 17ns @ 5V, 50pF | - | Positive Edge | -400μA | - | 8mA | - | - | 3 | 2 | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC74MDREP Texas Instruments | 1569 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 122.413241mg | Positive Edge | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | NOT SPECIFIED | 74AC74 | - | Set(Preset) and Reset | Not Qualified | Differential | 5V | Non-Inverting | 6V | - | - | 2V | 2 | - | - | - | 50pF | - | 24mA | - | - | 160MHz | 14 ns | 2μA | 6 ns | AC | AND, D-Type | - | - | - | - | - | - | 1 | - | 10ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | 0.04mA | - | 1 | 95 MHz | - | - | 70000000Hz | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH273PWRG4 Texas Instruments | 1050 | - | Datasheet | - | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | - | TSSOP | 20 | - | 76.997305mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 20 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TR | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 150MHz | - | - | 20 | - | - | TTL | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | - | 3.6V | 2.7V | 50pF | - | - | 64mA | - | - | 3.2 ns | - | 3.2 ns | LVT | D-Type, Flip-Flop | - | - | - | - | D FLIP-FLOP | 0.064 A | 8 | - | - | 4.9 ns | - | -32mA | - | 64mA | - | 5mA | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AUC32374ZKER Texas Instruments | In Stock | - | - | - | LIFEBUY (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 96-LFBGA | 96 | - | 166.610147mg | Positive Edge | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e1 | yes | Last Time Buy | 3 (168 Hours) | 96 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 0.8V~2.7V | BOTTOM | BALL | 260 | - | 1.2V | - | - | - | 74AUC32374 | - | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 2.7V | 1.2/2.5V | - | - | - | - | - | - | 15pF | 2 | - | - | 32 | 250MHz | 2.8 ns | - | 7.3 ns | AUC | - | 40μA | - | 3-STATE | - | - | 0.005 A | - | - | 2.2ns @ 2.5V, 30pF | - | Positive Edge | - | 3pF | - | - | - | - | 8 | - | UNIDIRECTIONAL | N/A | 250000000Hz | 1.4mm | 13.5mm | 5.5mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16374DGGR Texas Instruments | 1802 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | Positive Edge | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | 74LVC16374 | - | Standard | Not Qualified | Tri-State, Non-Inverted | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | - | - | 50pF | 2 | 24mA | - | 16 | 100MHz | 8.5 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 40μA | - | 3-STATE | - | - | - | 8 | - | 7.5ns @ 3.3V, 50pF | 7.5 ns | Positive Edge | - | 3.5pF | - | - | 0.04mA | - | 1 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT374SCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 90MHz | - | 74ACT374 | - | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | - | - | - | - | 8 | 5.5V | 4.5V | - | - | - | - | 8 | 160MHz | 12.5 ns | - | 8.5 ns | - | D-Type, Flip-Flop | 40μA | - | - | - | - | - | 8 | 90MHz | 10ns @ 5V, 50pF | - | Positive Edge | -24mA | 4.5pF | 24mA | - | - | 1 | 3 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AUP1G79YZPR Texas Instruments | 20 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | - | 1.587573mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 0.8V~3.6V | BOTTOM | BALL | 260 | - | 1.2V | - | - | NOT SPECIFIED | 74AUP1G79 | - | Standard | Not Qualified | Non-Inverted | - | Non-Inverting | 3.6V | - | - | 0.8V | - | 1 | - | - | 30pF | - | 4mA | - | 1 | 266MHz | 17.3 ns | - | 3 ns | AUP/ULP/V | - | 500nA | - | 3-STATE | - | - | 0.004 A | - | - | 5.8ns @ 3.3V, 30pF | 24 ns | Positive Edge | - | 1.5pF | - | - | 0.0009mA | - | - | 260 MHz | - | - | 220000000Hz | 500μm | 1.75mm | 1.25mm | 310μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP52DTG ON Semiconductor | 3 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 157.991892mg | Positive Edge | - | -40°C~85°C TA | Tube | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | -3V~-5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 40 | 100EP52 | - | Standard | - | Differential | - | Non-Inverting | 5.5V | -4.5V | - | 3V | 1 | - | - | - | - | - | 50mA | - | 1 | 3GHz | 410 ps | - | 330 ps | - | D-Type, Flip-Flop | 45mA | 2.42V | - | Halogen Free | - | - | - | - | - | - | Positive, Negative | -50mA | - | 50mA | - | 47mA | - | - | - | - | - | 4000000000Hz | 950μm | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS109AN Texas Instruments | 14 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | Positive Edge | - | 0°C~70°C TA | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | INVERTED K INPUT | - | 4.75V~5.25V | DUAL | - | - | - | 5V | - | - | - | 74LS109 | - | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | - | - | 8mA | - | - | 33MHz | 40 ns | - | 13 ns | LS | AND, Flip-Flop, JK-Type | - | - | - | - | - | 0.008 A | 1 | - | 40ns @ 5V, 15pF | - | Positive Edge | - | - | - | No | - | 5 | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EL52DR2G ON Semiconductor | 350 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TAPE AND REEL | -4.2V~-5.7V | DUAL | GULL WING | 260 | - | 5V | - | - | 40 | 10EL52 | - | Standard | Not Qualified | Differential | - | Non-Inverting | 5.7V | -5.2V | - | 4.2V | - | 1 | - | - | - | - | - | - | 1 | 2.8GHz | 465 ps | - | 365 ps | - | D-Type, Flip-Flop | 25mA | - | OPEN-EMITTER | Halogen Free | - | - | - | - | - | - | Positive, Negative | 50mA | - | 50mA | - | 25mA | - | - | 2200 MHz | - | - | 2200000000Hz | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH273NSR Texas Instruments | 9000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 74LVTH273 | - | Master Reset | - | Non-Inverted | 3.3V | Non-Inverting | 3.6V | - | - | 2.7V | - | 8 | - | - | 50pF | - | 64mA | - | 8 | 150MHz | 3.2 ns | - | 3.2 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | - | 0.064 A | - | - | 4.9ns @ 5V, 50pF | 4.9 ns | Positive Edge | - | 4pF | - | - | 5mA | - | - | - | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS174NSR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | Positive Edge | 1 | 0°C~70°C TA | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | 74ALS174 | - | Master Reset | Not Qualified | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 7 | - | - | 50pF | - | 8mA | - | - | 50MHz | 17 ns | 19mA | 3 ns | ALS | D-Type, Flip-Flop | - | - | - | - | - | 0.008 A | 6 | - | 17ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 3 | 2 | 50 MHz | - | - | 50000000Hz | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC374APW 118 | 166 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | Positive Edge | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 2.7V | 0.65mm | - | 30 | 74LVC374 | - | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | - | - | - | - | - | - | - | - | 2 | 50mA | - | 8 | 150MHz | 2.7 ns | 100nA | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | 3-STATE | - | - | - | - | - | 7ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | 8 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT74DRG4 Texas Instruments | 2297 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74ACT74 | - | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 50pF | - | 24mA | - | - | 210MHz | 11 ns | - | 5.5 ns | ACT | AND, D-Type | 2μA | - | - | - | - | - | 1 | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | - | 1 | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV273APWT Texas Instruments | 1800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | - | - | 74LV273 | - | Master Reset | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | 2V | - | 8 | - | - | 50pF | - | 12mA | - | 8 | 160MHz | 25.5 ns | - | 4.8 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | 2 | - | - | - | - | 45000000Hz | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH374DWR Texas Instruments | 22733 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 74LVTH374 | - | Standard | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | - | 2.7V | - | 8 | - | - | 50pF | 2 | 64mA | - | 8 | 150MHz | 5.6 ns | - | 2.9 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | - | 0.064 A | - | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 3pF | - | - | 5mA | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL31DTG ON Semiconductor | 600 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Positive Edge | - | -40°C~85°C TA | Tube | 2000 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | D-Type | Tin (Sn) | - | - | - | RAIL | -3V~-3.8V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 40 | 100LVEL31 | - | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | - | -3.3V | - | 3V | - | 1 | - | - | - | - | 50mA | - | 1 | 2.9GHz | 590 ps | - | 475 ps | - | AND, D-Type, Flip-Flop | 35mA | - | - | Halogen Free | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | 2900 MHz | - | - | 2900000000Hz | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free |