- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Output Polarity | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX16821MTDX ON Semiconductor | 2933 |
| Datasheet | - | - | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 740.007602mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | D-Type | - | - | - | 2V~3.6V | - | - | - | - | - | - | 74LCX16821 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 20 | 150MHz | 6.2 ns | 20μA | 6.2 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 10 | 6.2ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | 2 | 3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74ACT574M96 Texas Instruments | 2292 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ACT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | 50pF | 2 | - | 24mA | 8 | 110MHz | 165 ns | 8μA | 2.8 ns | ACT | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | 11.2ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | 0.04mA | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP52DTG ON Semiconductor | 9 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Positive Edge | - | - | -40°C~85°C TA | Tube | 2000 | 10EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | D-Type | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | -3V~-5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 40 | 10EP52 | Standard | - | Differential | - | Non-Inverting | 5.5V | -5.2V | 3V | - | - | 1 | - | - | - | - | 50mA | 1 | 3GHz | 410 ps | - | 330 ps | 10E | D-Type, Flip-Flop | 45mA | - | Halogen Free | - | - | - | - | - | Positive, Negative | -50mA | - | 50mA | 47mA | - | - | - | - | - | 4000000000Hz | 950μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV14013BDR2G ON Semiconductor | 12500 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Positive Edge | 2 | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | D-Type | Tin (Sn) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | - | 5V | - | - | 4013 | Set(Preset) and Reset | Not Qualified | Differential | - | - | - | - | 3V | - | - | - | - | 50pF | - | - | - | - | 14MHz | - | - | 50 ns | - | AND, D-Type | 4μA | - | Halogen Free | COMPLEMENTARY | - | 1 | 100ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC74ADRG4 Texas Instruments | 453 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Positive Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | 74LVC74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 3.6V | 3.3V | - | - | - | 2 | - | 50pF | - | - | 24mA | - | 100MHz | 6 ns | - | 1 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | - | - | - | 1 | 5.2ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 1 | - | - | - | - | 1.58mm | - | 8.65mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV574ADGVR Texas Instruments | 19 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | 60.186038mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | 0.4mm | NOT SPECIFIED | 74LV574 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | 2V | - | - | 8 | - | 50pF | 2 | - | 16mA | 8 | 175MHz | 19.6 ns | - | 4.8 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | - | 5.7ns @ 5V, 50pF | - | Positive Edge | - | 1.8pF | - | 0.02mA | 3 | - | - | UNIDIRECTIONAL | N/A | 45000000Hz | 1.2mm | - | 5mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14076BDG ON Semiconductor | 18 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | 1 | - | -55°C~125°C TA | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | D-Type | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 5V | - | 40 | 4076 | Master Reset | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 3V | - | - | - | - | 50pF | - | - | - | 4 | 12MHz | 600 ns | - | 600 ns | - | - | 20μA | - | Halogen Free | - | - | - | 180ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | - | 4 | 3 | 6 MHz | - | - | - | - | - | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC374ADTG ON Semiconductor | 10 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | 1 | - | -55°C~125°C TA | Tube | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | 74HC374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | - | 50pF | 2 | - | 7.8mA | - | 35MHz | 125 ns | - | 21 ns | HC/UH | D-Type, Flip-Flop, Latch | 4μA | - | Halogen Free | - | 0.006 A | 8 | 21ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | 3 | - | - | - | - | - | - | - | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV175ADGVR Texas Instruments | 773 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | 16 | 41.900595mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | NOT SPECIFIED | 74LV175 | Master Reset | Not Qualified | Differential | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 4 | - | 50pF | - | - | 12mA | 4 | 165MHz | 23.3 ns | - | 3.7 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | - | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 1.4pF | - | - | - | 2 | - | - | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS175N Texas Instruments | 775 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | 74ALS175 | Master Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 7 | 100μA | 50pF | - | 100μA | 8mA | - | 50MHz | 17 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 14mA | - | - | - | 0.008 A | 4 | 17ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | 3 | 2 | 50 MHz | - | - | 50000000Hz | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS874BDWR Texas Instruments | 234 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | Positive Edge | 2 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH CLEAR | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ALS874 | Master Reset | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | 24mA | 8 | 30MHz | 14 ns | - | 4 ns | ALS | D-Type, Flip-Flop | 21mA | 3-STATE | - | - | - | 4 | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 1 | - | UNIDIRECTIONAL | N/A | 30000000Hz | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC175ADG ON Semiconductor | 463 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | 1 | - | -55°C~125°C TA | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | D-Type | Tin (Sn) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 5V | - | 40 | 74HC175 | Master Reset | - | Differential | - | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | - | 50pF | - | - | 5.2mA | 1 | 35MHz | 225 ns | - | 28 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | Halogen Free | - | - | - | 22ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 4 | - | - | - | 20000000Hz | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HCT273RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | Positive Edge | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | 30 | M74HCT273 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 5V | 8 | - | 50pF | - | - | - | 8 | 80MHz | 48 ns | - | 19 ns | HCT | D-Type, Flip-Flop | 4μA | - | - | - | 0.004 A | - | 30ns @ 4.5V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74ACT574DWR Texas Instruments | 129 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ACT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | 50pF | 2 | - | 50mA | 8 | 110MHz | 12 ns | - | 7 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT374PWR Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | NOT SPECIFIED | 74HCT374 | Standard | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | 50pF | 2 | - | - | 8 | 40MHz | 46 ns | 8μA | 25 ns | HCT | D-Type, Flip-Flop | - | - | - | - | 0.006 A | - | 41ns @ 5.5V, 150pF | 45 ns | Positive Edge | - | 3pF | - | - | 3 | - | - | UNIDIRECTIONAL | - | 25000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC574ADWG ON Semiconductor | 220 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | Positive Edge | 1 | - | -55°C~125°C TA | Tube | 2005 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | D-Type | Tin (Sn) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 3V | - | 40 | 74HC574 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | - | 50pF | 2 | - | 7.8mA | 8 | 35MHz | 240 ns | - | 27 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | - | - | 0.006 A | - | 27ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 3 | - | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT273E Texas Instruments | 29 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | 1 | - | -55°C~125°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | 74HCT273 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | - | - | 4mA | 8 | 50MHz | 48 ns | 8μA | 12 ns | HCT | D-Type, Flip-Flop | - | - | - | - | 0.004 A | - | 30ns @ 4.5V, 50pF | 45 ns | Positive Edge | - | 10pF | - | - | - | - | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT821ADWR Texas Instruments | 770 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ABT821 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | 64mA | 10 | 125MHz | 6.2 ns | - | 4.1 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | 0.064 A | - | 6.2ns @ 5V, 50pF | 6.7 ns | Positive Edge | - | 3.5pF | - | - | 10 | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT574APWR Texas Instruments | 775 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 74ABT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | 50pF | 2 | - | 64mA | 8 | 200MHz | 6.6 ns | 30mA | 3.9 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | 0.064 A | - | 6.6ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT377DWR2G ON Semiconductor | 2 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | D-Type | Tin (Sn) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | 40 | 74ACT377 | Standard | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | 50pF | - | - | - | 8 | 140MHz | 10 ns | - | 3 ns | ACT | D-Type, Flip-Flop | 8μA | - | Halogen Free | - | 0.024 A | - | 10ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |