- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max | Mfr | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVX574DTR2G ON Semiconductor | 9925 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 2.7V | 0.65mm | - | - | 40 | 74LVX574 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 2V | - | 8 | - | - | 50pF | 2 | - | 8 | 75MHz | 18 ns | - | 8.5 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 4μA | - | - | Halogen Free | - | 0.004 A | - | 16.7ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | 3 | - | - | - | 45000000Hz | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G79DCKT Texas Instruments | 52 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.494758mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | - | 1.2V | - | - | - | - | 74AUP1G79 | - | Standard | - | - | Non-Inverted | - | Non-Inverting | 3.6V | - | - | 0.8V | - | 1 | - | - | 30pF | - | 4mA | 1 | 266MHz | 17.3 ns | - | 3 ns | AUP/ULP/V | - | 500nA | - | 3-STATE | - | - | 0.004 A | - | 5.8ns @ 3.3V, 30pF | 24 ns | Positive Edge | - | 1.5pF | - | - | 0.0009mA | - | - | 260 MHz | - | - | 220000000Hz | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT73E Texas Instruments | 900 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 927.99329mg | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | JK Type | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | - | - | - | - | 74HCT73 | - | Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | - | - | - | 50pF | - | 4mA | - | 60MHz | 38 ns | 4μA | 38 ns | HCT | Flip-Flop, JK-Type | - | - | - | - | - | 0.006 A | 1 | 38ns @ 4.5V, 50pF | 48 ns | Negative Edge | - | 10pF | - | No | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT574TSOC Texas Instruments | 621 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | 250MHz | - | 74FCT574 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | 64mA | 8 | - | 10 ns | - | 2 ns | FCT | - | 200μA | - | - | - | - | 0.064 A | - | 10ns @ 50pF | - | Positive Edge | - | 5pF | - | - | 0.2mA | - | 3 | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC74PWG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | NOT SPECIFIED | 74AHC74 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.5V | - | - | 2V | - | 2 | - | - | 50pF | - | 8mA | - | 115MHz | 15.4 ns | - | 1 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | 4 | - | - | - | - | 75000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC174D Texas Instruments | 1068 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | - | 74AHC174 | - | Master Reset | - | - | Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | - | 2V | - | 7 | - | - | 50pF | - | 8mA | - | 180MHz | 14.5 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | 0.008 A | 6 | 9.2ns @ 5V, 50pF | - | Positive Edge | - | 1.7pF | - | - | 0.04mA | 3 | - | - | - | - | 80000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G80DCKRG4 Texas Instruments | 6000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.494758mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | - | 1.8V | - | - | - | - | 74LVC1G80 | - | Standard | - | - | Inverted | - | Inverting | - | 3.3V | - | - | - | 1 | - | - | - | - | - | 1 | 160MHz | 5.2 ns | - | 1.1 ns | LVC/LCX/Z | - | 10μA | - | 3-STATE | - | - | 0.032 A | - | 4.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC574NS Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 74AHC574 | - | - | - | - | - | Texas Instruments | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHCT574PW Texas Instruments | 405 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 74AHCT574 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | 8mA | 8 | 115MHz | 12.5 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV74AQPWRG4Q1 Texas Instruments | 13126 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | NOT SPECIFIED | 74LV74 | - | Set(Preset) and Reset | 4 | Not Qualified | Differential | - | Non-Inverting | 5.5V | 3.3V | - | 2V | - | 2 | - | - | 50pF | - | - | - | 140MHz | 20 ns | - | 9.8 ns | LV/LV-A/LVX/H | AND, D-Type | 20μA | - | - | - | - | - | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | 1 | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS575ANT Texas Instruments | 558 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 1.753503g | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | - | - | - | - | 74ALS575 | - | Master Reset | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 30MHz | 14 ns | - | 4 ns | ALS | D-Type, Flip-Flop | 17mA | - | 3-STATE | - | - | - | - | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() N74F374D NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | PHILIPS SEMICONDUCTORS | Philips Semiconductors | N74F374D | 140000000 Hz | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 3.87 | Yes | 5 V | - | - | - | - | e4 | - | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | FF/Latches | - | TTL | - | DUAL | GULL WING | - | 8 | - | 1.27 mm | unknown | - | - | - | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-STATE | - | D FLIP-FLOP | 0.024 A | - | - | - | POSITIVE EDGE | - | - | - | - | 86 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHCT574DW Texas Instruments | 2819 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74AHCT574 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | 50pF | 2 | 8mA | 8 | 115MHz | 10.6 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC574M96 Texas Instruments | 170 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | TR | - | 1.5V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | - | 74AC574 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | - | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 125MHz | 135 ns | 8μA | 2.7 ns | AC | D-Type, Flip-Flop | - | - | - | - | - | 0.024 A | - | 10.8ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G80YZPR Texas Instruments | 39850 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | - | 2.296311mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | - | 1.8V | 0.5mm | - | - | NOT SPECIFIED | 74LVC2G80 | - | Standard | - | Not Qualified | Inverted | 3.3V | Inverting | 5.5V | - | - | - | - | 2 | - | - | 50pF | - | 32mA | - | 160MHz | 5.2 ns | - | 1.1 ns | LVC/LCX/Z | - | 5μA | - | - | - | - | - | 1 | 4.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | 0.005mA | - | 1 | - | - | - | - | 500μm | 1.25mm | 2.25mm | 310μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT574DBR Texas Instruments | 100 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 156.687814mg | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 74AHCT574 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | - | 8 | 115MHz | 10.6 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT74MTCX ON Semiconductor | 2500 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 210MHz | - | 74ACT74 | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | - | - | - | - | 2 | 5.5V | 4.5V | - | - | - | 2 | 210MHz | 11 ns | - | 7.5 ns | - | AND, D-Type, Flip-Flop | 20μA | - | - | - | - | - | 1 | 11ns @ 5V, 50pF | - | Positive Edge | -24mA | 4.5pF | 24mA | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74F112SCX ON Semiconductor | 11946 |
| Datasheet | 48 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | Negative Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | JK Type | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 80MHz | - | 74F112 | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | - | - | - | - | 2 | 5.5V | 4.5V | - | - | - | 2 | 105MHz | 7.5 ns | - | 5 ns | - | AND, Flip-Flop | 19mA | - | - | - | - | - | 1 | 6.5ns @ 5V, 50pF | - | Negative Edge | -1mA | - | 20mA | - | - | 2 | 3 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC16374DGGR Texas Instruments | 9670 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 223.195796mg | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | - | - | 74AHC16374 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | - | 2V | - | - | - | - | 50pF | 2 | 8mA | 16 | 120MHz | 16.2 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 8 | 10.1ns @ 5V, 50pF | 11.5 ns | Positive Edge | - | 2.5pF | - | - | 0.04mA | - | 3 | - | UNIDIRECTIONAL | N/A | 75000000Hz | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL31DG ON Semiconductor | 35 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2000 | 100LVEL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | - | - | - | RAIL | - | -3V~-3.8V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 40 | 100LVEL31 | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | -3.3V | - | 3V | - | 1 | - | - | - | - | 50mA | 1 | 2.9GHz | 590 ps | - | 475 ps | - | AND, D-Type, Flip-Flop | 35mA | 2.42V | OPEN-EMITTER | Halogen Free | - | - | - | - | - | Positive Edge | 50mA | - | 50mA | - | - | - | - | 2900 MHz | - | - | 2900000000Hz | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |