- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | Max Input Current | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74F374DBR Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 156.687814mg | Positive Edge | 1 | - | 0°C~70°C TA | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | - | 74F374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 100MHz | 8.5 ns | - | 3.2 ns | F/FAST | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | - | 8.5ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | 70000000Hz | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4076BMT Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | D-Type | - | - | - | TR | 100mW | 3V~18V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | CD4076 | Reset | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 3V | - | - | - | - | 50pF | - | - | 4 | 16MHz | 600 ns | 100μA | 60 ns | - | - | 20μA | 3-STATE | - | - | - | - | - | 180ns @ 15V, 50pF | 250 ns | Positive Edge | 100nA | - | 5pF | - | No | 0.3mA | 4 | - | 8 MHz | - | - | 3000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC73ADTR2G ON Semiconductor | 19 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Negative Edge | 2 | Military grade | -55°C~125°C TA | Tape & Reel (TR) | 2009 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HC73 | Reset | Not Qualified | Differential | - | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | - | 35MHz | - | - | 21 ns | HC/UH | JK-Type | 4μA | - | Halogen Free | COMPLEMENTARY | 0.004 A | - | 1 | 21ns @ 6V, 50pF | - | Negative Edge | - | - | 10pF | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS575ADW Texas Instruments | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | Positive Edge | 1 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | - | 74ALS575 | Master Reset | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 30MHz | 14 ns | - | 4 ns | ALS | D-Type, Flip-Flop | 17mA | 3-STATE | - | - | - | - | - | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 30mA | 4 | - | - | UNIDIRECTIONAL | - | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT273PW Texas Instruments | 345 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | - | 74ABT273 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | - | 64mA | 8 | 150MHz | 7.4 ns | - | 2.5 ns | ABT | D-Type, Flip-Flop | 400μA | - | - | - | 0.064 A | - | - | 6.8ns @ 5V, 50pF | 7.3 ns | Positive Edge | - | - | 7pF | - | - | 30mA | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN54ALS374AJ Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC2G80DCURG4 Texas Instruments | 70375 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 9.610488mg | Positive Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | - | NOT SPECIFIED | 74LVC2G80 | Standard | Not Qualified | Inverted | - | Inverting | 5.5V | 3.3V | - | - | 2 | - | - | 50pF | - | - | - | 160MHz | 5.2 ns | - | 1.1 ns | LVC/LCX/Z | - | 5μA | - | - | - | - | - | 1 | 4.5ns @ 5V, 50pF | - | Positive Edge | - | - | 3.5pF | - | - | 0.005mA | - | 1 | - | - | - | - | 900μm | 2.3mm | 2mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT74PC ON Semiconductor | 1513 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | Positive Edge | 2 | - | -40°C~85°C TA | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 210MHz | - | 74ACT74 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | - | - | - | 2 | 5.5V | 4.5V | - | - | 24mA | 2 | 210MHz | 11 ns | - | 7.5 ns | - | AND, D-Type, Flip-Flop | 20μA | - | - | - | - | 2 | 1 | 11ns @ 5V, 50pF | - | Positive Edge | - | -24mA | 4.5pF | 24mA | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LVT574MTCX ON Semiconductor | 26 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | TAPE AND REEL | - | 2.7V~3.6V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | - | 74LVT574 | Standard | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | 2.7V | - | 8 | - | - | 50pF | 2 | - | 8 | 150MHz | 6.1 ns | - | 4.5 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | 0.064 A | - | - | 4.6ns @ 3.3V, 50pF | - | Positive Edge | - | - | 4pF | - | - | - | - | 3 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74FCT162374ATPACT Texas Instruments | 6880 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | Positive Edge | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | - | - | - | 74FCT162374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 1 | - | - | 50pF | 2 | 24mA | 16 | - | 6.5 ns | 5μA | 2 ns | FCT | - | 500μA | 3-STATE WITH SERIES RESISTOR | - | - | - | - | - | - | - | Positive Edge | - | - | 4.5pF | - | - | 0.5mA | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX74MTC ON Semiconductor | 38762 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | Positive Edge | - | - | -40°C~85°C TA | Tube | 1999 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 2.7V | - | - | - | - | 74LVX74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 3.6V | 3.3V | 2V | - | 2 | - | - | 50pF | - | - | - | 85MHz | 19.1 ns | 2μA | 5.7 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | - | - | - | - | - | - | 1 | 13.2ns @ 3.3V, 50pF | - | Positive Edge | - | - | 4pF | - | - | - | 4 | - | 80 MHz | - | - | 50000000Hz | 900μm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC74AQDRG4Q1 Texas Instruments | 73 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 122.413241mg | Positive Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | - | NOT SPECIFIED | 74LVC74 | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | 3.6V | 3.3V | 2V | - | 2 | - | - | 50pF | - | - | - | 100MHz | 6 ns | - | 1 ns | LVC/LCX/Z | AND, D-Type | 10μA | - | - | - | - | - | 1 | 5.2ns @ 3.3V, 50pF | - | Positive Edge | - | - | 5pF | - | - | - | - | 1 | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV374ADWR Texas Instruments | 94 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | - | NOT SPECIFIED | 74LV374 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | 2V | - | 8 | - | - | 50pF | 2 | 16mA | 8 | 170MHz | 19.3 ns | - | 4.9 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | 3-STATE | - | - | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | - | - | 2.9pF | - | - | - | 2 | - | - | UNIDIRECTIONAL | N/A | 50000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC107D 653 | In Stock |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Negative Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | JK Type | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | - | 30 | 74HC107 | Reset | - | Differential | 5V | Non-Inverting | 6V | - | 2V | - | 2 | - | - | 50pF | - | - | - | 85MHz | 16 ns | 4μA | 15 ns | HC/UH | Flip-Flop, JK-Type | - | - | - | - | - | - | 1 | 27ns @ 6V, 50pF | - | Negative Edge | - | - | 3.5pF | - | - | - | - | - | 60 MHz | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC374AQPWREP Texas Instruments | 19907 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | - | - | NOT SPECIFIED | 74LVC374 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | 2 | 24mA | 8 | 100MHz | 9.5 ns | - | 1.5 ns | LVC/LCX/Z | - | 10μA | 3-STATE | - | - | 0.024 A | - | - | 8.5ns @ 3.3V, 50pF | - | Positive Edge | - | - | 4pF | - | - | - | 8 | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC74BQ 115 | 1320 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | Positive Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | QUAD | - | 260 | 5V | 0.5mm | - | - | 40 | 74AHC74 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | - | 2V | - | 2 | - | - | - | - | - | - | 115MHz | 20 ns | - | 7.4 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | 2μA | 3-STATE | - | - | - | - | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | - | 3pF | - | - | - | - | 1 | - | - | - | - | - | 3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SN74AHC574DBR Texas Instruments | 1030 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 156.687814mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | - | 74AHC574 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 8 | - | - | 50pF | 2 | 8mA | 8 | 115MHz | 19 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | - | 3pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX574DTG ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | Positive Edge | 1 | - | -40°C~85°C TA | Tube | 2012 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 3.6μA | - | 40 | 74LCX574 | Standard | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | 2V | 8 | - | - | - | 50pF | 2 | 24mA | 8 | 150MHz | 9.5 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | Halogen Free | - | 0.024 A | - | - | 8.5ns @ 3.3V, 50pF | - | Positive Edge | - | - | 7pF | - | - | - | - | 3 | - | - | - | - | 1.05mm | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC175SJX ON Semiconductor | 54495 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 242mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | - | - | - | NOT SPECIFIED | 74VHC175 | Master Reset | Not Qualified | Differential | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 4 | - | - | 50pF | - | - | 4 | 115MHz | 9.3 ns | 4μA | 4.9 ns | AHC/VHC | D-Type, Flip-Flop | - | - | - | - | - | - | - | 9.3ns @ 5V, 50pF | - | Positive Edge | - | - | 4pF | - | - | - | - | 8 | - | - | - | 75000000Hz | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT16374DL Texas Instruments | In Stock | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | Positive Edge | 2 | - | -40°C~85°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | - | 74AHCT16374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 8mA | 16 | 130MHz | 10.4 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 8 | 10.4ns @ 5V, 50pF | 11.5 ns | Positive Edge | - | - | 2.5pF | - | - | 0.04mA | - | 3 | - | UNIDIRECTIONAL | N/A | 75000000Hz | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free |