- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Ihs Manufacturer | Interface Standards | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Min Input Voltage | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Seated Height-Max | Differential Output | Output Polarity | Logic IC Type | Input Characteristics | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Driver Number of Bits | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Transmit Delay-Max | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV574ANSR Texas Instruments | 1365 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | NOT SPECIFIED | 74LV574 | - | - | Standard | Not Qualified | Tri-State, Non-Inverted | - | - | Non-Inverting | 5.5V | - | - | 2V | - | 8 | - | - | 50pF | 2 | - | 16mA | 8 | 175MHz | 19.6 ns | - | 4.8 ns | LV/LV-A/LVX/H | - | D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | - | Positive Edge | - | 1.8pF | - | - | 0.02mA | 3 | - | - | - | UNIDIRECTIONAL | N/A | 45000000Hz | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT74DBR Texas Instruments | 581 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | - | 121.789551mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 74AHCT74 | - | - | Set(Preset) and Reset | - | Differential | - | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 50pF | - | - | - | - | 140MHz | 8.8 ns | - | 1 ns | AHCT/VHCT/VT | - | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | - | - | - | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | - | Positive Edge | - | 2pF | - | - | - | 4 | - | 80 MHz | - | - | - | 65000000Hz | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP451MNG ON Semiconductor | 5 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | 100EP | e3 | yes | Active | 1 (Unlimited) | 32 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | - | - | -3V~-5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | - | 40 | 100EP451 | - | - | Master Reset | Not Qualified | Differential | - | - | Non-Inverting | 5.5V | -4.5V | - | 3V | - | - | - | - | - | - | - | 50mA | 6 | 3GHz | 550 ps | - | 650 ps | - | - | - | 135mA | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | Positive Edge | -50mA | - | - | 50mA | - | 6 | - | - | - | RIGHT | - | 3000000000Hz | - | - | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT273ATQCT Texas Instruments | 393 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 125.786834mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | D-Type | - | - | - | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | 0.64mm | - | - | - | 74FCT273 | - | - | Master Reset | - | Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | - | - | 64mA | 8 | - | 7.2 ns | - | 2 ns | FCT | - | - | 200μA | - | - | - | - | - | - | - | - | 0.064 A | - | 7.2ns @ 50pF | - | - | Positive Edge | - | 5pF | - | - | 0.2mA | 8 | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC374APW Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | - | - | - | 74LVC374 | - | - | Standard | - | Tri-State, Non-Inverted | - | 3.3V | Non-Inverting | - | - | - | - | 2 | - | - | - | 50pF | 2 | - | 24mA | - | 100MHz | 8.5 ns | - | 1.5 ns | LVC/LCX/Z | - | D-Type, Flip-Flop | 10μA | - | - | - | - | - | - | - | - | - | 8 | 7ns @ 3.3V, 50pF | - | 7 ns | Positive Edge | - | 4pF | - | - | - | 3 | - | - | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10E131FNG ON Semiconductor | 3000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TA | Tube | 2006 | 10E | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | D-Type | Tin (Sn) | - | - | - | - | - | - | - | -4.2V~-5.7V | QUAD | J BEND | 260 | - | 5V | - | - | - | 40 | 10E131 | - | - | Set(Preset) and Reset | - | Differential | - | - | Non-Inverting | 5.7V | -5.2V | - | - | - | - | - | - | - | - | 70mA | 50mA | 4 | 1.4GHz | 675 ps | - | 500 ps | 10E | - | D-Type, Flip-Flop | - | - | OPEN-EMITTER | Halogen Free | - | - | - | - | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | 4 | - | - | - | - | - | - | 4.06mm | - | 11.58mm | 11.58mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16374DGG Texas Instruments | 11618 |
| - | - | - | - | - | - | - | - | - | - | - | - | 74AVC16374 | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC574ADBR Texas Instruments | 66 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 156.687814mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | - | - | - | 74LVC574 | - | - | Standard | - | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | - | - | - | 8 | - | - | 50pF | 2 | - | 24mA | 8 | 150MHz | 7.8 ns | - | 7 ns | LVC/LCX/Z | - | D-Type, Flip-Flop | 10μA | - | - | - | - | - | - | - | - | 0.024 A | - | 6.8ns @ 3.3V, 50pF | - | - | Positive Edge | - | 4pF | - | - | - | 3 | - | - | - | UNIDIRECTIONAL | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC59212IPWR Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 76.997305mg | - | - | Positive Edge | - | GENERAL PURPOSE | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | 1MHz | - | TLC59212 | - | - | Master Reset | - | Inverted | 40mA | 5V | - | - | 5V | - | - | - | - | - | - | - | - | 20μA | 40mA | - | - | - | - | 70 ns | - | 4.5V | - | 5μA | 5.5V | - | - | - | NO | TRUE | - | STANDARD | - | 8 | 210ns @ 5V, 50pF | 8 | - | Positive Edge | - | 5pF | - | - | - | - | - | - | 250 ns | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT374E Texas Instruments | 13476 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1.1991g | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | 74ACT374 | - | - | Standard | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | - | 24mA | 8 | 110MHz | 11.2 ns | 8μA | 2.8 ns | ACT | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | - | 0.024 A | - | 11.2ns @ 5V, 50pF | - | - | Positive Edge | - | 10pF | - | - | 0.04mA | - | 3 | - | - | UNIDIRECTIONAL | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT374DBR Texas Instruments | 1500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 156.687814mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 74HCT374 | - | - | Standard | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | - | - | 8 | 40MHz | 46 ns | - | 25 ns | HCT | - | D-Type, Flip-Flop | 8μA | - | - | - | - | - | - | - | - | 0.006 A | - | 32ns @ 5.5V, 50pF | - | 45 ns | Positive Edge | - | 3pF | - | - | - | 3 | - | - | - | UNIDIRECTIONAL | - | 25000000Hz | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY10EP51VMG-TR Microchip Technology | 38 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 10EP | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | - | - | - | -3V~-5.5V | - | - | - | - | - | - | - | 3GHz | - | 10EP51 | - | - | Reset | - | Differential | - | - | Non-Inverting | - | - | - | - | - | - | 5.5V | 3V | - | - | - | - | 1 | 3GHz | 500 ps | 40mA | - | - | - | - | 40mA | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Positive, Negative | -50mA | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN54HC374J Texas Instruments | 13200 |
| - | - | - | - | - | - | - | - | - | - | - | - | 54HC374 | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HCT374ADWG ON Semiconductor | 35 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2002 | 74HCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | D-Type | Tin (Sn) | - | - | - | - | - | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 40 | 74HCT374 | - | - | Standard | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | 50pF | 2 | - | - | 8 | 30MHz | 47 ns | - | 31 ns | HCT | - | D-Type, Flip-Flop | 4μA | - | - | Halogen Free | - | - | - | - | - | 0.006 A | - | 31ns @ 5V, 50pF | - | - | Positive Edge | - | 10pF | - | - | - | - | 3 | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() N74F109D Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 16 | - | - | NXP SEMICONDUCTORS | - | 50 pF | NXP Semiconductors | N74F109D | 90000000 Hz | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | 3.9 MM, PLASTIC, SOT109-1, SO-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 40 | 5.09 | Yes | 5 V | - | - | - | - | - | e4 | - | - | - | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | FF/Latches | - | TTL | - | DUAL | GULL WING | 260 | 2 | - | 1.27 mm | unknown | - | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | - | 2 | - | - | - | - | F/FAST | - | - | - | - | - | - | 1.75 mm | - | COMPLEMENTARY | J-KBAR FLIP-FLOP | - | 0.02 A | - | - | - | - | POSITIVE EDGE | - | - | 9.2 ns | - | 17 mA | - | - | 90 MHz | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | - | - | - | ||
![]() SN74ALS273DWRG4 Texas Instruments | 18 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74ALS273 | - | - | Master Reset | - | Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | - | - | 24mA | 8 | 35MHz | 15 ns | - | 2 ns | ALS | - | D-Type, Flip-Flop | 20mA | - | - | - | - | - | - | - | - | 0.024 A | - | 15ns @ 5V, 50pF | - | - | Positive Edge | - | - | - | - | 29mA | 3 | - | - | - | - | - | - | 2.35mm | - | 12.8mm | 7.52mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC1G374QDBVRQ1 Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | D-Type | - | - | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | - | 1.8V | 0.95mm | - | - | NOT SPECIFIED | 74LVC1G374 | - | - | Standard | Not Qualified | Tri-State, Non-Inverted | - | - | Non-Inverting | 5.5V | - | - | - | - | 1 | - | - | 50pF | 2 | - | 24mA | 1 | 175MHz | 7 ns | 10μA | 1 ns | LVC/LCX/Z | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | - | - | - | 5ns @ 5V, 50pF | - | - | Positive Edge | - | 3pF | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | N/A | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16823DGVR Texas Instruments | 80 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | - | 56 | - | 145.007811mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND CLOCK ENABLE | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.4mm | - | - | NOT SPECIFIED | 74ABT16823 | - | - | Master Reset | Not Qualified | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | 64mA | 18 | 150MHz | 5.5 ns | - | 3.9 ns | ABT | - | D-Type, Flip-Flop | 500μA | - | 3-STATE | - | - | - | - | - | - | 0.064 A | - | 5.5ns @ 5V, 50pF | - | 6.8 ns | Positive Edge | - | 3.5pF | - | - | 80mA | - | 9 | - | - | UNIDIRECTIONAL | N/A | 150000000Hz | 1.2mm | - | 11.3mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F174AN Texas Instruments | 1950 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | 74F174 | - | - | Master Reset | - | Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | 7 | - | - | 50pF | - | - | 20mA | 6 | 140MHz | 15 ns | - | 2.7 ns | F/FAST | - | D-Type, Flip-Flop | 45mA | - | - | - | - | - | - | - | - | 0.02 A | - | 10ns @ 5V, 50pF | - | - | Positive Edge | - | - | - | - | 55mA | - | 6 | 80 MHz | - | - | - | 80000000Hz | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX74DTG ON Semiconductor | 17 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2012 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | - | - | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | - | - | 40 | 74LCX74 | - | - | Set(Preset) and Reset | - | Differential | - | - | Non-Inverting | 3.6V | 3.3V | - | 2V | 2 | - | - | - | 50pF | - | - | - | - | 150MHz | 8 ns | 10μA | 1.5 ns | LVC/LCX/Z | - | AND, D-Type, Flip-Flop | - | - | - | Halogen Free | - | - | - | - | - | - | 1 | 7ns @ 3.3V, 50pF | - | 7 ns | Positive Edge | - | 7pF | - | - | - | - | 1 | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free |