- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC574ADGVR Texas Instruments | 75 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | 60.186038mg | Positive Edge | - | 1 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.4mm | NOT SPECIFIED | 74LVC574 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 8 | 50pF | 2 | 24mA | 8 | 150MHz | 7.8 ns | 1.5μA | 7 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | - | 0.024 A | - | 6.8ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | - | 1.2mm | 5mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC534N Texas Instruments | 400 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | 3.3V | 2.54mm | NOT SPECIFIED | 74AC534 | Standard | Not Qualified | Tri-State, Inverted | - | Inverting | 6V | - | 2V | 8 | 50pF | 2 | 24mA | 8 | 150MHz | 14 ns | - | 2.5 ns | AC | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | 10.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | 70000000Hz | 5.08mm | 24.33mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT825CTQCT Texas Instruments | 59330 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24 | 129.500622mg | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 2 (1 Year) | 24 | SMD/SMT | EAR99 | D-Type | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 0.64mm | - | 74FCT825 | Master Reset | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | 64mA | 8 | - | 12.5 ns | - | 6 ns | FCT | - | 200μA | - | 3-STATE | - | 0.064 A | - | 6ns @ 50pF | - | Positive Edge | - | 5pF | - | - | 0.2mA | 8 | - | - | UNIDIRECTIONAL | N/A | - | 1.75mm | 8.65mm | 3.9mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC174DBR Texas Instruments | 11 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | 128.593437mg | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74HC174 | Master Reset | Not Qualified | Non-Inverted | 5V | Non-Inverting | 6V | - | 2V | 7 | 50pF | - | 5.2mA | - | 50MHz | 160 ns | - | 14 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | 0.0052 A | 6 | 27ns @ 6V, 50pF | 40 ns | Positive Edge | - | 3pF | - | - | 0.08mA | 3 | - | 29 MHz | - | - | 25000000Hz | 2mm | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC2G80DCUR Texas Instruments | 500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 9.610488mg | Positive Edge | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUC2G80 | Standard | Not Qualified | Inverted | - | Inverting | - | - | - | 2 | - | - | - | - | 275MHz | 2.4 ns | - | 5 ns | AUC | - | 10μA | - | 3-STATE | - | 0.009 A | 1 | 1.8ns @ 2.5V, 30pF | 3.9 ns | Positive Edge | - | 2.5pF | - | - | - | - | 1 | - | - | - | - | 900μm | 2.3mm | 2mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC175N ON Semiconductor | 26372 |
| Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tube | 2001 | 74HC | - | yes | Obsolete | 1 (Unlimited) | - | Through Hole | - | D-Type | - | - | - | 2V~6V | - | - | - | - | - | - | 74HC175 | Master Reset | - | Differential | - | Non-Inverting | - | - | - | 4 | - | - | 5.2mA | - | 70MHz | 150 ns | - | 15 ns | - | D-Type, Flip-Flop | 8μA | - | - | - | - | - | 26ns @ 6V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC100EL51DG ON Semiconductor | 6 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Positive Edge | - | - | - | - | -40°C~85°C TA | Tube | 2005 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | RAIL | -4.2V~-5.7V | DUAL | GULL WING | 260 | 5V | - | 40 | 100EL51 | Reset | - | Differential | - | Non-Inverting | 5.7V | -4.5V | 4.2V | 1 | - | - | 50mA | 1 | 2.8GHz | 620 ps | - | 475 ps | - | Flip-Flop | 29mA | 4.12V | OPEN-EMITTER | Halogen Free | - | - | - | 0.62 ns | Positive, Negative | 50mA | - | 50mA | - | 36mA | - | - | 2200 MHz | - | - | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC112ANSR Texas Instruments | 747 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | Negative Edge | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | NOT SPECIFIED | 74LVC112 | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | - | - | 2V | 2 | 50pF | - | 24mA | - | 150MHz | 7.1 ns | - | 1 ns | LVC/LCX/Z | AND, Flip-Flop, JK-Type | 10μA | - | - | - | - | 1 | 5.9ns @ 3.3V, 50pF | 4.8 ns | Negative Edge | - | 4.5pF | - | No | - | 3 | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54S175J Texas Instruments | 10 |
| - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Tube | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC100EP51MNR4G ON Semiconductor | 500 | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | Positive Edge | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EP | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | D-Type | Nickel/Gold/Palladium (Ni/Au/Pd) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | -3V~-5.5V | DUAL | NO LEAD | 260 | 3.3V | 0.5mm | 40 | 100EP51 | Reset | Not Qualified | Differential | - | Non-Inverting | 5.5V | -4.5V | 3V | 1 | - | - | 50mA | 1 | 3GHz | 450 ps | - | 375 ps | - | - | 45mA | - | - | Halogen Free | - | - | - | 0.5 ns | Positive, Negative | -50mA | - | 50mA | - | 47mA | - | - | - | - | - | 3000000000Hz | - | 2mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP35DTG ON Semiconductor | 77 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Positive Edge | - | - | - | - | -40°C~85°C TA | Tube | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | JK Type | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | -3V~-5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 40 | 100EP35 | Reset | - | Differential | - | Non-Inverting | 5.5V | -4.5V | 3V | - | - | - | - | 2 | 3GHz | 575 ps | - | 410 ps | - | Flip-Flop, JK-Type | - | - | - | Halogen Free | - | - | - | 0.575 ns | Positive Edge | -50mA | - | 50mA | - | - | - | 1 | - | - | - | 3000000000Hz | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS576BNSR Texas Instruments | 398 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | - | 1 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74ALS576 | Standard | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | 8 | 50pF | 2 | 24mA | 8 | 30MHz | 14 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 18mA | - | - | - | 0.024 A | - | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11074DR Texas Instruments | 20 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Positive Edge | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | - | - | 3V~5.5V | - | - | - | - | - | - | 74AC11074 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | - | - | 2 | - | - | 24mA | - | 150MHz | 12.2 ns | 4μA | 4.2 ns | - | AND, D-Type, Flip-Flop | - | - | - | - | - | 1 | 7.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | 1 | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC273DBR Texas Instruments | 7735 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | Positive Edge | - | 1 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 74AHC273 | Master Reset | - | Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | - | 8mA | 8 | 110MHz | 17.1 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 2.5pF | - | - | 0.04mA | 3 | - | - | - | - | 70000000Hz | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC374ADBR Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | 74LVC374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 50pF | 2 | 24mA | 8 | 100MHz | 8.5 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | 3-STATE | - | - | - | 7ns @ 3.3V, 50pF | 7 ns | Positive Edge | - | 4pF | - | - | - | 2 | - | - | UNIDIRECTIONAL | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT374E Texas Instruments | 2 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | - | 1 | - | - | -55°C~125°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | 74HCT374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 6mA | 8 | 60MHz | 33 ns | 8μA | 15 ns | HCT | D-Type, Flip-Flop | - | - | - | - | 0.006 A | - | 33ns @ 4.5V, 50pF | 50 ns | Positive Edge | - | 10pF | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC174PW Texas Instruments | 2068 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 74HC174 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | 6V | - | 2V | 7 | 50pF | - | 5.2mA | - | 50MHz | 160 ns | - | 14 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | 0.0052 A | 6 | 27ns @ 6V, 50pF | 40 ns | Positive Edge | - | 3pF | - | - | 0.08mA | 3 | - | 29 MHz | - | - | 25000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT374MTC ON Semiconductor | 18 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tube | 2005 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | 0.65mm | - | 74HCT374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 8 | 30MHz | 46 ns | - | 30 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | - | 0.006 A | - | 46ns @ 5V, 150pF | - | Positive Edge | - | 10pF | - | - | - | - | 3 | - | - | - | 24000000Hz | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16374DLR Texas Instruments | 500 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | Positive Edge | - | 2 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | 74ALVCH16374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | 24mA | 16 | 150MHz | 4.9 ns | - | 1 ns | ALVC/VCX/A | D-Type, Flip-Flop | 40μA | - | - | - | - | 8 | 4.2ns @ 3.3V, 50pF | - | Positive Edge | - | 3pF | - | - | 0.04mA | - | 3 | - | UNIDIRECTIONAL | N/A | 150000000Hz | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F109D Texas Instruments | 575 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | - | - | - | - | 0°C~70°C TA | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74F109 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | 50pF | - | 20mA | - | 150MHz | 10.5 ns | - | 3 ns | F/FAST | AND, Flip-Flop, JK-Type | 17mA | - | - | - | - | 1 | 8ns @ 5V, 50pF | - | Positive Edge | - | - | - | No | - | - | - | 90 MHz | - | - | 90000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |