- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Collector-Emitter Breakdown Voltage | Number of Elements | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Power Dissipation | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLVC2G74QDCURG4Q1 Texas Instruments | 12000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 9.610488mg | Positive Edge | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | 74LVC2G74 | - | Set(Preset) and Reset | Not Qualified | Differential | - | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 1 | - | - | - | - | - | - | 1 | 140MHz | 7.2 ns | 10μA | 1.3 ns | LVC/LCX/Z | AND, D-Type | - | - | - | 2 | - | 5.1ns @ 5V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT377AN Texas Instruments | 36 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH HOLD MODE | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | 74ABT377 | - | Standard | - | Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | - | - | 64mA | 8 | 150MHz | 6.8 ns | - | 4.5 ns | ABT | D-Type, Flip-Flop | 250μA | - | 0.064 A | - | - | 6.8ns @ 5V, 50pF | 7.3 ns | Positive Edge | - | 3.5pF | - | 30mA | - | - | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS175D Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | - | 1 | - | - | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | - | 74LS175 | - | Master Reset | - | Differential | - | 5V | Non-Inverting | - | 5V | - | 4 | - | - | - | - | - | - | - | 8mA | 4 | 40MHz | 25 ns | - | 13 ns | LS | D-Type, Flip-Flop | 18mA | - | 0.008 A | - | - | 25ns @ 5V, 15pF | - | Positive Edge | - | - | - | - | - | 2 | 30 MHz | - | - | 30000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC174MX ON Semiconductor | 30255 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74HC174 | - | Master Reset | - | Non-Inverted | - | - | Non-Inverting | - | - | - | - | - | 7 | - | - | - | - | - | - | - | 31MHz | 165 ns | - | 16 ns | - | D-Type, Flip-Flop | 8μA | - | - | - | 6 | 28ns @ 6V, 50pF | - | Positive Edge | - | 5pF | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74HC574PWT Texas Instruments | 38 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | NOT SPECIFIED | 74HC574 | - | Standard | Not Qualified | Tri-State, Non-Inverted | - | 5V | Non-Inverting | 6V | 2/6V | 2V | - | - | 8 | - | - | 50pF | 2 | - | 7.8mA | 8 | 40MHz | 265 ns | - | 24 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | - | 31ns @ 6V, 50pF | 0.066 ns | Positive Edge | - | 3pF | - | - | 3 | - | - | UNIDIRECTIONAL | - | 24000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74F374SCX ON Semiconductor | 50303 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | Positive Edge | - | 1 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | 140MHz | - | 74F374 | - | Standard | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | - | - | - | - | 8 | 5.5V | 4.5V | - | - | - | - | 8 | 140MHz | 8.5 ns | - | 6.5 ns | - | D-Type, Flip-Flop | 86mA | - | - | - | 8 | 8.5ns @ 5V, 50pF | - | Positive Edge | -3mA | - | 24mA | - | 8 | 3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LVC1G79DCKRG4 Texas Instruments | 12000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.494758mg | Positive Edge | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | - | - | - | 74LVC1G79 | - | Standard | - | Non-Inverted | - | - | Non-Inverting | - | 3.3V | - | - | - | 1 | - | - | - | - | - | 32mA | 1 | 160MHz | 5 ns | - | 1 ns | LVC/LCX/Z | - | 10μA | 3-STATE | 0.032 A | - | - | 4.5ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT377D 652 | 35 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | Positive Edge | - | 1 | - | - | -40°C~125°C TA | Tube | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | WITH HOLD MODE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 30 | 74HCT377 | - | Standard | - | Non-Inverted | - | 5V | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 53MHz | 14 ns | 8μA | 17 ns | HCT | D-Type, Flip-Flop | - | - | - | - | - | 32ns @ 4.5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | 8 | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV175AD Texas Instruments | 314 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | - | 74LV175 | - | Master Reset | - | Differential | - | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 4 | - | - | 50pF | - | - | 12mA | 4 | 165MHz | 23.3 ns | - | 3.7 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 1.4pF | - | - | - | 2 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT74MTC ON Semiconductor | 2914 |
| Datasheet | 27 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | Positive Edge | - | - | - | - | -40°C~85°C TA | Tube | 1999 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | 74HCT74 | - | Set(Preset) and Reset | Not Qualified | Differential | - | 5V | Non-Inverting | - | 5V | - | 2 | - | - | - | - | 50pF | - | - | - | - | 27MHz | 35 ns | - | 21 ns | HCT | AND, D-Type, Flip-Flop | 2μA | - | 0.004 A | - | 1 | 35ns @ 5V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 1 | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC112RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Negative Edge | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | NOT SPECIFIED | M74HC112 | - | Set(Preset) and Reset | Not Qualified | Differential | - | - | Non-Inverting | 6V | - | 2V | - | - | 2 | - | - | 50pF | - | - | - | - | 79MHz | 125 ns | - | 14 ns | HC/UH | AND, Flip-Flop | 2μA | - | 0.004 A | - | 1 | 21ns @ 6V, 50pF | - | Negative Edge | - | 5pF | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC374AQPWRG4Q1 Texas Instruments | 1990 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | - | 1 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | TR | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | - | NOT SPECIFIED | 74LVC374 | - | Standard | Not Qualified | Tri-State, Non-Inverted | - | - | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | - | - | 50pF | 2 | - | - | 8 | 100MHz | 9.5 ns | 10μA | 1 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | 3-STATE | 0.024 A | - | - | 8.5ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | 8 | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT374ANG ON Semiconductor | 2880 | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | Positive Edge | -80V | 1 | - | - | -55°C~125°C TA | Tube | 2005 | 74HCT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | D-Type | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 5V | 2.54mm | - | 40 | 74HCT374 | - | Standard | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | 40W | 6mA | 8 | 30MHz | 47 ns | - | 31 ns | HCT | D-Type, Flip-Flop | 4μA | - | 0.006 A | - | - | 31ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 3 | - | - | - | - | - | 4.57mm | - | 7.62mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHC273FT Toshiba Semiconductor and Storage | 7500 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 1 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74VHC | - | - | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G20 | Master Reset | - | Non-Inverted | - | - | Non-Inverting | 5.5V | - | 2V | - | - | - | - | - | - | - | - | - | - | 110MHz | - | 4μA | - | AHC/VHC/H/U/V | - | - | - | - | - | 8 | 11ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | 50 MHz | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | RoHS Compliant | - | ||
![]() SN74ABT823DBRG4 Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24 | - | - | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND CLOCK ENABLE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 74ABT823 | - | Master Reset | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | 64mA | 9 | 200MHz | 6.1 ns | - | 4.3 ns | ABT | D-Type, Flip-Flop | 250μA | - | 0.064 A | - | - | 6.1ns @ 5V, 50pF | 6.8 ns | Positive Edge | - | 4pF | - | - | 9 | 3 | - | UNIDIRECTIONAL | N/A | - | 2mm | - | 8.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT821ADWRG4 Texas Instruments | 202 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74ABT821 | - | Standard | Not Qualified | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | 10 | - | - | 50pF | 2 | - | 64mA | 10 | 125MHz | 6.2 ns | - | 4.1 ns | ABT | D-Type, Flip-Flop | 250μA | 3-STATE | 0.064 A | - | - | 6.2ns @ 5V, 50pF | 6.7 ns | Positive Edge | - | 3.5pF | - | 38mA | - | - | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX74M ON Semiconductor | 1048 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 240.999296mg | Positive Edge | - | - | - | - | -40°C~85°C TA | Tube | 1999 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 2.7V | - | - | - | 74LVX74 | - | Set(Preset) and Reset | - | Differential | - | - | Non-Inverting | 3.6V | 3.3V | 2V | 2 | - | - | - | - | 50pF | - | - | 4mA | - | 85MHz | 19.1 ns | 2μA | 5.7 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | - | - | - | - | 1 | 13.2ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | 4 | - | 80 MHz | - | - | 50000000Hz | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC574D Nexperia | 30000 | - | - | - | - | - | - | - | - | 20 | - | - | Positive Edge | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 123 MHz | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 5 V | 8 | 6 V | 2 V | - | - | - | 7.8 mA | 8 | - | 150 ns | - | - | - | D-Type | - | - | - | 8 | - | - | - | - | -7.8 mA | - | 7.8 mA | - | 8 | 8 | - | - | - | - | - | - | - | - | - | - | No SVHC | - | Lead Free | ||
![]() SN74ALVTH16821GR Texas Instruments | 2000 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 252.792698mg | Positive Edge | - | 2 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2.5V | 0.5mm | - | - | 74ALVTH16821 | - | Standard | - | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 2 | - | 64mA | 20 | 150MHz | 3.5 ns | - | 1 ns | - | D-Type, Flip-Flop | 100μA | - | 0.064 A | - | 10 | 3.5ns @ 3.3V, 50pF | 4.4 ns | Positive Edge | - | 3.5pF | - | 5mA | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT273N Texas Instruments | 38 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | Positive Edge | - | 1 | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 5V | 2.54mm | - | - | 74ABT273 | - | Master Reset | - | Non-Inverted | 64mA | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | - | - | 64mA | 8 | 150MHz | 6.8 ns | - | 2.5 ns | ABT | D-Type, Flip-Flop | 400μA | - | 0.064 A | - | - | 6.8ns @ 5V, 50pF | 7.3 ns | Positive Edge | - | 7pF | - | 30mA | - | - | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free |