- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Output Polarity | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHCT74ADTR2G ON Semiconductor | 13 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Positive Edge | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 40 | 74VHCT74 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | - | 50pF | - | - | - | 140MHz | 13 ns | - | 6.3 ns | AHCT/VHCT/VT | AND, D-Type, Flip-Flop | 2μA | - | Halogen Free | - | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | 1 | 80 MHz | - | - | 65000000Hz | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL51DR2G ON Semiconductor | 2951 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Positive Edge | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100LVEL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | - | - | - | TAPE AND REEL | -3V~-3.8V | DUAL | GULL WING | 260 | 3.3V | - | - | - | 40 | 100LVEL51 | Reset | - | Not Qualified | Differential | - | Non-Inverting | - | -3.3V | 3V | 1 | - | - | - | - | - | 1 | 2.8GHz | 520 ps | - | 475 ps | - | D-Type, Flip-Flop | 35mA | OPEN-EMITTER | Halogen Free | - | - | - | - | 0.55 ns | Positive, Negative | 50mA | - | - | 50mA | - | 37mA | - | - | - | - | - | 2900000000Hz | - | - | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H131FNR2G ON Semiconductor | 10 | - | Datasheet | - | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | Positive Edge | - | - | - | 0°C~75°C TA | Tape & Reel (TR) | 2006 | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | D-Type | Tin (Sn) | - | - | - | TAPE AND REEL | -4.9V~-5.46V | QUAD | J BEND | 260 | - | - | - | - | 40 | 10H131 | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | - | - | - | 2 | - | - | - | - | - | - | 250MHz | 1.8 ns | - | 1 ns | 10H | AND, D-Type, Flip-Flop | 56mA | OPEN-EMITTER | Halogen Free | - | - | 1 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 3.69mm | - | 10.03mm | 10.03mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT374APW Texas Instruments | 370 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | Positive Edge | 1 | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | - | 74ABT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 64mA | 8 | 200MHz | 7.1 ns | - | 4.2 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | 0.064 A | - | 6.6ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS112ANE4 Texas Instruments | In Stock | - | - | - | - | - | Through Hole | - | - | - | 16 | 951.693491 mg | Negative Edge | 2 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 45 MHz | - | - | - | - | - | TTL | 5 V | Non-Inverting | - | - | - | 2 | 5.25 V | 4.75 V | - | - | 8 mA | 2 | - | 20 ns | - | 15 ns | - | AND, Flip-Flop, JK-Type | - | - | - | - | - | 1 | - | - | - | -400 µA | - | - | 8 mA | - | - | 5 | 2 | - | - | - | - | - | - | - | - | - | No | - | - | Contains Lead | ||
![]() 74LVC1G175DCKRG4 Texas Instruments | 3580 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 2.494758mg | Positive Edge | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | D-Type | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | - | - | - | - | 74LVC1G175 | Reset | - | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | 1 | - | - | 50pF | - | 32mA | 1 | 175MHz | 5.7 ns | 10μA | 1 ns | LVC/LCX/Z | - | - | 3-STATE | - | - | 0.032 A | - | 4ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS574DW Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | Positive Edge | 1 | - | - | 0°C~70°C TA | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | 74AS574 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 48mA | 8 | 90MHz | 9 ns | - | 3 ns | AS | D-Type, Flip-Flop | 116mA | - | - | - | - | - | 9ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | 90000000Hz | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT273N Nexperia | 196 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AUP1G80DPWR Texas Instruments | 100 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 5-XFDFN Exposed Pad | YES | 5 | - | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1.2V | - | - | - | NOT SPECIFIED | 74AUP1G80 | Standard | - | - | Inverted | - | - | 3.6V | - | 0.8V | - | - | - | - | - | - | 1 | 260MHz | - | - | - | AUP/ULP/V | - | 0.9μA | - | - | - | 0.004 A | - | 6.4ns @ 3.3V, 30pF | - | Positive Edge | - | 1.5pF | 28.7 ns | - | - | - | - | - | - | - | - | - | 0m | - | 800μm | 800μm | 370μm | - | - | ROHS3 Compliant | - | ||
![]() SN74LS109ANSR Texas Instruments | 1858 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Positive Edge | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | INVERTED K INPUT | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | 74LS109 | Set(Preset) and Reset | - | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | - | - | - | 8mA | - | 33MHz | 40 ns | - | 13 ns | LS | AND, Flip-Flop, JK-Type | - | - | - | - | 0.008 A | 1 | 25ns @ 5V, 15pF | - | Positive Edge | - | - | - | - | No | - | 5 | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT74NSR Texas Instruments | 26 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | Positive Edge | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | 74HCT74 | Set(Preset) and Reset | - | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | - | 50pF | - | - | - | 46MHz | 28 ns | - | 18 ns | HCT | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | 1 | 25ns @ 5V, 50pF | 35 ns | Positive Edge | - | 3pF | - | - | - | - | 4 | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G79QDCKRQ1 Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e3 | yes | Active | 2 (1 Year) | 5 | - | - | D-Type | Matte Tin (Sn) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | - | - | 74LVC1G79 | Standard | - | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | 1 | 160MHz | - | - | - | LVC/LCX/Z | - | 10μA | - | - | TRUE | 0.032 A | - | 5ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() 74ABT74D 118 | 10 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Positive Edge | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 30 | 74ABT74 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | - | - | 2 | - | - | 50pF | - | - | - | 250MHz | 6.2 ns | - | 3 ns | ABT | AND, D-Type, Flip-Flop | 50μA | - | - | - | - | 1 | 4.2ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | 0.05mA | - | 1 | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC374M96 Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | Positive Edge | 1 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | TR | 1.5V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | - | - | 74AC374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 110MHz | 181 ns | 8μA | 2.7 ns | AC | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | 15.1ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL52DG ON Semiconductor | 624 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Positive Edge | - | - | - | -40°C~85°C TA | Tube | 2006 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | RAIL | -4.2V~-5.7V | DUAL | GULL WING | 260 | 5V | - | - | - | 40 | 10EL52 | Standard | - | - | Differential | - | Non-Inverting | 5.7V | -5.2V | 4.2V | 1 | - | - | - | - | 50mA | 1 | 2.8GHz | 510 ps | - | 365 ps | - | D-Type, Flip-Flop | 25mA | OPEN-EMITTER | Halogen Free | - | - | - | - | - | Positive, Negative | 50mA | - | - | 50mA | - | 25mA | - | - | 2200 MHz | - | - | 2200000000Hz | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC73ADG ON Semiconductor | 35 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Negative Edge | 2 | - | Military grade | -55°C~125°C TA | Tube | 2009 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | JK Type | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4.5V | - | - | - | NOT SPECIFIED | 74HC73 | Reset | - | Not Qualified | Differential | - | - | 6V | - | 2V | - | - | - | 50pF | - | - | - | 35MHz | - | - | 21 ns | HC/UH | JK-Type | 4μA | - | Halogen Free | COMPLEMENTARY | 0.004 A | 1 | 21ns @ 6V, 50pF | - | Negative Edge | - | 10pF | - | - | - | - | - | - | 35 MHz | - | - | - | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16374DGVR Texas Instruments | 21 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | 123.490523mg | Positive Edge | 2 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.4V~3.6V | DUAL | GULL WING | 260 | 1.5V | 0.4mm | - | - | - | 74AVC16374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | - | 2 | 12mA | 16 | 200MHz | 9.4 ns | - | 7.3 ns | AVC | D-Type, Flip-Flop | 40μA | - | - | - | - | 8 | 3.3ns @ 3.3V, 30pF | - | Positive Edge | - | 3pF | - | - | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC74N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Positive Edge | 2 | - | - | -40°C~85°C TA | Tube | 2001 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | Tin/Lead (Sn/Pb) | - | - | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | 5V | - | not_compliant | - | NOT SPECIFIED | 74AC74 | Set(Preset) and Reset | - | Not Qualified | Differential | 5V | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | - | - | 1 | 160MHz | 14 ns | - | 6 ns | AC | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | - | 10ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | - | 1 | - | - | - | - | 95000000Hz | - | 4.69mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HC564M96 Texas Instruments | 8637 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | Positive Edge | 1 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | - | - | 74HC564 | Standard | - | - | Tri-State, Inverted | - | Inverting | 6V | 2/6V | 2V | 8 | - | - | 50pF | 2 | 7.8mA | 8 | 60MHz | 250 ns | 8μA | 13 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | - | 28ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4013BMT Texas Instruments | 114 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | Positive Edge | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | D-Type | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 5V | - | - | - | - | CD4013 | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | - | - | 3V | 2 | - | - | 50pF | - | 6.8mA | - | 24MHz | 400 ns | 20μA | 45 ns | - | AND, D-Type, Flip-Flop | 4μA | - | - | - | 0.0068 A | 1 | 90ns @ 15V, 50pF | 300 ns | Positive Edge | - | 5pF | - | - | - | 0.06mA | - | 1 | - | - | - | 3500000Hz | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |