- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Mfr | Number of Elements | Package | Product Status | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Frequency | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC74DT Texas Instruments | 99999 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | Positive Edge | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | - | - | 74HC74 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | 6V | - | 2V | 2 | - | - | 50pF | - | 5.2mA | - | 60MHz | 290 ns | - | 15 ns | HC/UH | AND, D-Type, Flip-Flop | 4μA | - | - | - | 1 | - | 30ns @ 6V, 50pF | - | Positive Edge | - | 3pF | - | - | 4 | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC74DBRG4 Texas Instruments | 13 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | 121.789551mg | Positive Edge | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HC74 | Set(Preset) and Reset | Not Qualified | Differential | 5V | Non-Inverting | 6V | - | 2V | 2 | - | - | 50pF | - | 5.2mA | - | 60MHz | 175 ns | - | 15 ns | HC/UH | AND, D-Type, Flip-Flop | 4μA | - | - | - | 1 | - | 30ns @ 6V, 50pF | - | Positive Edge | - | 3pF | - | - | 4 | - | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC821ADWR Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | - | - | 74LVC821 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 8 | - | - | 50pF | 2 | 24mA | - | 150MHz | 8.5 ns | - | 2.2 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | - | 10 | - | 7.3ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT377ADBR Texas Instruments | 80 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 156.687814mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH HOLD MODE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | - | 74ABT377 | Standard | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | - | 64mA | 8 | 150MHz | 6.8 ns | - | 4.5 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | 0.064 A | - | - | 6.8ns @ 5V, 50pF | 7.3 ns | Positive Edge | - | 3.5pF | - | 30mA | - | - | - | - | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC74SJX ON Semiconductor | 11228 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 14-SOP | - | Positive Edge | - | 2 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | 165MHz | - | 74AC74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | - | - | - | 2 | 6V | 2V | - | - | - | 2 | 160MHz | 14 ns | - | 6 ns | - | AND, D-Type, Flip-Flop | 20μA | - | - | - | 1 | - | 10ns @ 5V, 50pF | - | Positive Edge | -24mA | 4.5pF | 24mA | - | 4 | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74ACT534N Texas Instruments | 12 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | - | NOT SPECIFIED | 74ACT534 | Standard | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 100MHz | 11.5 ns | - | 2.5 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | 0.024 A | - | - | 11.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT574CTSOC Texas Instruments | 85 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | 250MHz | - | 74FCT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 64mA | 8 | - | 5.5 ns | - | 2 ns | FCT | - | 200μA | - | - | 0.064 A | - | - | 5.2ns @ 50pF | - | Positive Edge | - | 5pF | - | 0.2mA | - | 3 | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT374DWG ON Semiconductor | 50000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | 2006 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | D-Type | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 40 | 74ACT374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | 8 | 160MHz | 12.5 ns | - | 8.5 ns | ACT | D-Type, Flip-Flop | 8μA | - | Halogen Free | 0.024 A | - | - | 10ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | 3 | - | - | - | 90000000Hz | 2.4mm | - | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT273ADWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | Positive Edge | - | 1 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | 74HCT | e0 | - | Obsolete | 3 (168 Hours) | 20 | - | - | D-Type | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 240 | 5V | - | not_compliant | - | 30 | 74HCT273 | Reset | Not Qualified | Non-Inverted | - | Non-Inverting | 5.5V | 5V | 4.5V | 8 | - | - | - | - | - | 8 | 30MHz | 25 ns | - | 25 ns | HCT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 25ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74AHCT374DBR Texas Instruments | 26 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 156.687814mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | - | 74AHCT374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | 8 | 130MHz | 10.4 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 10.4ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC574PW Texas Instruments | 230 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | - | 74AHC574 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | 50pF | 2 | 8mA | 8 | 115MHz | 19 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC821ADGVR Texas Instruments | 654 |
| - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24 | - | 60.894776mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.4mm | - | - | NOT SPECIFIED | 74LVC821 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 8 | - | - | 50pF | 2 | 24mA | - | 150MHz | 8.5 ns | - | 2.2 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | - | 10 | - | 7.3ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G79DBVT Texas Instruments | 19 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 11.198062mg | Positive Edge | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1.2V | - | - | - | NOT SPECIFIED | 74AUP1G79 | Standard | Not Qualified | Non-Inverted | - | Non-Inverting | 3.6V | - | 0.8V | 1 | - | - | 30pF | - | 4mA | 1 | 266MHz | 17.3 ns | - | 3 ns | AUP/ULP/V | - | 500nA | 3-STATE | - | 0.004 A | - | - | 5.8ns @ 3.3V, 30pF | 24 ns | Positive Edge | - | 1.5pF | - | 0.0009mA | - | - | 260 MHz | - | - | 220000000Hz | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT374PW Texas Instruments | 956 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | - | 1 | - | - | Commercial grade | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | - | 74HCT374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 6mA | 8 | 40MHz | 58 ns | - | 25 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.006 A | - | - | 32ns @ 5.5V, 50pF | 45 ns | Positive Edge | - | 3pF | - | - | 3 | - | - | UNIDIRECTIONAL | - | 25000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SNJ54107J Texas Instruments | 1528 |
| - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY74FCT162374CTPVC Texas Instruments | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | Positive Edge | - | 2 | - | - | - | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | - | D-Type | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | 74FCT162374 | Standard | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 24mA | 16 | - | 5.2 ns | 5μA | 2 ns | FCT | - | 500μA | - | - | - | 8 | - | - | - | Positive Edge | - | 4.5pF | - | 0.5mA | - | 3 | - | UNIDIRECTIONAL | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT16374CTPACT Texas Instruments | 1495 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | Positive Edge | - | 2 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | - | - | NOT SPECIFIED | 74FCT16374 | Standard | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 1 | - | - | - | 2 | 64mA | 16 | - | 5.2 ns | 5μA | 2 ns | FCT | - | 500μA | - | - | 0.064 A | 8 | - | - | - | Positive Edge | - | 4.5pF | - | 0.5mA | - | 3 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16821DGGR Texas Instruments | 4 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 252.792698mg | Positive Edge | - | 2 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | - | NOT SPECIFIED | 74ALVCH16821 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 1.65V | - | - | - | 50pF | 2 | 24mA | 20 | 150MHz | 5.3 ns | - | 1 ns | ALVC/VCX/A | D-Type, Flip-Flop | 40μA | - | - | - | 10 | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 3.5pF | - | 0.04mA | - | 3 | - | UNIDIRECTIONAL | N/A | 150000000Hz | 1.2mm | - | 14mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT109SCX ON Semiconductor | 45539 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | Positive Edge | - | 2 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | JK Type | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 125MHz | - | 74ACT109 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | - | - | 2 | 5.5V | 4.5V | - | - | - | 2 | 210MHz | 13 ns | - | 7 ns | - | AND, Flip-Flop | 20μA | - | - | - | 1 | 125MHz | 11ns @ 5V, 50pF | - | Positive Edge | -24mA | 4.5pF | 24mA | - | 5 | 2 | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74HCT374PWT Texas Instruments | 26 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HCT374 | Standard | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 6mA | 8 | 40MHz | 46 ns | - | 25 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.006 A | - | - | 41ns @ 5.5V, 150pF | 45 ns | Positive Edge | - | 3pF | - | - | 3 | - | - | UNIDIRECTIONAL | - | 25000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free |