- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Mfr | Number of Elements | Package | Product Status | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Output Polarity | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EP451MNR4G ON Semiconductor | 110 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 hours ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 100EP | e3 | yes | Active | 1 (Unlimited) | 32 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | -3V~-5.5V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 40 | 100EP451 | Master Reset | Not Qualified | Differential | - | Non-Inverting | 5.5V | -4.5V | 3V | - | - | - | - | - | - | - | 6 | 3GHz | 550 ps | - | 650 ps | - | - | 135mA | - | Halogen Free | - | - | - | - | - | Positive Edge | -50mA | - | 50mA | - | 6 | - | - | RIGHT | - | 3000000000Hz | - | - | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC175SCX ON Semiconductor | 2303 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | 244MHz | - | 74AC175 | Master Reset | - | Differential | - | Non-Inverting | - | - | - | - | 4 | 6V | 2V | - | - | - | 4 | 244MHz | 13 ns | - | 7 ns | - | D-Type, Flip-Flop | 40μA | - | - | - | - | 4 | 9.5ns @ 5V, 50pF | - | Positive Edge | -24mA | 4.5pF | 24mA | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LVC1G79QDCKTQ1 Texas Instruments | 347 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | - | 1 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e3 | yes | Active | 2 (1 Year) | 5 | - | EAR99 | D-Type | Matte Tin (Sn) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | - | 74LVC1G79 | Standard | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 160MHz | - | - | - | LVC/LCX/Z | - | 10μA | - | - | TRUE | 0.032 A | - | 5ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() SN74ABT374ADWRG4 Texas Instruments | 75 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74ABT374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 64mA | 8 | 200MHz | 6.6 ns | - | 4.2 ns | ABT | D-Type, Flip-Flop | 250μA | 3-STATE | - | - | 0.064 A | - | 6.6ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | 30mA | - | - | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX574FT Toshiba Semiconductor and Storage | 168560 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | 1 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | - | - | - | - | - | 10μA | - | - | - | - | 8 | 8.5ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SN74LVTH574PW Texas Instruments | 272 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | 74LVTH574 | Standard | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | 2.7V | - | 8 | - | - | 50pF | 2 | 64mA | 8 | 150MHz | 5.9 ns | - | 3 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | 0.064 A | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 3pF | - | 5mA | - | 3 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G80DBVTG4 Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 11.198062mg | Positive Edge | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1.2V | - | - | NOT SPECIFIED | 74AUP1G80 | Standard | Not Qualified | Inverted | - | Inverting | 3.6V | - | 0.8V | - | 1 | - | - | 30pF | - | - | 1 | 260MHz | 20.7 ns | - | 3.1 ns | AUP/ULP/V | - | 0.9μA | 3-STATE | - | - | 0.004 A | - | 6.4ns @ 3.3V, 30pF | 28.7 ns | Positive Edge | - | 1.5pF | - | 0.0009mA | - | - | 260 MHz | - | - | 260000000Hz | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT574MTC ON Semiconductor | 264 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 191mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | 2005 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | 0.65mm | - | - | 74HCT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | - | 8 | 33MHz | 38 ns | - | 18 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | - | 0.006 A | - | 30ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 3 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC374N ON Semiconductor | 48475 | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2.26g | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74HC374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | - | - | - | - | 7.8mA | - | 35MHz | 230 ns | - | 20 ns | - | D-Type, Flip-Flop | 8μA | - | - | - | - | - | 40ns @ 6V, 150pF | - | Positive Edge | - | 5pF | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74HCT574DWG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 374 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74HCT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | - | 8 | 40MHz | 53 ns | - | 25 ns | HCT | D-Type, Flip-Flop | 8μA | 3-STATE | - | - | 0.006 A | - | 47ns @ 5.5V, 150pF | 45 ns | Positive Edge | - | 3pF | - | - | - | - | - | UNIDIRECTIONAL | - | 27000000Hz | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC534DW Texas Instruments | 10695 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 3.3V | - | - | NOT SPECIFIED | 74AC534 | Standard | Not Qualified | Tri-State, Inverted | - | Inverting | 6V | - | 2V | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 150MHz | 14 ns | - | 2.5 ns | AC | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | 10.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | 70000000Hz | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC377DWR2G ON Semiconductor | 6000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | D-Type | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 40 | 74AC377 | Standard | - | Non-Inverted | 5V | Non-Inverting | 6V | - | 2V | - | 8 | - | - | 50pF | - | - | 8 | 140MHz | 14.5 ns | - | 2 ns | AC | D-Type, Flip-Flop | 8μA | - | Halogen Free | - | - | - | 10ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | - | - | - | - | 75000000Hz | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT74N ON Semiconductor | 18285 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | Positive Edge | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74HCT | - | yes | Obsolete | 1 (Unlimited) | - | Through Hole | - | D-Type | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74HCT74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | - | - | - | - | 2 | - | - | - | - | 4.8mA | - | 27MHz | 35 ns | - | 21 ns | - | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | 1 | 35ns @ 5V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LVC2G74MDCUTEP Texas Instruments | 3500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | Positive Edge | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | - | - | 74LVC2G74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | - | 1 | - | - | - | - | - | 1 | 200MHz | 8.2 ns | - | 4.1 ns | LVC/LCX/Z | AND, D-Type | 10μA | - | - | - | 0.032 A | - | 6.4ns @ 5V, 50pF | 7.9 ns | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74S74D Texas Instruments | 93 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | Positive Edge | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74S | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | - | 74S74 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | - | - | - | - | 20mA | - | 110MHz | 9 ns | - | 6 ns | S | AND, D-Type, Flip-Flop | 25mA | - | - | - | - | 1 | 9ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | 4 | - | 75 MHz | - | - | 75000000Hz | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 19 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | Positive Edge | - | 2 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e4 | - | Active | 1 (Unlimited) | 48 | - | - | D-Type | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.5mm | - | 30 | 74LVC16374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | - | - | - | - | - | - | - | 2 | - | 16 | 300MHz | 14 ns | 100nA | 7 ns | LVC/LCX/Z | D-Type, Latch | 20μA | 3-STATE | - | - | - | - | 5.4ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 8 | - | - | - | - | - | - | - | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP51DR2G ON Semiconductor | 16 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Positive Edge | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | -3V~-5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | 40 | 10EP51 | Reset | - | Differential | - | Non-Inverting | 5.5V | -5.2V | 3V | - | 1 | - | - | - | - | - | 1 | 3GHz | 370 ps | - | 320 ps | 10E | D-Type, Flip-Flop | 45mA | - | Halogen Free | - | - | - | - | 0.42 ns | Positive, Negative | -50mA | - | 50mA | 47mA | - | - | - | - | - | 3000000000Hz | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT174M96 Texas Instruments | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | - | 1 | - | - | - | -55°C~125°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74ACT174 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 7 | - | - | 50pF | - | 24mA | 6 | 80MHz | 15.5 ns | 8μA | 3.5 ns | ACT | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | 14ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | 0.08mA | - | 6 | 80 MHz | - | - | 80000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54ALS273J Texas Instruments | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC1G80DBVRG4 Texas Instruments | 4477 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 15.790684mg | Positive Edge | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | - | - | NOT SPECIFIED | 74LVC1G80 | Standard | Not Qualified | Inverted | - | Inverting | - | 3.3V | - | - | 1 | - | - | - | - | - | 1 | 160MHz | 5.2 ns | - | 1.1 ns | LVC/LCX/Z | - | 10μA | 3-STATE | - | - | 0.032 A | - | 4.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free |