- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Demultiplexing Capability | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Moisture Sensitivity Levels | Mounting | Number of Elements | Number of Element Inputs | Number of Element Outputs | Number of Elements per Chip | Number of Input Enables per Element | Number of Output Enables per Element | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Number of Inputs | Output Characteristics | Halogen Free | Current - Output High, Low | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV14013BDG ON Semiconductor | 7 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C TA | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Tin (Sn) | - | - | - | - | - | RAIL | - | 3V~18V | DUAL | GULL WING | - | - | 5V | - | - | - | - | 4013 | - | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | - | - | - | - | 3V | - | - | - | 50pF | - | - | - | 14MHz | - | - | 50 ns | - | AND | 4μA | - | - | Halogen Free | - | - | COMPLEMENTARY | - | - | - | 1 | 100ns @ 15V, 50pF | - | - | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT534AN Texas Instruments | 843 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1.1991g | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | - | 5V | 2.54mm | - | - | NOT SPECIFIED | 74ABT534 | - | - | Standard | - | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 64mA | 8 | 175MHz | 6.7 ns | - | 4.5 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | - | - | - | - | 0.064 A | - | - | 6.7ns @ 5V, 50pF | 7.6 ns | - | Positive Edge | - | 3.5pF | - | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT74QPWRQ1 Texas Instruments | 846 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74AHCT74 | - | - | Set(Preset) and Reset | 4 | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | - | - | 50pF | - | - | - | 140MHz | 8.8 ns | - | 1 ns | AHCT/VHCT/VT | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | - | - | 0.008 A | - | 1 | 8.8ns @ 5V, 50pF | - | - | Positive Edge | - | 2pF | - | - | - | - | - | 80 MHz | - | - | 65000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC821ADWG4 Texas Instruments | 24 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | - | - | - | - | 74LVC821 | - | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | - | - | 10 | - | - | 50pF | 2 | 24mA | 10 | 150MHz | 8.5 ns | - | 2.2 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | 3-STATE | - | - | - | - | - | - | - | - | 7.3ns @ 3.3V, 50pF | 7.3 ns | - | Positive Edge | - | 5pF | - | - | - | - | - | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC112PW NXP USA Inc. | 1820 | - | - | - | - | - | - | - | - | YES | - | - | - | 16 | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74HC112PW | 20000000 Hz | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | 5.67 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FF/Latches | - | CMOS | - | DUAL | GULL WING | - | 2 | - | 0.635 mm | unknown | - | - | - | - | R-PDSO-G16 | - | - | Not Qualified | - | - | - | - | 2/6 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.004 A | - | - | - | - | - | NEGATIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC273PC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 20-PDIP | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | D-Type | - | 85°C | -40°C | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 175MHz | - | 74AC273 | - | - | Master Reset | - | - | Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | 6V | 2V | - | - | 24mA | 8 | 175MHz | 13 ns | - | 5.5 ns | - | D-Type, Flip-Flop | 40μA | 1 | - | - | - | - | - | - | - | 8 | 8 | 10ns @ 5V, 50pF | - | - | Positive Edge | -24mA | 4.5pF | - | 24mA | - | 3 | 8 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LVC574AGQNR Texas Instruments | 195897 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-VFBGA | - | 20 | - | 21.687385mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | - | D-Type | Tin/Lead (Sn/Pb) | - | - | - | - | - | TAPE AND REEL | - | 1.65V~3.6V | BOTTOM | BALL | 240 | - | 1.8V | 0.65mm | not_compliant | - | NOT SPECIFIED | 74LVC574 | - | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | - | - | 50pF | 2 | - | 8 | 150MHz | 7.8 ns | - | 7 ns | LVC/LCX/Z | D-Type, Flip-Flop | 1.5μA | - | - | - | - | - | - | - | 0.024 A | - | - | 4.6ns @ 3.3V, 50pF | - | - | Positive Edge | - | 4pF | - | - | - | 3 | - | - | - | - | - | - | 4mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AHCT74DGVR Texas Instruments | 26 |
| - | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | 14 | - | 41.787197mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Discontinued | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74AHCT74 | - | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | - | - | 50pF | - | - | - | 140MHz | 8.8 ns | - | 1 ns | AHCT/VHCT/VT | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | - | - | 0.008 A | - | 1 | 8.8ns @ 5V, 50pF | - | - | Positive Edge | - | 2pF | - | - | - | 4 | - | 80 MHz | - | - | 65000000Hz | 1.2mm | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS564BDW Texas Instruments | 175 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74ALS564 | - | - | Standard | - | - | Tri-State, Inverted | 5V | Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 30MHz | 14 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 18mA | - | - | - | - | - | - | - | 0.024 A | - | - | 14ns @ 5V, 50pF | - | - | Positive Edge | - | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV14013BDTR2G ON Semiconductor | 20000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | - | 4013 | - | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | - | - | - | - | 3V | - | - | - | 50pF | - | - | - | 14MHz | - | - | 50 ns | - | AND | 4μA | - | - | Halogen Free | - | - | COMPLEMENTARY | - | - | - | 1 | 100ns @ 15V, 50pF | - | - | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT273NS Texas Instruments | In Stock | - | - | - | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SO | - | - | 74ABT273 | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | 1 | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | 74ABT | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Master Reset | - | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | 30 mA | - | - | - | 32mA, 64mA | - | - | - | - | - | 8 | 6.8ns @ 5V, 50pF | - | - | Positive Edge | - | 7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AUP1G80DRYR Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 0.8V~3.6V | DUAL | - | 260 | - | 1.2V | 0.5mm | - | - | - | 74AUP1G80 | - | - | Standard | 1 | - | Inverted | - | Inverting | - | - | - | 0.8V | - | - | - | 30pF | - | - | 1 | 260MHz | 6.4 ns | - | 3.1 ns | AUP/ULP/V | - | 0.9μA | - | - | - | - | - | - | - | 0.004 A | - | - | 6.4ns @ 3.3V, 30pF | 28.7 ns | - | Positive Edge | - | 1.5pF | - | - | 0.0009mA | - | - | - | - | - | - | 600μm | 1.45mm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX16374MEA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LCX16374 | - | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 24mA | 16 | 170MHz | 6.5 ns | - | 6.2 ns | - | D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | - | - | - | 8 | 6.2ns @ 3.3V, 50pF | - | - | Positive Edge | - | 7pF | - | - | - | 2 | 3 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14175BDR2 ON Semiconductor | 2263 | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | 16 | - | - | - | ON SEMICONDUCTOR | 50 pF | ON Semiconductor | MC14175BDR2 | 2000000 Hz | - | - | - | - | 1 | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 30 | 7.98 | No | - | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | not_compliant | - | - | - | 16 | R-PDSO-G16 | - | - | Not Qualified | - | - | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | - | - | - | - | 4 | - | - | - | - | 4000/14000/40000 | - | - | - | - | - | - | 1.75 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | - | - | - | POSITIVE EDGE | - | - | 400 ns | - | - | - | - | 6.5 MHz | - | - | - | - | 9.9 mm | 3.9 mm | - | - | - | - | - | ||
![]() MC10EP51DG ON Semiconductor | 5000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | RAIL | - | -3V~-5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 40 | 10EP51 | - | - | Reset | - | - | Differential | - | Non-Inverting | 5.5V | -5.2V | - | 3V | 1 | - | - | - | - | - | 1 | 3GHz | 370 ps | - | 320 ps | 10E | D-Type, Flip-Flop | 45mA | - | - | Halogen Free | - | - | - | - | - | - | - | - | 0.42 ns | - | Positive, Negative | -50mA | - | - | 50mA | 47mA | - | - | - | - | - | 3000000000Hz | 1.5mm | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC574MG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | BROADSIDE VERSION OF 374 | - | - | - | - | 1.5V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | - | 74AC574 | - | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 3.3/5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 125MHz | 135 ns | 8μA | 2.7 ns | AC | D-Type, Flip-Flop | - | - | 3-STATE | - | - | - | - | - | 0.024 A | - | - | 10.8ns @ 5V, 50pF | - | - | Positive Edge | - | 10pF | - | - | - | - | - | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH16821VR Texas Instruments | 202 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | - | 56 | - | 145.007811mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | - | 2.5V | 0.4mm | - | - | NOT SPECIFIED | 74ALVTH16821 | - | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | - | - | 2 | 64mA | 20 | 150MHz | 3.5 ns | - | 1 ns | - | D-Type, Flip-Flop | 100μA | - | - | - | - | - | - | - | 0.064 A | - | 10 | 3.5ns @ 3.3V, 50pF | 4.4 ns | - | Positive Edge | - | 3.5pF | - | - | 5mA | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 11.3mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD40175BM Texas Instruments | 133 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | - | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | CD40175 | - | - | Master Reset | 8 | Not Qualified | Differential | - | Non-Inverting | - | - | - | 3V | - | - | - | 50pF | - | 6.8mA | 4 | 14MHz | 400 ns | 20μA | 70 ns | - | - | 4μA | - | - | - | - | - | - | - | - | - | - | 120ns @ 15V, 50pF | - | - | Positive Edge | - | 5pF | - | - | 0.06mA | 4 | - | 6.5 MHz | - | - | 2000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14515BDWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-of-16 | - | - | - | - | - | 18 V | 1100@5V/450@10V/300@15V ns | - | 3 V | - | Surface Mount | - | 4 | 16 | 1 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOIC | - | 3.3/5/9/12/15 V | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latch/Decoder/Demultiplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | Extended Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC74TTR STMicroelectronics | 3635 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | NICKEL PALLADIUM GOLD | - | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | unknown | - | NOT SPECIFIED | 74AC74 | - | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 6V | 3.3/5V | - | 2V | 2 | - | - | 50pF | - | - | - | 300MHz | 14 ns | - | 5 ns | AC | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | - | - | - | - | 1 | 10ns @ 5V, 50pF | - | - | Positive Edge | - | 3pF | - | - | - | - | 1 | - | - | - | 90000000Hz | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free |