- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Manufacturer Lifecycle Status | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC2G74DCUTG4 Texas Instruments | 67732 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 9.610488mg | Positive Edge | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | - | - | 74LVC2G74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 1 | - | - | - | - | - | 1 | 140MHz | 6.2 ns | - | 4.1 ns | LVC/LCX/Z | AND, D-Type | 10μA | 3-STATE | - | - | 2 | - | 5.1ns @ 5V, 50pF | 5.9 ns | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACTQ574SC ON Semiconductor | 358 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ574 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | - | - | - | - | 8 | - | - | - | - | - | - | 85MHz | 9 ns | - | 7 ns | - | D-Type, Flip-Flop | 40μA | - | - | - | - | - | 9ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN54LS73AJ Texas Instruments | 6 | - | - | - | Production (Last Updated: 2 days ago) | - | Through Hole | - | - | 14 | - | Negative Edge | ACTIVE (Last Updated: 2 days ago) | Texas Instruments | 2 | Tube | Active | Compliant | - | Rail/Tube | - | * | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | 45 MHz | - | - | - | - | - | TTL | 5 V | Non-Inverting | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 2 | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | -400 µA | - | 4 mA | - | - | - | - | - | - | - | - | - | 5.08 mm | - | 19.56 mm | 6.67 mm | 4.57 mm | No | - | - | Contains Lead | ||
![]() SN74ALS874BDWRE4 Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | Positive Edge | - | - | 2 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | 74ALS874 | Master Reset | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 24mA | 8 | 30MHz | 14 ns | - | 4 ns | ALS | D-Type, Flip-Flop | 21mA | 3-STATE | - | - | - | 4 | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | UNIDIRECTIONAL | N/A | 30000000Hz | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC112ADT Texas Instruments | 19725 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Negative Edge | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | - | NOT SPECIFIED | 74LVC112 | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | - | - | 2V | - | - | 2 | - | - | 50pF | - | 24mA | - | 150MHz | 7.1 ns | - | 1 ns | LVC/LCX/Z | AND, Flip-Flop, JK-Type | 10μA | - | - | - | - | 1 | 5.9ns @ 3.3V, 50pF | 4.8 ns | Negative Edge | - | 4.5pF | - | No | - | 3 | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ALVC574PW 118 | 39 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | - | - | 30 | 74ALVC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | - | - | - | - | - | - | - | - | 2 | - | 8 | 300MHz | 7 ns | - | 3.1 ns | ALVC/VCX/A | D-Type, Flip-Flop | 10μA | 3-STATE | - | - | - | - | 3.6ns @ 3.3V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | 8 | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX74SJ ON Semiconductor | 21202 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | Positive Edge | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | - | - | - | 2 | - | - | - | - | - | - | 150MHz | 8 ns | - | 7 ns | - | AND, D-Type, Flip-Flop | 10μA | - | - | - | - | 1 | 7ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74HC74DTR2G ON Semiconductor | 1512 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Positive Edge | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 3V | 0.65mm | - | - | 40 | 74HC74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 6V | - | 2V | - | - | 2 | - | - | 50pF | - | 5.2mA | - | 28MHz | 160 ns | - | 21 ns | HC/UH | AND, D-Type | 2μA | - | - | 0.004 A | - | 1 | 17ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | - | 1 | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74ABT373DWRG4 Texas Instruments | 599 | - | - | - | - | - | Surface Mount | - | - | 20 | 500.709277 mg | - | - | - | 1 | - | - | Compliant | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 5 V | Non-Inverting | - | - | - | - | - | 8 | 5.5 V | 4.5 V | - | - | 64 mA | 8 | - | 5.7 ns | - | 4.6 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | -32 mA | - | 32 mA | - | - | 8 | 1 | 8 | - | - | - | - | 2.35 mm | - | 12.8 mm | 7.52 mm | - | No | - | - | Contains Lead | ||
![]() 74HCT573N Nexperia | In Stock | - | - | - | - | - | Through Hole | - | - | 20 | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | Non-Inverting | - | - | - | - | 7 V | 8 | 5.5 V | 4.5 V | - | - | 6 mA | 8 | - | 20 ns | - | - | - | Latch | - | - | - | - | 8 | - | - | - | - | -6 mA | 3.5 pF | 6 mA | - | - | - | - | - | - | - | - | - | 3.2 mm | - | 26.92 mm | 6.4 mm | - | No | No SVHC | - | Lead Free | ||
![]() SN74AUP2G79RSER Texas Instruments | 104524 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | Positive Edge | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | TR | 0.8V~3.6V | QUAD | NO LEAD | 260 | 1.2V | 0.5mm | - | - | NOT SPECIFIED | 74AUP2G79 | Standard | - | Not Qualified | Non-Inverted | - | Non-Inverting | 3.6V | - | - | - | - | - | - | - | 30pF | - | - | - | 266MHz | 24 ns | - | 3 ns | AUP/ULP/V | - | 500nA | - | - | 0.004 A | 2 | 1 | 6.3ns @ 3.3V, 30pF | - | Positive Edge | - | 1.5pF | - | - | 0.0009mA | - | - | - | - | - | - | - | 600μm | - | 1.5mm | 1.5mm | 550μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100E451FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | Positive Edge | - | - | 1 | - | - | - | 0°C~85°C TA | Tube | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | D-Type | Tin/Lead (Sn/Pb) | - | - | - | - | -4.2V~-5.7V | QUAD | J BEND | 240 | 5V | - | not_compliant | - | 30 | 100E451 | Master Reset | - | Not Qualified | Non-Inverted | - | Non-Inverting | 5.7V | -4.5V | - | - | - | 2 | - | - | - | - | - | - | 1.1GHz | 1.05 ns | - | 625 ps | - | - | 101mA | OPEN-EMITTER | - | - | - | 6 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY74FCT377ATQCT Texas Instruments | 83 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | 125.786834mg | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | D-Type | - | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 0.64mm | - | - | NOT SPECIFIED | 74FCT377 | Standard | - | Not Qualified | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | - | 64mA | 8 | - | 7.2 ns | 200μA | 2 ns | FCT | - | - | 3-STATE | - | 0.064 A | - | - | 7.2ns @ 5V, 50pF | - | Positive Edge | - | 5pF | - | - | 0.2mA | 8 | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC374PWR Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | - | 74AC374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | 2V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 155MHz | 13.5 ns | - | 8 ns | AC | D-Type, Flip-Flop | 4μA | - | - | 0.024 A | - | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | 0.04mA | 3 | - | - | - | UNIDIRECTIONAL | - | 60000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT377DW Texas Instruments | 1885 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH HOLD MODE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | - | 74HCT377 | Standard | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | - | 50pF | - | 4mA | 8 | 37MHz | 30 ns | - | 12 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.004 A | - | - | 28ns @ 5.5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | 3 | - | - | 22 MHz | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EP29DTR2G ON Semiconductor | 10 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | 10EP | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | -3V~-5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | 40 | 10EP29 | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.5V | - | 3V | - | - | 2 | - | - | - | - | - | - | 3GHz | 500 ps | - | 420 ps | 10E | AND, D-Type, Flip-Flop | 57mA | - | Halogen Free | - | - | 1 | - | - | Positive, Negative | -50mA | - | 50mA | - | 60mA | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() M74HC174TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Positive Edge | - | - | 1 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | - | 40 | M74HC174 | Master Reset | - | - | Non-Inverted | - | Non-Inverting | 6V | - | 2V | - | - | 7 | - | - | 50pF | - | - | 6 | 66MHz | 220 ns | - | 14 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | - | 0.004 A | - | - | 23ns @ 6V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | 6 | 28 MHz | - | - | 24000000Hz | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX273FT Toshiba Semiconductor and Storage | 9671 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 1 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | Reset | - | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135MHz | - | - | - | - | - | 40μA | - | - | - | - | 8 | 9.5ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC74HC574ANG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 4.535924g | Positive Edge | - | - | 1 | - | - | - | -55°C~125°C TA | Tube | 2009 | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | D-Type | Tin (Sn) | - | - | - | - | 2V~6V | DUAL | - | 260 | 3V | 2.54mm | - | - | 40 | 74HC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | - | - | 8 | - | - | 50pF | 2 | 7.8mA | 8 | 35MHz | 240 ns | - | 27 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | - | 0.006 A | - | - | 27ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | - | 3 | - | - | - | - | 3.56mm | - | 27.17mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DM74LS109AN ON Semiconductor | 5000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | Positive Edge | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | JK Type | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS109 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | - | - | - | 2 | - | - | - | - | - | - | 25MHz | 35 ns | - | 25 ns | - | AND | - | - | - | - | - | 1 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |