- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Clock-Edge Trigger Type | Mfr | Number of Elements | Package | Product Status | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX74FT Toshiba Semiconductor and Storage | 379 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | 2 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | Set(Preset) and Reset | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | - | - | - | - | - | 10μA | - | - | - | 1 | 7ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SN74AC564PW Texas Instruments | 400 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74AC564 | Standard | - | Not Qualified | Tri-State, Inverted | 24mA | - | Inverting | 6V | - | 2V | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 95MHz | 14 ns | - | 4.9 ns | AC | D-Type, Flip-Flop | 4μA | - | - | 0.024 A | - | 10.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT273SJ ON Semiconductor | 26902 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 481.5mg | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | 2005 | 74HCT | - | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | - | NOT SPECIFIED | 74HCT273 | Master Reset | - | Not Qualified | Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | - | - | 8 | 68MHz | 37 ns | - | 22 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.004 A | - | 37ns @ 5V, 50pF | - | Positive Edge | - | 6pF | - | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC175M ON Semiconductor | 22450 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 143mg | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | 74VHC175 | Master Reset | - | - | Differential | - | - | Non-Inverting | - | - | - | - | 4 | - | - | - | - | - | - | 115MHz | 15 ns | - | 4.9 ns | - | D-Type, Flip-Flop | 4μA | - | - | - | - | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | 8 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AUC2G79DCTR Texas Instruments | 56489 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | - | 23.388357mg | - | Positive Edge | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1.2V | 0.65mm | - | NOT SPECIFIED | 74AUC2G79 | Standard | - | Not Qualified | Non-Inverted | - | - | Non-Inverting | - | - | - | - | 2 | - | - | - | - | - | - | 275MHz | 2.4 ns | - | 5 ns | AUC | - | 10μA | - | - | 0.009 A | 1 | 1.8ns @ 2.5V, 30pF | 3.9 ns | Positive Edge | - | 2.5pF | - | - | - | 1 | - | - | - | 1.3mm | 2.95mm | 2.8mm | 1.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV273APWE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | Positive Edge | - | 1 | - | - | - | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | NOT SPECIFIED | 74LV273 | Master Reset | - | Not Qualified | Non-Inverted | - | - | Non-Inverting | 5.5V | 3.3V | 2V | - | 8 | - | - | 50pF | - | 12mA | 8 | 160MHz | 22.1 ns | - | 4.8 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | 2 | - | - | - | 45000000Hz | 1.2mm | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT175SCX ON Semiconductor | 16320 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | 236MHz | - | 74ACT175 | Master Reset | - | - | Differential | - | 5V | Non-Inverting | - | - | - | - | 4 | 5.5V | 4.5V | - | - | - | 4 | 236MHz | 11 ns | - | 6 ns | - | D-Type, Flip-Flop | 40μA | - | - | - | 4 | 11ns @ 5V, 50pF | - | Positive Edge | -24mA | 4.5pF | 24mA | - | 1 | 2 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74HC173PWR Texas Instruments | 97500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | Positive Edge | - | 1 | - | - | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | - | WITH DUAL OUTPUT ENABLE | TR | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | - | 74HC173 | Master Reset | - | - | Tri-State, Non-Inverted | - | - | Non-Inverting | 6V | - | 2V | - | 4 | - | - | 50pF | - | 7.8mA | 4 | 60MHz | 200 ns | 8μA | 17 ns | HC/UH | D-Type, Flip-Flop | - | - | - | 0.0078 A | - | 34ns @ 6V, 50pF | 60 ns | Positive Edge | - | 10pF | - | 0.08mA | 2 | 3 | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LVC1G80DBVRE4 Texas Instruments | 13 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 15.790684mg | - | Positive Edge | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | - | - | NOT SPECIFIED | 74LVC1G80 | Standard | - | Not Qualified | Inverted | - | - | Inverting | - | 3.3V | - | - | 1 | - | - | - | - | - | 1 | 160MHz | 5.2 ns | - | 1.1 ns | LVC/LCX/Z | - | 10μA | 3-STATE | - | 0.032 A | - | 4.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH16374AZQLR Texas Instruments | 1156 |
| - | - | LIFEBUY (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 56-VFBGA | 56 | - | 58.28662mg | - | Positive Edge | - | 2 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVCH | e1 | yes | Last Time Buy | 1 (Unlimited) | 56 | - | - | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | 1.8V | 0.65mm | - | NOT SPECIFIED | 74LVCH16374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | 1.65V | - | - | - | - | 50pF | 2 | 24mA | 16 | 150MHz | 4.9 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 20μA | - | - | - | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 5pF | - | - | 8 | 3 | UNIDIRECTIONAL | N/A | 150000000Hz | 1mm | 7mm | 4.5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN54HC74J Texas Instruments | 6575 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVCH16374ADGVR Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | - | 123.490523mg | - | Positive Edge | - | 2 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.4mm | - | NOT SPECIFIED | 74LVCH16374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | 1.65V | - | - | - | - | 50pF | 2 | 24mA | 16 | 150MHz | 4.9 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 20μA | - | - | - | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 5pF | - | - | 8 | 3 | UNIDIRECTIONAL | N/A | 150000000Hz | 1.2mm | 9.7mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX16374MEAX ON Semiconductor | 12515 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | - | - | Positive Edge | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX16374 | Standard | - | - | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 16 | 170MHz | 6.5 ns | - | 6.2 ns | - | D-Type, Flip-Flop | 20μA | - | - | - | 8 | 6.2ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | 2 | 3 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CY74FCT273TSOC Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | - | 74FCT273 | Master Reset | - | - | Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | - | 64mA | 8 | - | 13 ns | - | 2 ns | FCT | - | 200μA | - | - | 0.064 A | - | 13ns @ 50pF | - | Positive Edge | - | 5pF | - | 0.2mA | 8 | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV175APW Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | - | 74LV175 | Master Reset | - | - | Differential | - | - | Non-Inverting | 5.5V | 3.3V | 2V | 4 | - | - | - | 50pF | - | 12mA | 4 | 165MHz | 23.3 ns | - | 3.7 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 1.4pF | - | - | - | 2 | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40175BF3A Texas Instruments | 1 | - | - | - | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | CD40175 | - | Texas Instruments | 1 | Tube | Active | - | -55°C ~ 125°C (TA) | - | - | 4000B | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | - | Master Reset | - | - | Complementary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 MHz | - | - | - | - | - | 20 µA | - | 6.8mA, 6.8mA | - | 4 | 120ns @ 15V, 50pF | - | Positive Edge | - | 5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALVCH162721GR Texas Instruments | 34 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 252.792698mg | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | - | 74ALVCH162721 | Standard | - | - | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | - | - | - | - | - | 50pF | 2 | 12mA | 20 | 150MHz | 6.2 ns | - | 1 ns | ALVC/VCX/A | D-Type, Flip-Flop | 40μA | - | - | - | - | 5.3ns @ 3.3V, 30pF | - | Positive Edge | - | 3.5pF | - | 0.04mA | 20 | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC74ADBRG4 Texas Instruments | 244 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | 121.789551mg | - | Positive Edge | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | 74LVC74 | Set(Preset) and Reset | - | - | Differential | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 2 | - | - | 50pF | - | 24mA | - | 100MHz | 6 ns | - | 1 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | - | - | 1 | 5.2ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 1 | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT374ATSOCT Texas Instruments | 1369 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | Positive Edge | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74FCT374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 64mA | 8 | 250MHz | 6.5 ns | - | 2 ns | FCT | - | 200μA | - | - | 0.064 A | - | 6.5ns @ 5V, 50pF | - | Positive Edge | - | 5pF | - | 0.2mA | - | 3 | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G79DRYR Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | - | Positive Edge | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1.2V | 0.5mm | - | NOT SPECIFIED | 74AUP1G79 | Standard | 1 | Not Qualified | Non-Inverted | - | - | Non-Inverting | - | - | 0.8V | - | - | - | - | 30pF | - | - | 1 | 266MHz | 24 ns | - | 3 ns | AUP/ULP/V | - | 500nA | - | - | 0.004 A | - | 5.8ns @ 3.3V, 30pF | - | Positive Edge | - | 1.5pF | - | 0.0009mA | - | - | - | - | 220000000Hz | 600μm | 1.45mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free |