- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Manufacturer Lifecycle Status | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Current - Output | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNJ54LS73AW Texas Instruments | 56 |
| - | - | Production (Last Updated: 5 days ago) | - | Surface Mount | - | - | 14 | - | - | Negative Edge | ACTIVE (Last Updated: 5 days ago) | Texas Instruments | 2 | Tube | Active | Compliant | - | Rail/Tube | - | * | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | 45 MHz | - | - | - | - | - | TTL | 5 V | Non-Inverting | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | 2 | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | -400 µA | - | 4 mA | - | - | - | - | - | - | - | 2.03 mm | 9.21 mm | 5.97 mm | 1.59 mm | No | - | - | Contains Lead | ||
![]() CY74FCT374CTQCT Texas Instruments | 5816 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | 125.786834mg | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Discontinued | 2 (1 Year) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74FCT374 | - | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 64mA | - | 8 | 250MHz | 5.2 ns | - | 2 ns | FCT | - | 200μA | - | - | 0.064 A | - | 5.2ns @ 5V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 3 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC534E Texas Instruments | 120 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | Positive Edge | - | - | 1 | - | - | - | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | D-Type | - | - | - | - | - | 2V~6V | DUAL | - | - | - | 4.5V | 2.54mm | - | - | 74HC534 | - | Standard | - | Tri-State, Inverted | - | Inverting | 6V | 2/6V | - | 2V | 8 | - | - | 50pF | 2 | 7.8mA | - | 8 | 60MHz | 165 ns | 8μA | 13 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | 28ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G80DCKTG4 Texas Instruments | 7 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.494758mg | Positive Edge | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | - | 1.2V | - | - | NOT SPECIFIED | 74AUP1G80 | - | Standard | Not Qualified | Inverted | - | Inverting | 3.6V | - | - | 0.8V | 1 | - | - | 30pF | - | - | - | 1 | 260MHz | 20.7 ns | - | 3.1 ns | AUP/ULP/V | - | 0.9μA | 3-STATE | - | 0.004 A | - | 6.4ns @ 3.3V, 30pF | 28.7 ns | Positive Edge | - | 1.5pF | - | 0.0009mA | - | - | 260 MHz | - | - | 260000000Hz | 1.1mm | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN54S373J Texas Instruments | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Tube | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC74PWRE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC11074D Texas Instruments | 15 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | Positive Edge | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74AC | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 74AC11074 | - | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | - | - | - | 2 | - | - | - | - | 24mA | - | - | 150MHz | 12.2 ns | 4μA | 4.2 ns | - | AND, D-Type, Flip-Flop | - | - | - | - | 1 | 7.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | 1 | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC174M96 Texas Instruments | 1324 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | - | - | 1 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | - | DUMMY VAL | TR | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | 74HC174 | - | Master Reset | - | Non-Inverted | - | Non-Inverting | 6V | - | - | 2V | 7 | - | - | 50pF | - | 5.2mA | - | 6 | 35MHz | 250 ns | 8μA | 13 ns | HC/UH | D-Type, Flip-Flop | - | - | - | 0.0052 A | - | 28ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | 0.08mA | - | 6 | 24 MHz | - | - | 20000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC174B1R STMicroelectronics | 990 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | Positive Edge | - | - | 1 | - | - | - | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | - | - | 4.5V | 2.54mm | - | - | M74HC174 | - | Master Reset | - | Non-Inverted | - | Non-Inverting | 6V | - | - | 2V | 7 | - | - | 50pF | - | 5.2mA | - | 6 | 66MHz | 220 ns | - | 14 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | - | 0.004 A | - | 23ns @ 6V, 50pF | - | Positive Edge | - | 5pF | - | - | 6 | - | 28 MHz | - | - | 24000000Hz | 5.1mm | 20mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74F175SCX ON Semiconductor | 145024 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | Positive Edge | - | - | 1 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 140MHz | - | 74F175 | - | Master Reset | - | Differential | 5V | Non-Inverting | - | - | - | - | 4 | 5.5V | 4.5V | - | - | - | - | 4 | 140MHz | 8.5 ns | - | 5 ns | - | D-Type, Flip-Flop | 34mA | - | - | - | 4 | 8.5ns @ 5V, 50pF | - | Positive Edge | -1mA | - | 20mA | - | 4 | 3 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AC175MTCX ON Semiconductor | 2009 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC175 | - | Master Reset | - | Differential | - | Non-Inverting | - | - | - | - | 4 | - | - | - | - | - | - | - | 244MHz | 13 ns | - | 7 ns | - | D-Type, Flip-Flop | 40μA | - | - | - | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX74DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Positive Edge | - | - | 2 | - | - | - | -40°C~85°C TA | Tube | 2011 | 74LVX | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | - | 2.7V | 0.65mm | - | 40 | 74LVX74 | - | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 3.6V | 3.3V | - | 2V | - | - | - | 50pF | - | - | - | 1 | 85MHz | 18.5 ns | - | 5.7 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | 2μA | - | - | 0.004 A | - | 13.2ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | 1 | - | 80 MHz | - | - | 50000000Hz | - | 5mm | 4.4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74ALS109AMX ON Semiconductor | 8257 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | JK Type | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS109 | - | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | - | - | - | 2 | - | - | - | - | - | - | - | 34MHz | 18 ns | - | 5 ns | - | AND, Flip-Flop | 4mA | - | - | - | 1 | 18ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SY100EL51ZG Microchip Technology | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Positive Edge | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2006 | 100EL | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | D-Type | NICKEL PALLADIUM GOLD | - | - | - | - | -4.2V~-5.5V | DUAL | GULL WING | 260 | - | - | - | - | 40 | 100EL51 | - | Reset | - | Differential | - | Non-Inverting | - | - | - | - | 1 | - | - | - | - | - | - | 1 | 2.8GHz | 620 ps | 29mA | 620 ps | - | - | - | - | - | - | - | - | - | Positive, Negative | - | - | - | - | - | - | 2200 MHz | - | - | - | - | 4.93mm | 3.94mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY74FCT377ATSOC Texas Instruments | 850 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | 74FCT377 | - | Standard | Not Qualified | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | - | 64mA | - | 8 | - | 7.2 ns | - | 2 ns | FCT | - | 200μA | 3-STATE | - | 0.064 A | - | 7.2ns @ 5V, 50pF | - | Positive Edge | - | 5pF | - | 0.2mA | 8 | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT273PWRG4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | - | TSSOP | 20 | - | 76.997305mg | Positive Edge | - | - | 1 | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 20 | - | - | - | - | 125°C | -55°C | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 85MHz | - | - | 20 | - | - | - | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | - | - | 24mA | - | - | 13.5 ns | 8μA | 3.4 ns | ACT | D-Type | - | - | D FLIP-FLOP | 0.024 A | 8 | - | - | - | -24mA | - | 24mA | - | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() MM74HC174N ON Semiconductor | 10036 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC174 | - | Master Reset | - | Non-Inverted | - | Non-Inverting | - | - | - | - | 7 | - | - | - | - | 5.2mA | - | - | 31MHz | 165 ns | - | 16 ns | - | D-Type, Flip-Flop | 8μA | - | - | - | 6 | 28ns @ 6V, 50pF | - | Positive Edge | - | 5pF | - | - | 3 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74AC175SC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | - | - | 1 | - | - | - | -40°C~85°C TA | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC175 | - | Master Reset | - | Differential | - | Non-Inverting | - | - | - | - | 4 | - | - | - | - | 24mA | - | - | 244MHz | 13 ns | - | 7 ns | - | D-Type, Flip-Flop | 40μA | - | - | - | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74ACT273PW Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | - | - | 1 | - | - | - | -55°C~125°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 74ACT273 | - | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | - | 24mA | - | 8 | 85MHz | 13.5 ns | 8μA | 3.4 ns | ACT | D-Type, Flip-Flop | - | - | - | - | - | 12.3ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 4 | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT374M Texas Instruments | 45 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | - | - | 1 | - | - | - | -55°C~125°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74ACT374 | - | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 24mA | - | 8 | 110MHz | 11.2 ns | 8μA | 2.8 ns | ACT | D-Type, Flip-Flop | - | - | - | 0.024 A | - | 11.2ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | 0.04mA | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |