- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Bus Hold | Clock-Edge Trigger Type | Latch Mode | Logic Family | Manufacturer Lifecycle Status | Maximum Propagation Delay Time @ Maximum CL | Mfr | Mounting | Number of Elements | Number of Input Enables per Element | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | RoHS | Schedule B | Set/Reset | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Number of Inputs | Output Characteristics | Halogen Free | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | Max Input Current | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC174M ON Semiconductor | 13090 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC174 | - | Master Reset | - | - | Non-Inverted | - | Non-Inverting | - | - | - | - | 7 | - | - | - | - | 5.2mA | - | 31MHz | 165 ns | - | 16 ns | - | D-Type, Flip-Flop | 8μA | - | - | - | - | - | 6 | 28ns @ 6V, 50pF | - | Positive Edge | - | - | 5pF | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC10H131MEL ON Semiconductor | 1988 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C TA | Tape & Reel (TR) | 2000 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | -4.9V~-5.46V | DUAL | GULL WING | - | - | - | - | - | - | 10H131 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | - | - | - | - | 2 | - | - | - | - | - | - | 250MHz | 1.7 ns | - | 1 ns | 10H | AND, Flip-Flop | 56mA | - | - | - | - | - | 1 | - | - | Positive Edge | - | 50mA | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74AC374NSRE4 Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 3.3V | - | - | - | NOT SPECIFIED | 74AC374 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | 2V | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 155MHz | 13.5 ns | - | 8 ns | AC | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 60000000Hz | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP52DR2G ON Semiconductor | 795 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 10EP | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | - | -3V~-5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | - | 40 | 10EP52 | - | Standard | - | Not Qualified | Differential | - | Non-Inverting | 5.5V | -5.2V | 3V | - | 1 | - | - | - | - | - | 1 | 3GHz | 380 ps | - | 330 ps | 10E | D-Type, Flip-Flop | 45mA | - | - | Halogen Free | - | - | - | - | - | Positive, Negative | - | -50mA | - | 50mA | 47mA | - | - | - | - | - | 4000000000Hz | - | - | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHCT574ADTR2 ON Semiconductor | 776 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74VHCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | unknown | - | 40 | 74VHCT574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | - | 8 | 130MHz | 10.4 ns | - | 4.1 ns | AHCT/VHCT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 10.4ns @ 5V, 50pF | - | Positive Edge | - | - | 4pF | - | - | - | 3 | - | - | - | 95000000Hz | - | - | 6.5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74F174SC ON Semiconductor | 6648 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 80MHz | - | 74F174 | - | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | - | - | - | 7 | 5.5V | 4.5V | - | - | - | 6 | 80MHz | 10 ns | - | 5.5 ns | - | D-Type, Flip-Flop | 45mA | - | - | - | - | - | 6 | 10ns @ 5V, 50pF | - | Positive Edge | - | -1mA | - | 20mA | - | 6 | 3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SNJ54ALS573CJ Texas Instruments | In Stock | - | - | - | Production (Last Updated: 2 days ago) | - | Through Hole | - | - | 20 | - | - | NO | - | Transparent | ALS | ACTIVE (Last Updated: 2 days ago) | 20@4.5V TO 5.5V | - | Through Hole | 1 | 1 | 1 | 0 | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | CDIP | - | No | Compliant | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | NO | - | Rail/Tube | - | - | - | - | - | - | - | - | - | D-Type | - | 125 °C | -55 °C | - | - | Bipolar | - | - | - | - | - | - | - | - | - | - | 20 | - | 8 | - | 3-State | 5 V | Non-Inverting | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 8 | - | 33 ns | - | 33 ns | - | - | - | 8 | - | - | - | - | - | - | - | - | - | -1(mA) | - | 12(mA) | - | - | - | - | - | - | - | 5.08 mm | - | 24.2 mm | 6.92 mm | 4.57 mm | No | - | - | Contains Lead | ||
![]() SN74HCT273N Texas Instruments | 4 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | - | 74HCT273 | - | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | - | 4mA | 8 | 37MHz | 42 ns | 8μA | 15 ns | HCT | D-Type, Flip-Flop | - | - | - | - | 0.004 A | - | - | 29ns @ 5.5V, 50pF | - | Positive Edge | - | - | 3pF | - | - | 3 | - | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT74D,118 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | 74AHCT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | D-Type | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 30 | 74AHCT74 | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | - | - | - | 2 | - | - | - | - | - | - | 140MHz | 3.3 ns | 2μA | 4.8 ns | AHCT/VHCT | AND, D-Type, Flip-Flop | - | - | 3-STATE | - | - | - | 1 | 8.8ns @ 5V, 50pF | - | Positive Edge | - | - | 3pF | - | - | - | 1 | 80 MHz | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74LVTH374DW Texas Instruments | 100 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | - | - | - | - | 74LVTH374 | - | Standard | - | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | 2.7V | - | 8 | - | - | 50pF | 2 | 64mA | 8 | 150MHz | 2.9 ns | - | 2.9 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | 0.064 A | - | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | - | 3pF | - | 5mA | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT574PWRG4 Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HCT574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | - | 8 | 40MHz | 53 ns | - | 25 ns | HCT | D-Type, Flip-Flop | 8μA | - | 3-STATE | - | 0.006 A | - | - | 47ns @ 5.5V, 150pF | 45 ns | Positive Edge | - | - | 3pF | - | - | - | - | - | UNIDIRECTIONAL | - | 27000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC574MTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74AC | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | - | D-Type | Tin (Sn) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 3.3V | - | unknown | - | NOT SPECIFIED | 74AC574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | 2V | - | - | - | - | 50pF | 2 | 24mA | 8 | 250MHz | 13.5 ns | - | 5 ns | AC | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | - | 4pF | - | - | 8 | 3 | - | - | - | 60000000Hz | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54LS670J Texas Instruments | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY74FCT2574ATSOC Texas Instruments | 7000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | 74FCT2574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 12mA | 8 | 250MHz | 6.5 ns | - | 2 ns | FCT | - | 200μA | - | - | - | - | - | - | 10ns @ 5V, 50pF | - | Positive Edge | 5μA | - | 5pF | - | 0.2mA | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SNJ5472J Texas Instruments | 5000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AS374NSR Texas Instruments | 492 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74AS | e4 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | 74AS374 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | 2 | 48mA | 8 | 125MHz | 9 ns | - | 3 ns | AS | D-Type, Flip-Flop | 120mA | - | - | - | - | - | - | 11.5ns @ 50pF | - | Positive Edge | - | - | - | - | - | 3 | - | - | - | - | - | - | 2mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SNJ54S374J Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT112D,653 Nexperia USA Inc. | 35 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 1998 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | JK Type | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 30 | 74HCT112 | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | - | - | - | 2 | - | - | 50pF | - | - | - | 64MHz | 19 ns | 4μA | 21 ns | HCT | AND, Flip-Flop, JK-Type | - | - | - | - | - | - | 1 | 35ns @ 4.5V, 50pF | - | Negative Edge | - | - | 3.5pF | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74AC374PC ON Semiconductor | 10808 |
| Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | - | 2V~6V | - | - | - | - | - | - | 155MHz | - | 74AC374 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | 6V | 2V | - | - | 24mA | 8 | 155MHz | 13.5 ns | - | 8 ns | - | D-Type, Flip-Flop | 40μA | - | - | - | - | 8 | 8 | 9.5ns @ 5V, 50pF | - | Positive Edge | - | -24mA | 4.5pF | 24mA | - | 1 | 8 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC100EP451FAR2G ON Semiconductor | 1117 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 100EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | -3V~-5.5V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 40 | 100EP451 | - | Master Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.5V | -4.5V | 3V | - | - | - | - | - | - | - | 6 | 3GHz | 550 ps | - | 650 ps | - | - | 135mA | - | - | Halogen Free | - | - | - | - | - | Positive Edge | - | -50mA | - | 50mA | - | 6 | - | - | RIGHT | - | 3000000000Hz | - | - | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free |