- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Telecom IC Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMC726LC3CTR Analog Devices Inc. | 2263 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 16-LFQFN Exposed Pad | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 16 | - | - | - | - | - | TAPE AND REEL | - | -3V~-3.6V | QUAD | - | 260 | 1 | - | 0.5mm | 30 | HMC726 | 16 | - | - | Differential, Single-Ended | - | - | -3.3V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 726 | AND, NAND, NOR, OR | 4 | - | - | AND/NAND/NOR/OR GATE | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC745LC3TR-R5 Analog Devices Inc. | 2136 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-VFCQFN Exposed Pad | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | - | 3V~3.6V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | HMC745 | 16 | - | - | Differential, Single-Ended | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | XNOR, XOR | 4 | - | - | XOR/XNOR Gate | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | No | - | 0.9mm | 2.9mm | 2.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC10E404FN ON Semiconductor | 75 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | 0°C~85°C | Tube | 2006 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | 240 | 4 | 5V | 1.27mm | 30 | 10E404 | 28 | - | - | Differential | - | 5.7V | -5.2V | - | - | 4 | - | - | - | - | 50mA | - | - | 725 ps | 106mA | - | 10E | AND, NAND | 10 Input (2, 2, 2, 2, 2) | OPEN-EMITTER | - | AND/NAND Gate | - | - | - | - | 0.73 ns | -50mA | 50mA | - | 127mA | - | - | No | - | - | 11.505mm | 11.505mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AUP1G97GW,125 Nexperia USA Inc. | 36000 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.1V | - | 30 | 74AUP1G97 | 6 | - | 4.6V | Single-Ended | - | - | - | - | 0.8V | - | - | - | - | 250mW | 20mA | - | - | 20.9 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | - | 1 | - | - | - | - | - | 2 | - | Yes | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H105M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | - | DUAL | GULL WING | - | 3 | - | 1.27mm | - | 10H105 | 16 | - | - | Differential | - | - | -5.2V | - | - | 3 | -5.46V | -4.94V | - | - | - | - | - | 1.2 ns | - | - | 10H | NOR, OR | 7 Input (2, 3, 2) | - | - | NOR/OR Gate | - | - | - | - | - | -50mA | 50mA | - | - | - | - | No | - | 2.05mm | 10.2mm | 5.275mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC722LC3CTR Analog Devices Inc. | 2161 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-LFQFN Exposed Pad | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 16 | - | - | - | - | - | TAPE AND REEL | - | -3V~-3.6V | QUAD | - | - | 1 | - | 0.5mm | - | HMC722 | 16 | - | - | Differential, Single-Ended | - | - | -3.3V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 722 | AND, NAND, NOR, OR | 4 | - | - | AND/NAND/NOR/OR GATE | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC10H109L ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | Tin/Lead (Sn/Pb) | - | - | ASYMMETRICAL I/PS | RAIL | - | - | DUAL | - | 235 | 2 | - | - | - | 10H109 | 16 | - | - | Differential | - | - | - | - | - | - | -5.46V | -4.94V | - | - | - | - | - | 1.3 ns | - | 1.45 ns | 10H | NOR, OR | 9 Input (4, 5) | - | - | NOR/OR Gate | - | - | - | 2 | - | -50mA | 50mA | - | 15mA | - | - | No | - | 5.08mm | 19.49mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10E112FNG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | 0°C~85°C | Tube | 2006 | 10E | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | - | - | -4.2V~-5.7V | QUAD | J BEND | 260 | 4 | 5V | - | 40 | 10E112 | 28 | - | - | Differential | Non-Inverting | 5.7V | -5.2V | - | - | 4 | - | - | - | - | - | - | 8 | 750 ps | - | - | 10E | Buffer, Inverting | 1 | OPEN-EMITTER | - | NOR/OR Gate | - | - | - | - | - | -50mA | 50mA | - | - | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC1G57GV-Q100H Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-74, SOT-457 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100, 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G57 | 6 | - | - | Single-Ended | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 200μA | - | - | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AUP1G58DRYR Texas Instruments | 22 |
| - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | - | 74AUP1G58 | 6 | - | - | Single-Ended | - | - | - | - | 0.8V | - | - | - | - | - | - | - | - | 8.7 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | 0.004 A | - | - | - | - | - | - | - | - | No | 600μm | - | 1.45mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G98DCKTG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G98 | 6 | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | 50pF | - | - | - | - | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4048BM96 Texas Instruments | 791 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4048 | 16 | - | - | Single-Ended | - | - | - | - | 3V | - | - | - | 50pF | - | 6.8mA | - | - | 300 ns | 20nA | - | - | Multi Function | 8 | 3-STATE | - | Multifunction Expandable | TRUE | - | - | 1 | 600 ns | - | - | - | - | - | - | No | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G58DCKRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SC | 6 | - | 2.494758mg | - | - | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TR | - | - | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | - | 6 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 800mV | - | - | - | 4mA | - | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | - | LOGIC CIRCUIT | - | - | - | -4mA | 4mA | - | - | 2 | - | Yes | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC100LVEP05DTG ON Semiconductor | 46 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | - | -40°C~85°C | Tube | 2000 | 100LVEP | e3 | yes | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 2.375V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 40 | 100LVEP05 | 8 | - | - | Differential | - | 3.6V | - | - | - | - | - | - | - | - | 50mA | - | - | 270 ps | - | - | - | AND, NAND | 2 Input (1, 1) | - | Halogen Free | AND/NAND Gate | - | - | - | 1 | - | -50mA | 50mA | - | - | 4 | 2 | No | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G97GV,125 Nexperia USA Inc. | 4302 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | 0.95mm | - | 74LVC1G97 | 6 | 1 | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | - | 50mA | - | - | - | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP2G3404GW,125 Nexperia USA Inc. | 17 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.8V~3.6V | DUAL | GULL WING | - | 2 | 1.1V | - | - | 74AUP2G3404 | 6 | - | - | Single-Ended | Inverting, Non-Inverting | - | - | - | 0.8V | - | - | - | - | - | - | - | - | 20.9 ns | 500nA | - | AUP/ULP/V | Buffer, Inverter | 2 Input (1, 1) | - | - | Buffer/Inverter | - | - | - | - | - | - | - | - | - | - | - | No | - | 1.1mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC10H101FNG ON Semiconductor | In Stock | - | Datasheet | 52 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | - | RAIL | - | - | QUAD | J BEND | 260 | 4 | - | - | 40 | 10H101 | 20 | 2 | - | Differential | - | - | - | - | - | - | -5.46V | -4.94V | - | - | - | - | - | 1.6 ns | - | 1.7 ns | 10H | NOR, OR | 8 Input (2, 2, 2, 2) | - | Halogen Free | NOR/OR Gate | - | - | - | 4 | - | -50mA | 50mA | - | - | - | - | No | 4.572mm | - | 10.0076mm | 10.033mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY10EP05VKG Microchip Technology | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | 1 | - | -40°C~85°C | Tube | 2005 | 10EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | 10EP05 | - | 2 | - | Differential | - | - | - | - | - | 1 | 5.5V | 3V | - | - | - | - | - | - | - | - | - | AND, NAND | 2 Input (1, 1) | - | - | AND/NAND Gate | - | - | - | - | - | -50mA | 50mA | - | - | - | - | No | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MC100E104FNG ON Semiconductor | 31 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | -40°C~85°C | Tube | 2006 | 100E | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | 260 | 5 | 5V | 1.27mm | 40 | 100E104 | 28 | - | - | Differential | - | - | - | - | 4.2V | - | - | - | - | - | - | - | - | 600 ps | 38mA | - | - | AND, NAND | 10 Input (2, 2, 2, 2, 2) | OPEN-EMITTER | - | AND/NAND Gate | - | - | - | 5 | 1 ns | -50mA | 50mA | - | - | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AUP1G56L6X ON Semiconductor | 17 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 130mW | 0.8V~3.6V | - | - | - | - | - | - | - | 74AUP1G56 | - | - | 3.6V | Single-Ended | - | - | - | - | - | 1 | - | - | - | 130mW | 4mA | - | - | 30 ns | - | 30 ns | - | - | 3 | - | - | Configurable Multiple Function | - | - | - | 2 | - | - | - | - | - | - | - | Yes | 500μm | - | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | - |