- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLX1G97CMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | 6 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 2.3V | - | - | NLX1G97 | 6 | - | - | - | Single-Ended | 5.5V | - | - | - | - | - | - | - | 5.1 ns | 1μA | - | 1G | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.008 A | 1 | - | - | - | - | 2 | - | Yes | - | 0.4mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74LVC1G58GW,125 Nexperia USA Inc. | 174000 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LVC1G58 | 6 | - | - | - | Single-Ended | 5.5V | - | - | - | - | - | - | 50mA | 3.8 ns | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | 2 | - | Yes | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G58GV,125 Nexperia USA Inc. | 2355 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-74, SOT-457 | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | Tin (Sn) | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | 30 | 74LVC1G58 | 6 | - | - | - | Single-Ended | 5.5V | - | - | - | - | - | - | - | 3.8 ns | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | 2 | - | Yes | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SY100E101JY Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | 28-PLCC (11.48x11.48) | 4 | - | -40°C~85°C | Tube | 2006 | 100E | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 100E101 | - | - | 2 | - | Differential | - | - | - | 4 | -5.5V | -4.2V | - | - | 350 ps | - | - | - | NOR, OR | 16 Input (4, 4, 4, 4) | - | - | NOR/OR Gate | - | - | 4 | - | - | - | - | 4 | 4 | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC100EP01DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 100EP | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | 30 | 100EP01 | 8 | - | - | - | Differential | 5.5V | - | 3V | 1 | - | - | - | - | 330 ps | 26mA | - | - | NOR, OR | 4 | - | - | NOR/OR Gate | - | - | - | 0.35 ns | -50mA | 50mA | - | - | - | No | - | - | - | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H209L ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | Tin/Lead (Sn/Pb) | - | - | ASYMMETRICAL INPUTS | RAIL | - | DUAL | - | 235 | 2 | - | - | - | 10H209 | 16 | - | - | - | Differential | - | - | - | - | -5.46V | -4.94V | - | - | 1.15 ns | - | 1.15 ns | 10H | NOR, OR | 9 Input (4, 5) | - | - | NOR/OR Gate | - | - | 2 | - | -50mA | 50mA | 30mA | - | - | No | - | 5.08mm | 19.49mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H107L ON Semiconductor | 1500 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | DUAL | - | 235 | 3 | - | - | - | 10H107 | 16 | - | 2 | - | Differential | - | - | - | - | -5.46V | -4.94V | - | - | 1.6 ns | - | 1.7 ns | 10H | XNOR, XOR | 6 Input (2, 2, 2) | - | - | XOR/XNOR Gate | - | - | 3 | - | -50mA | 50mA | - | - | - | No | - | 5.08mm | 19.49mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AUP1G98GM,132 Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | 0.5mm | 30 | 74AUP1G98 | 6 | - | - | - | Single-Ended | - | - | 0.8V | - | - | - | - | - | 21 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | 2 | - | Yes | - | 0.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL07DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2005 | 10EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 10EL07 | 8 | - | - | - | Differential | 5.7V | - | - | 1 | - | - | - | - | 395 ps | 14mA | - | - | XNOR, XOR | 2 | - | - | XOR/XNOR Gate | - | - | - | 0.435 ns | -50mA | 50mA | - | - | - | No | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV7SZ98DFT2G ON Semiconductor | 30 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100, 7SZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | R-PDSO-G6 | - | Not Qualified | Single-Ended | - | - | - | 1 | - | - | 50pF | - | - | 1μA | - | - | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP05DTG ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2000 | 10EP | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 10EP05 | 8 | - | 2 | - | Differential | 5.5V | - | 3V | - | - | - | - | 50mA | 270 ps | - | - | 10E | AND, NAND | 2 Input (1, 1) | - | Halogen Free | AND/NAND Gate | - | - | 1 | - | -50mA | 50mA | - | - | - | No | - | - | 3mm | 3mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC100E107FN ON Semiconductor | 73 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | -40°C~85°C | Tube | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | 240 | 5 | 5V | 1.27mm | 30 | 100E107 | 28 | - | - | - | Differential | - | - | 4.2V | - | - | - | - | - | 600 ps | 4.2mA | 600 ps | - | XNOR, XOR | 10 Input (2, 2, 2, 2, 2) | OPEN-EMITTER | - | XOR/XNOR Gate | - | - | 5 | 1 ns | -50mA | 50mA | - | - | - | No | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EP05DTR2 ON Semiconductor | 2237 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EP | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | 30 | 10EP05 | 8 | S-PDSO-G8 | - | - | Differential | 5.5V | -5.2V | 3V | 1 | - | - | - | - | 270 ps | 24mA | - | 10E | AND, NAND | 2 Input (1, 1) | - | - | AND/NAND Gate | - | - | - | 0.32 ns | -50mA | 50mA | 29mA | - | - | No | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100EL01DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2008 | 100EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 100EL01 | 8 | - | 2 | - | Differential | 5.7V | - | - | - | - | - | - | - | 330 ps | 14mA | - | - | NOR, OR | 4 | - | - | NOR/OR Gate | - | - | 1 | 0.37 ns | -50mA | 50mA | - | - | - | No | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H121P ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | 3-3-3-3 INPUT | RAIL | - | DUAL | - | - | 1 | - | - | - | 10H121 | 16 | - | 2 | - | Single-Ended | - | - | - | - | -5.46V | -4.94V | - | - | 2 ns | - | 2.4 ns | 10H | AND, OR | 4 | - | - | AND/OR/INVERT Gate | - | - | 1 | - | -50mA | 50mA | - | - | - | No | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EL01DTR2G ON Semiconductor | 2789 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 10EL01 | 8 | - | 2 | - | Differential | 5.7V | - | - | - | - | - | - | - | 330 ps | 14mA | - | - | NOR, OR | 4 | - | Halogen Free | NOR/OR Gate | - | - | 1 | 0.37 ns | -50mA | 50mA | - | - | - | No | - | - | 3mm | 3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC100EP101FAR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EP | e3 | yes | Obsolete | 2 (1 Year) | 32 | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | 3V~5.5V | QUAD | GULL WING | 260 | 4 | 3.3V | 0.8mm | 40 | 100EP101 | 32 | - | 2 | - | Differential | 5.5V | - | 3V | - | - | - | - | - | 400 ps | - | - | - | NOR, OR | 16 Input (4, 4, 4, 4) | - | Halogen Free | NOR/OR Gate | - | - | 4 | - | -50mA | 50mA | 88mA | - | - | No | - | 1.6mm | 7mm | 7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H101MG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | DUAL | GULL WING | 260 | 4 | - | - | 40 | 10H101 | 16 | - | 2 | - | Differential | - | - | - | - | -5.46V | -4.94V | - | - | 1.6 ns | - | 1.7 ns | 10H | NOR, OR | 8 Input (2, 2, 2, 2) | - | - | NOR/OR Gate | - | - | 4 | - | -50mA | 50mA | - | - | - | No | 1.8542mm | - | 10.4902mm | 5.461mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC100EP08D ON Semiconductor | 38 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tube | 2008 | 100EP | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn80Pb20) | - | - | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | 30 | 100EP08 | 8 | R-PDSO-G8 | - | - | Differential | 5.5V | -4.5V | 3V | 1 | - | - | - | - | 300 ps | 30mA | - | - | XNOR, XOR | 2 Input (1, 1) | - | - | XOR/XNOR Gate | - | - | - | 0.32 ns | -50mA | 50mA | 40mA | - | - | No | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74AUP1G57DSFR Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | - | - | 74AUP1G57 | 6 | - | - | - | Single-Ended | - | - | 0.8V | - | - | - | - | - | 5.3 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | - | - | No | 400μm | - | 1mm | 1mm | 350μm | - | - | ROHS3 Compliant | Lead Free |