- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10E101FNG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | -40°C~85°C | Tube | 2006 | 10E | e3 | - | Obsolete | 3 (168 Hours) | 28 | Tin (Sn) | - | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | 260 | 4 | 5V | - | 40 | 10E101 | 28 | - | 2 | - | Differential | - | 5.7V | - | - | - | - | - | - | - | - | - | - | 600 ps | 30mA | - | 10E | NOR, OR | 16 Input (4, 4, 4, 4) | - | OPEN-EMITTER | - | NOR/OR Gate | - | 4 | 0.5 ns | -50mA | 50mA | 36mA | - | No | - | - | 11.505mm | 11.505mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC10EP01DG ON Semiconductor | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tube | 2000 | 10EP | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 10EP01 | 8 | - | 2 | - | Differential | - | 5.5V | - | 3V | - | - | - | - | - | - | 50mA | - | 330 ps | - | 350 ps | 10E | NOR, OR | 4 | 2.48V | - | Halogen Free | NOR/OR Gate | - | 1 | 0.35 ns | -50mA | 50mA | - | - | No | - | - | - | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() NLX1G97BMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | 6 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 2.3V | 0.4mm | - | NLX1G97 | 6 | - | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 5.1 ns | 1μA | - | 1G | Multi Function | 3 | - | - | - | Configurable Multiple Function | 0.008 A | 1 | - | - | - | - | 2 | Yes | - | 0.4mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC10EL01DTG ON Semiconductor | 100 | - | Datasheet | 12 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | - | -40°C~85°C | Tube | 2000 | 10EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | Tin (Sn) | - | - | - | RAIL | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 10EL01 | 8 | - | 2 | - | Differential | - | 5.7V | - | - | - | - | - | - | - | - | - | - | 330 ps | - | - | - | NOR, OR | 4 | - | - | Halogen Free | NOR/OR Gate | - | 1 | 0.37 ns | -50mA | 50mA | - | - | No | - | - | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74AUP1G58GS,132 Nexperia USA Inc. | 70000 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | - | 1 | 1.1V | - | - | 74AUP1G58 | - | - | - | - | Single-Ended | - | - | - | 0.8V | - | 1 | - | - | - | - | - | - | 22.8 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1T97GXZ Nexperia USA Inc. | 8992 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC100EL12DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2008 | 100EL | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | - | -4.2V~-5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 100EL12 | 8 | - | - | - | Differential | - | 5.7V | - | - | - | 4 | - | - | - | - | - | - | 450 ps | - | - | - | Buffer, Inverting | - | - | - | - | NOR/OR Gate | - | - | - | -50mA | 50mA | - | - | No | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4085BM96E4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | - | 2 | 5V | - | - | CD4085 | 14 | - | - | - | Single-Ended | - | 18V | 5/15V | 3V | - | 2 | - | - | 50pF | - | 6.8mA | - | 620 ns | 20μA | - | - | AND, OR | 8 Input (2, 2, 2, 2) | - | - | - | AND/OR/INVERT Gate | - | - | - | - | - | - | - | No | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G57GF,132 Nexperia USA Inc. | 39 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | Tin (Sn) | - | - | - | - | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | - | 30 | 74LVC1G57 | 6 | - | - | - | Single-Ended | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | 4.2 ns | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | - | Configurable Multiple Function | - | - | - | - | - | - | 2 | Yes | - | 0.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP2G3404GM,125 Nexperia USA Inc. | 17 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | Tin (Sn) | - | - | - | - | - | 0.8V~3.6V | DUAL | - | - | 2 | 1.1V | 0.5mm | - | 74AUP2G3404 | 6 | - | - | - | Single-Ended | Non-Inverting | - | - | 0.8V | - | - | - | - | - | - | - | - | 20.9 ns | - | - | AUP/ULP/V | Buffer, Inverter | 2 Input (1, 1) | - | - | - | Buffer/Inverter | - | - | - | - | - | - | - | No | - | 0.5mm | 1.45mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G57GW,125 Nexperia USA Inc. | 297 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.1V | - | 30 | 74AUP1G57 | 6 | - | - | - | Single-Ended | - | - | - | 0.8V | - | - | - | - | - | - | - | - | 20.9 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | - | 1 | - | - | - | - | 2 | No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10E107FN ON Semiconductor | 850 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | -40°C~85°C | Tube | 1996 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | Tin/Lead (Sn/Pb) | - | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | 240 | 5 | 5V | 1.27mm | 30 | 10E107 | 28 | - | - | - | Differential | - | - | - | 4.2V | - | 5 | - | - | - | - | - | - | 600 ps | 4.2mA | - | 10E | XNOR, XOR | 10 Input (2, 2, 2, 2, 2) | - | OPEN-EMITTER | - | XOR/XNOR Gate | - | - | 1 ns | -50mA | 50mA | - | - | No | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AUP1T58GW,125 Nexperia USA Inc. | 1007 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | Tin (Sn) | - | - | - | TAPE AND REEL | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | 74AUP1T58 | 6 | - | 1 | - | Single-Ended | - | - | - | - | 3 | - | - | - | - | - | - | - | 3.8 ns | 1.2μA | - | AUP/ULP/V | AND, OR, Translator | - | - | - | - | Configurable Multiple Function | 0.004 A | - | 9.4 ns | - | - | - | 2 | Yes | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1T98GW,125 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | 74AUP1T98 | 6 | - | 1 | - | Single-Ended | - | - | - | - | 3 | - | - | - | - | - | - | - | 3.8 ns | 1.2μA | - | AUP/ULP/V | Multi Function, Translator | - | - | - | - | Configurable Multiple Function | 0.004 A | - | - | - | - | - | 2 | Yes | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G56FHX ON Semiconductor | 46 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 20mg | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 120mW | 0.8V~3.6V | - | - | - | - | - | - | - | 74AUP1G56 | - | - | 1 | 3.6V | Single-Ended | - | - | - | - | - | - | - | - | - | 120mW | 4mA | - | 30 ns | 500nA | 30 ns | - | Multi Function | 3 | - | - | - | Configurable Multiple Function | - | 2 | - | - | - | - | - | Yes | 550μm | - | 1mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G99GF,115 Nexperia USA Inc. | 48 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 8-XFDFN | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 2.3V | - | - | 74LVC1G99 | 8 | - | - | - | Tri-State | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | 38.5 ns | 200μA | - | LVC/LCX/Z | Multi Function | 4 | - | - | - | Configurable Multiple Function | - | 3 | - | - | - | - | - | No | - | 0.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58YZAR Texas Instruments | 20000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | BALL | - | 1 | 1.8V | 0.5mm | - | 74LVC1G58 | 6 | R-XBGA-B6 | - | - | Single-Ended | - | 5.5V | - | - | - | 1 | - | - | 50pF | - | - | - | - | - | - | LVC/LCX/Z | - | 3 | - | - | - | Configurable Multiple Function | 0.024 A | - | - | - | - | - | - | No | - | 0.5mm | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G97GXZ Nexperia USA Inc. | 10000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.8V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100S307JZ Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | 28-PLCC (11.48x11.48) | - | 5 | - | 0°C~85°C | Tube | 2010 | 100S | - | - | Obsolete | 2 (1 Year) | - | - | 85°C | 0°C | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 100S307 | - | - | - | - | Differential | - | - | - | - | - | 5 | -5.5V | -4.2V | - | - | - | - | - | - | - | - | NOR, XNOR, XOR | 10 Input (2, 2, 2, 2, 2) | - | - | - | XOR/NOR Gate | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC100E112FNG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | 0°C~85°C | Tube | 2006 | 100E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | Tin (Sn) | - | - | - | - | - | -4.2V~-5.7V | QUAD | J BEND | - | 4 | 5V | - | - | 100E112 | 28 | - | - | - | Differential | Non-Inverting | 5.7V | - | - | 4 | - | - | - | - | - | - | 8 | 750 ps | - | 750 ps | - | Buffer, Inverting | 1 | - | - | - | NOR/OR Gate | - | - | - | -50mA | 50mA | - | - | No | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free |