- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP1G99DCURG4 Texas Instruments | 20000 |
| - | - | - | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.1V | 0.5mm | - | 74AUP1G99 | 8 | - | - | - | Tri-State | - | - | - | - | - | - | - | - | - | - | 4mA | 24.9 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | 1 | - | - | - | - | - | No | - | 0.9mm | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G3208DBVTG4 Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 6.492041mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G3208 | 6 | - | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | 50pF | - | 4 ns | 10μA | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | AND/OR Gate | - | - | - | - | 5.9 ns | - | - | - | 3 | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL04DTG ON Semiconductor | 100 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2007 | 100EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 100EL04 | 8 | - | - | - | Differential | - | 5.7V | -4.5V | - | - | - | - | - | - | - | 50mA | 370 ps | - | - | - | AND, NAND | 2 | Halogen Free | AND/NAND Gate | - | - | - | 1 | - | -50mA | 50mA | - | - | No | - | - | 3mm | 3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCF4019BEY STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -55°C~125°C | Tube | - | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | - | - | - | 3V~20V | DUAL | - | - | 4 | 5V | - | - | HCF4019 | 16 | - | 1 | - | Single-Ended | - | 20V | - | - | 3V | - | - | - | - | 50pF | 6.8mA | 100 ns | 20μA | 100 ns | - | AND, OR | 2 Input (1, 1) | - | AND/OR Gate | - | - | - | 4 | 300 ns | - | - | - | - | No | - | - | - | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4086BPW Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -55°C~125°C | Tube | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | CD4086 | 14 | - | - | - | Single-Ended | - | - | - | - | 3V | - | - | - | - | 50pF | - | 620 ns | 20μA | 450 ns | - | AND, OR | 8 Input (2, 2, 2, 2) | - | AND/OR/INVERT Gate | - | - | - | 1 | - | - | - | - | - | No | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AUP1G57DCKRE4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | - | SC | - | 6 | - | 2.494758mg | - | - | Tape and Reel | - | - | e4 | yes | - | 1 (Unlimited) | 6 | - | - | - | 85°C | -40°C | - | TR | - | DUAL | GULL WING | 260 | 1 | 1.2V | - | NOT SPECIFIED | - | 6 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | 1 | 3.6V | 800mV | - | - | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | TRUE | LOGIC CIRCUIT | 0.004 A | - | - | -4mA | 4mA | - | 2 | Yes | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | RoHS Compliant | Lead Free | ||
![]() MC10EL05DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~85°C | Tube | 2008 | 10EL | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | RAIL | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 10EL05 | 8 | S-PDSO-G8 | - | - | Differential | - | 5.7V | -5.2V | - | 4.2V | - | 1 | - | - | - | - | 390 ps | 18mA | - | - | AND, NAND | 4 Input (2, 2) | - | AND/NAND Gate | - | - | - | - | 0.44 ns | -50mA | 50mA | 22mA | - | No | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AUP1G3208GF,132 Nexperia USA Inc. | 46 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | - | 30 | 74AUP1G3208 | 6 | - | - | - | Single-Ended | - | - | - | - | 0.8V | - | - | - | - | - | - | 18.9 ns | 500nA | - | AUP/ULP/V | AND, Multi Function, OR | 3 Input (2, 1) | - | AND/OR Gate | - | - | - | 1 | - | - | - | - | 3 | No | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H117P ON Semiconductor | 1135 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | COMMON INPUT | RAIL | - | DUAL | - | 240 | 2 | - | - | 30 | 10H117 | 16 | - | - | - | Differential | - | - | - | - | - | - | - | -5.46V | -4.94V | - | - | 1.35 ns | - | 1.5 ns | 10H | AND, OR | 8 Input (2, 2, 2, 2) | - | AND/OR/INVERT Gate | - | - | - | 2 | - | -50mA | 50mA | - | - | No | - | 4.44mm | 19.175mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4019BPW Texas Instruments | 39 |
| - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 4 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Discontinued | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | CD4019 | 16 | - | 1 | - | Single-Ended | 6.8mA | - | - | - | 3V | - | - | - | - | 50pF | 6.8mA | 300 ns | 20μA | 100 ns | - | AND, OR | 2 | - | AND/OR Gate | - | - | - | - | - | - | - | - | - | No | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EL07DTG ON Semiconductor | 100 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2005 | 10EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 10EL07 | 8 | - | - | - | Differential | - | 5.7V | - | - | - | - | - | - | - | - | - | 395 ps | - | - | - | XNOR, XOR | 2 | Halogen Free | XOR/XNOR Gate | - | - | - | 1 | 0.435 ns | -50mA | 50mA | - | - | No | - | - | 3mm | 3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC1G98GM,132 Nexperia USA Inc. | 17 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | - | 1 | 2.3V | 0.5mm | - | 74LVC1G98 | 6 | - | 1 | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G98GS,132 Nexperia USA Inc. | 17 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | - | 1 | 1.1V | - | - | 74AUP1G98 | - | - | 1 | - | Single-Ended | - | - | - | - | 0.8V | - | - | - | - | - | - | 23.3 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4086BM96E4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | - | 1 | 5V | - | - | CD4086 | 14 | - | - | - | Single-Ended | - | - | - | - | 3V | - | 1 | - | - | 50pF | 6.8mA | 620 ns | - | - | - | AND, OR | 8 Input (2, 2, 2, 2) | - | AND/OR/INVERT Gate | - | - | - | - | - | - | - | - | - | No | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLX1G58CMX1TCG ON Semiconductor | 160822 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 2.3V | - | - | NLX1G58 | 6 | - | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | - | - | 5.1 ns | 1μA | - | 1G | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | 1 | - | - | - | - | 2 | No | - | 0.4mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC100EP05DR2G ON Semiconductor | 322 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EP | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100EP05 | 8 | - | 2 | - | Differential | - | 5.5V | -4.5V | - | 3V | - | - | - | - | - | - | 270 ps | 27mA | - | - | AND, NAND | 2 Input (1, 1) | Halogen Free | AND/NAND Gate | - | - | - | 1 | - | -50mA | 50mA | - | - | No | - | - | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74AUP1G99DCURE4 Texas Instruments | 20000 | - | - | - | - | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.1V | 0.5mm | - | 74AUP1G99 | 8 | - | - | - | Tri-State | - | - | - | - | - | - | - | - | - | - | 4mA | 24.9 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | 1 | - | - | - | - | - | No | - | 0.9mm | - | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74AUP1G97FW4-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e4 | - | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.1V | - | NOT SPECIFIED | - | - | - | - | - | Single-Ended | - | - | - | - | 0.8V | - | 1 | - | - | - | - | - | 500nA | - | AUP/ULP/V | - | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | 0.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1T98GM,132 Nexperia USA Inc. | 46 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 6-XFDFN | YES | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2.3V~3.6V | DUAL | NO LEAD | 260 | 1 | 3V | 0.5mm | 30 | 74AUP1T98 | 6 | - | - | Not Qualified | Single-Ended | - | - | - | - | - | 3 | 1 | - | - | - | - | 3.8 ns | 1.2μA | 7.2 ns | AUP/ULP/V | Multi Function, Translator | - | - | Configurable Multiple Function | - | - | 0.004 A | - | - | - | - | - | 2 | Yes | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY10EP08VKG-TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2005 | 10EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 3V~5.5V | - | - | - | - | - | - | - | 10EP08 | - | - | 2 | - | Differential | - | - | - | - | - | - | 1 | 5.5V | 3V | - | - | - | - | - | - | XNOR, XOR | 2 Input (1, 1) | - | XOR/XNOR Gate | - | - | - | - | - | -50mA | 50mA | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - |