- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Number of Input Lines | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP1G97DSFR Texas Instruments | 20000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | TR | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 1.2V | - | NOT SPECIFIED | 74AUP1G97 | 6 | - | Not Qualified | Single-Ended | - | - | 0.8V | - | - | 8.8 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | Yes | 400μm | 1mm | 1mm | 350μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G58DCKR Texas Instruments | 135 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G58 | 6 | - | - | Single-Ended | - | - | 0.8V | - | 4mA | 21.4 ns | 500nA | 7.3 ns | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | 2 | No | 1.1mm | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4078BNSR Texas Instruments | 13 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1 | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4078 | 14 | 2 | - | Single-Ended | - | - | 3V | 50pF | 6.8mA | 150 ns | 5μA | 110 ns | - | NOR, OR | 8 | - | - | - | NOR/OR Gate | - | - | - | 300 ns | - | - | - | No | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G58YZPR Texas Instruments | 269 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | 1.700971mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.2V | 0.5mm | - | 74AUP1G58 | 6 | - | - | Single-Ended | - | - | 0.8V | - | 4mA | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | 2 | No | 500μm | 1.5mm | 900μm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14572UBDR2G ON Semiconductor | 1210 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 4572 | 16 | 1 | - | Single-Ended | - | - | 3V | 50pF | - | 180 ns | 1μA | 80 ns | - | Inverter, NAND, NOR | 8 Input (1, 1, 2, 2, 1, 1) | - | - | Halogen Free | NAND/NOR Inverter Gate | - | - | 6 | - | - | - | - | No | 1.5mm | 10mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58DCKRG4 Texas Instruments | 39 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G58 | 6 | - | - | Single-Ended | 5.5V | - | - | 50pF | - | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | 2 | No | 1.1mm | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G57L6X ON Semiconductor | 14256 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium (Ni/Pd) | - | TAPE AND REEL | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | 30 | 74AUP1G57 | - | 1 | - | Single-Ended | - | - | 0.8V | - | - | 3.4 ns | 500nA | 25.4 ns | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | No | 500μm | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() CLVC1G3208IDCKRQ1 Texas Instruments | 12500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 1 | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G3208 | 6 | - | - | Single-Ended | 5.5V | - | - | 50pF | - | 3.4 ns | 10μA | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | - | - | AND/OR Gate | - | 0.032 A | - | - | - | - | - | No | 1.1mm | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G0832YZPR Texas Instruments | 2690 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | 1.700971mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G0832 | 6 | - | - | Single-Ended | 5.5V | - | - | 50pF | - | 4 ns | 10μA | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | - | - | AND/OR Gate | - | - | - | 5.9 ns | - | - | 3 | No | 500μm | 1.5mm | 900μm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G57YZPR Texas Instruments | 46 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | 1.700971mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.2V | 0.5mm | - | 74AUP1G57 | 6 | - | - | Single-Ended | - | - | 0.8V | - | - | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | 2 | No | 500μm | 1.5mm | 900μm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DCKTG4 Texas Instruments | 2250 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G97 | 6 | - | - | Single-Ended | 5.5V | - | - | 50pF | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | - | 1 | - | - | - | 2 | No | 1.1mm | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G57DBVR Texas Instruments | 20000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 74AUP1G57 | 6 | - | - | Single-Ended | - | - | 0.8V | - | - | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | 2 | No | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DBVRG4 Texas Instruments | 3888 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G97 | 6 | - | - | Single-Ended | 5.5V | - | - | 50pF | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | 2 | No | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP01DTG ON Semiconductor | 215 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 100EP01 | 8 | 2 | - | Differential | 5.5V | - | 3V | - | 50mA | 330 ps | - | 350 ps | - | NOR, OR | 4 | 4.12V | - | Halogen Free | NOR/OR Gate | - | - | 1 | 0.35 ns | -50mA | 50mA | - | No | 939.8μm | 3.0988mm | 3.0988mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EL01DR2G ON Semiconductor | 3150 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | TAPE AND REEL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 100EL01 | 8 | 2 | - | Differential | 5.7V | - | - | - | - | 330 ps | 14mA | 370 ps | - | NOR, OR | 4 | - | OPEN-EMITTER | - | NOR/OR Gate | - | - | 1 | 0.37 ns | -50mA | 50mA | - | No | - | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58DRLR Texas Instruments | 4000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | 2.806603mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G58 | 6 | - | - | Single-Ended | 5.5V | - | - | 50pF | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | 2 | No | 600μm | 1.6mm | 1.2mm | 550μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL05DG ON Semiconductor | 205 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2006 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 100EL05 | 8 | 2 | - | Differential | 5.7V | -4.5V | - | - | 50mA | 390 ps | - | - | - | AND, NAND | 4 Input (2, 2) | - | - | - | AND/NAND Gate | - | - | 1 | 0.44 ns | -50mA | 50mA | - | No | - | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G98DBVR Texas Instruments | 360 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 74AUP1G98 | 6 | - | - | Single-Ended | - | - | 0.8V | - | 4mA | 21.6 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | 2 | Yes | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4019BM Texas Instruments | 22 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | 4 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4019 | 16 | 1 | - | Single-Ended | - | - | 3V | 50pF | 6.8mA | 120 ns | 40nA | 100 ns | - | AND, OR | 2 | - | - | - | AND/OR Gate | - | 0.0068 A | - | 300 ns | - | - | - | No | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP05DG ON Semiconductor | 195 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100EP05 | 8 | 2 | - | Differential | 5.5V | -4.5V | 3V | - | 50mA | 270 ps | - | 320 ps | - | AND, NAND | 2 Input (1, 1) | - | - | Halogen Free | AND/NAND Gate | - | - | - | - | -50mA | 50mA | - | No | 1.4986mm | 4.9784mm | 3.9878mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |