- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4086BNSRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | - | 1 | 5V | - | - | CD4086 | 14 | - | - | Single-Ended | - | - | - | - | 3V | 1 | - | - | 50pF | 6.8mA | 620 ns | - | - | - | AND, OR | 8 Input (2, 2, 2, 2) | - | AND/OR/INVERT Gate | - | - | - | - | - | - | - | - | No | - | 2mm | - | 5.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CD4068BMT Texas Instruments | 22 |
| - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Discontinued | 1 (Unlimited) | 14 | SMD/SMT | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4068 | 14 | - | 2 | Single-Ended | 6.8mA | - | - | - | 3V | - | - | - | 50pF | 6.8mA | 300 ns | 5μA | - | - | AND, NAND | 8 | - | NAND/AND Gate | - | 1 | - | - | - | - | - | - | No | - | - | - | 3.9mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC10EL04DT ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2007 | 10EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 10EL04 | 8 | - | - | Differential | - | - | 5.7V | - | - | - | - | - | - | - | 370 ps | 14mA | - | - | AND, NAND | 2 | - | AND/NAND Gate | - | 1 | - | -50mA | - | 50mA | - | - | No | - | - | 3mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SY10E104JY-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10E | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 10E104 | - | - | - | Differential | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | AND, NAND | 10 Input (2, 2, 2, 2, 2) | - | AND/NAND Gate | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY10E107JZ-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | - | - | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | 0°C | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 10E107 | - | - | - | Differential | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | XNOR, XOR | 10 Input (2, 2, 2, 2, 2) | - | XOR/XNOR Gate | - | 5 | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G885GN,115 Nexperia USA Inc. | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AUP | e3 | - | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | - | 0.8V~3.6V | DUAL | - | - | 2 | 1.1V | - | - | 74AUP1G885 | 8 | - | - | Single-Ended | - | - | - | - | - | 1 | - | - | - | - | 17.3 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD4572UBPWG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | 8542.39.00.01 | - | 3V~18V | DUAL | GULL WING | - | 4 | 5V | - | - | CD4572 | 16 | - | - | Differential | - | - | 18V | 5/15V | 3V | 6 | - | - | 50pF | - | 200 ns | - | - | 4000/14000/40000 | NAND, NOR | 8 Input (1, 1, 2, 2, 1, 1) | - | NOR/NAND/INVERT Gate | - | - | - | - | - | - | - | - | No | - | 1.2mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MC100EL12DTR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2008 | 100EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | - | - | - | -4.2V~-5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 100EL12 | 8 | - | - | Differential | - | - | 5.7V | - | - | 4 | - | - | - | - | 450 ps | - | - | - | Buffer, Inverting, NOR, OR | - | Halogen Free | NOR/OR Gate | - | - | - | -50mA | - | 50mA | - | - | No | - | - | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() CD4019BEG4 Texas Instruments | 46 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -55°C~125°C | Tube | - | 4000B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | - | CD4019 | - | - | - | Single-Ended | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 2 | - | AND/OR Gate | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC4078RM13TR STMicroelectronics | 120 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 240.999296mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 40 | M74HC407 | 14 | - | 2 | Single-Ended | - | 5V | 6V | - | 2V | - | - | - | 50pF | - | 95 ns | 1μA | 25 ns | HC/UH | Mux, NOR, OR | 8 | - | NOR/OR Gate | 0.004 A | 1 | - | - | - | - | - | - | No | 1.65mm | - | 8.75mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58YEPR Texas Instruments | 20000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | BOTTOM | BALL | - | 1 | 1.8V | 0.5mm | - | 74LVC1G58 | 6 | R-XBGA-B6 | - | Single-Ended | - | - | 5.5V | - | - | 1 | - | - | 50pF | - | - | - | - | LVC/LCX/Z | - | 3 | - | Configurable Multiple Function | 0.024 A | - | - | - | - | - | - | - | No | - | 0.5mm | - | 0.9mm | - | ROHS3 Compliant | - | ||
![]() CD4085BM96 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | - | 2 | 5V | - | - | CD4085 | 14 | - | - | Single-Ended | - | - | 18V | 5/15V | 3V | 2 | - | - | 50pF | 6.8mA | 620 ns | - | - | - | AND, OR | 8 Input (2, 2, 2, 2) | - | AND/OR/INVERT Gate | - | - | - | - | - | - | - | - | No | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 74AXP1G58GXZ Nexperia USA Inc. | 9046 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 74AXP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.7V~2.75V | BOTTOM | BUTT | - | 1 | 1.2V | - | - | - | - | - | - | Single-Ended | - | - | 2.75V | - | 0.7V | 1 | - | - | - | - | - | - | - | AXP | - | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | No | - | - | - | 0.8mm | - | ROHS3 Compliant | - | ||
![]() SN74AUP1G58YEPR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | 0.8V~3.6V | BOTTOM | BALL | - | 1 | 1.2V | 0.5mm | - | 74AUP1G58 | 6 | R-XBGA-B6 | - | Single-Ended | - | - | - | - | 0.8V | 1 | - | - | - | - | - | - | - | AUP/ULP/V | - | 3 | - | Configurable Multiple Function | - | - | 26.6 ns | - | - | - | - | - | No | - | 0.5mm | - | 0.9mm | - | ROHS3 Compliant | - | ||
![]() 100302QCX ON Semiconductor | 1553 |
| Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | - | 5 | - | - | - | 100302 | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | 1.05 ns | - | 1.25 ns | 100K | NOR, OR | 2 | - | NOR/OR Gate | - | 5 | - | -50mA | - | 50mA | - | - | No | - | - | 11.43mm | 11.43mm | - | RoHS Compliant | - | ||
![]() HEF4000BT,653 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | MIXED WITH 1 INVERTER | - | - | 3V~15V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 4000 | 14 | R-PDSO-G14 | - | Single-Ended | - | - | 15V | 5/15V | 3V | 2 | - | - | 50pF | - | - | - | - | - | - | 7 Input (3, 3, 1) | - | NOR/INVERT Gate | 0.00036 A | - | 140 ns | - | 140 ns | - | - | - | No | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 100307QCX ON Semiconductor | 224 |
| Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.43x11.43) | - | 5 | Commercial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 4.2V~5.7V | - | - | - | - | - | - | - | 100307 | - | - | 2 | Differential | - | - | - | - | - | 5 | -5.7V | -4.2V | - | - | 1.4 ns | - | 1.9 ns | - | NOR, OR, XNOR, XOR | 2 | - | NOR/OR Gate | - | 5 | - | -50mA | - | - | - | - | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74AUP1G885GD,125 Nexperia USA Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.8V~3.6V | - | - | - | - | - | - | - | 74AUP1G885 | 8 | - | - | Single-Ended | - | - | - | - | - | 1 | - | - | - | - | - | 500nA | - | - | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74AUP1G0832GF,132 Nexperia USA Inc. | 39 |
| Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | - | 30 | 74AUP1G0832 | 6 | - | - | Single-Ended | - | - | - | - | 0.8V | 1 | - | - | - | - | 19 ns | 500nA | - | AUP/ULP/V | AND, OR | 3 Input (2, 1) | - | AND/OR Gate | - | - | - | - | - | - | 3 | - | No | - | 0.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4572UBMTG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | no | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4572 | 16 | - | - | Differential | - | - | - | - | 3V | - | - | - | 50pF | - | 200 ns | 5μA | - | - | Inverter, NAND, NOR | 8 Input (1, 1, 2, 2, 1, 1) | - | NOR/NAND/INVERT Gate | - | 6 | - | - | - | - | 8 | 1 | No | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Contains Lead |