- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AUP3G0434GNX Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AUP | e3 | - | Active | 1 (Unlimited) | 8 | TIN | - | - | 0.8V~3.6V | DUAL | - | - | 3 | 1.1V | - | - | - | 74AUP3G0434 | 8 | - | - | Single-Ended | - | - | - | - | 3 | - | - | - | - | - | - | AUP/ULP/V | - | 3 Input (2, 1) | - | Buffer/Inverter | - | - | - | - | 20.9 ns | - | - | - | - | No | - | 1.2mm | 1mm | - | ROHS3 Compliant | - | ||
![]() 74AUP1G0832GM,132 Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | 0.5mm | - | 30 | 74AUP1G0832 | 6 | - | - | Single-Ended | - | - | 0.8V | - | 1 | - | - | - | 19 ns | 500nA | - | AUP/ULP/V | AND, OR | 3 Input (2, 1) | - | AND/OR Gate | - | - | - | - | - | - | - | 3 | - | No | 0.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G885GS,115 Nexperia USA Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | 0.8V~3.6V | DUAL | - | - | 2 | 1.1V | - | - | - | 74AUP1G885 | 8 | - | - | Single-Ended | - | - | - | - | 1 | - | - | - | 17.3 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP3G3404GNX Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AUP | e3 | - | Active | 1 (Unlimited) | 8 | TIN | - | - | 0.8V~3.6V | DUAL | - | - | 3 | 1.1V | - | - | - | 74AUP3G3404 | 8 | - | - | Single-Ended | - | - | - | - | 3 | - | - | - | 20.9 ns | 500nA | - | AUP/ULP/V | Inverter | 3 Input (2, 1) | - | Buffer/Inverter | - | - | - | - | - | - | - | - | - | No | - | 1.2mm | 1mm | - | ROHS3 Compliant | - | ||
![]() 74AUP1G3208GM,132 Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | Tin (Sn) | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | 0.5mm | - | 30 | 74AUP1G3208 | 6 | - | - | Single-Ended | - | - | 0.8V | - | 1 | - | - | - | 18.9 ns | 500nA | - | AUP/ULP/V | AND, Multi Function, OR | 3 Input (2, 1) | - | AND/OR Gate | - | - | - | - | - | - | - | 3 | - | No | 0.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G885GT,115 Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 2 | 1.2V | 0.5mm | - | 30 | 74AUP1G885 | 8 | - | - | Single-Ended | - | - | - | - | 1 | - | - | - | 20.5 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | 2 | - | No | 0.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1T98GS,132 Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 74AUP1T98 | - | - | 1 | Single-Ended | - | - | - | 3 | 1 | - | - | - | 3.8 ns | 1.2μA | - | - | Multi Function, Translator | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G3208GS,132 Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | 0.8V~3.6V | DUAL | - | - | 1 | 1.1V | - | - | - | 74AUP1G3208 | - | - | - | Single-Ended | - | - | 0.8V | - | 1 | - | - | - | 18.5 ns | 500nA | - | AUP/ULP/V | AND, Multi Function, OR | 3 Input (2, 1) | - | AND/OR Gate | - | 3 | - | - | - | - | - | - | - | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AXP1T57DC-Q100H Nexperia USA Inc. | 10000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74AXP | - | - | Active | - | 8 | - | SEATED HGT-NOM | - | 1.2V~5.5V | DUAL | GULL WING | - | 1 | 1.2V | 0.5mm | - | - | - | 8 | R-PDSO-G8 | - | Single-Ended | 2.75V | - | 0.7V | - | 1 | - | - | - | - | - | - | AXP | - | 3 | - | Configurable Multiple Function | - | - | - | - | 225 ns | - | - | - | - | Yes | - | - | 2mm | - | ROHS3 Compliant | - | ||
![]() 74AUP2G57DPJ Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74AUP | - | - | Active | 1 (Unlimited) | 10 | - | - | - | 0.8V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.1V | 0.5mm | - | NOT SPECIFIED | - | 10 | S-PDSO-G10 | - | Single-Ended | - | - | 0.8V | - | 2 | - | - | - | - | - | - | AUP/ULP/V | - | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | 1.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC10EL05DTG ON Semiconductor | 100 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tube | 2006 | 10EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | Tin (Sn) | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 10EL05 | 8 | - | 2 | Differential | 5.7V | - | - | - | - | - | - | - | 390 ps | - | - | - | AND, NAND | 4 Input (2, 2) | Halogen Free | AND/NAND Gate | - | 1 | 0.44 ns | -50mA | - | 50mA | - | - | - | No | - | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() MC10H209FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | ASYMMETRICAL INPUTS | TAPE AND REEL | - | QUAD | J BEND | 240 | 2 | - | - | - | 30 | 10H209 | 20 | - | - | Differential | - | - | - | - | - | -5.46V | -4.94V | - | 1.15 ns | - | 1.15 ns | 10H | NOR, OR | 9 Input (4, 5) | - | NOR/OR Gate | - | 2 | - | -50mA | - | 50mA | 30mA | - | - | No | 4.57mm | 8.965mm | 8.965mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100EP01DTR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EP | e3 | yes | Obsolete | 3 (168 Hours) | 8 | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 100EP01 | 8 | - | 2 | Differential | 5.5V | - | 3V | - | - | - | - | - | 330 ps | 26mA | - | - | NOR, OR | 4 | Halogen Free | NOR/OR Gate | - | 1 | 0.35 ns | -50mA | - | 50mA | - | - | - | No | - | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() 100302QC ON Semiconductor | 894 |
| Datasheet | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | 4.2V~5.7V | QUAD | J BEND | - | 5 | - | - | compliant | - | 100302 | - | - | - | Differential | - | - | - | - | 5 | - | - | - | - | - | - | 100K | - | 2 | - | NOR/OR Gate | - | - | - | - | - | - | - | - | - | No | - | 11.43mm | 11.43mm | - | - | - | ||
![]() SN74LVC1G3208YZTR Texas Instruments | 20000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-UFBGA, DSBGA | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Discontinued | 1 (Unlimited) | 6 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TAPE AND REEL | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | - | 74LVC1G3208 | 6 | - | - | Single-Ended | 5.5V | 3.3V | - | - | 1 | - | - | 50pF | 4 ns | - | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | AND/OR Gate | 0.024 A | - | 5.9 ns | - | - | - | - | - | - | No | - | - | 0.9mm | - | ROHS3 Compliant | - | ||
![]() 74AUP1G98GN,132 Nexperia USA Inc. | 17 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | 0.8V~3.6V | - | - | - | - | - | - | - | - | 74AUP1G98 | 6 | - | - | Single-Ended | - | - | - | - | 1 | - | - | - | 23.3 ns | 500nA | - | - | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1T98GN,132 Nexperia USA Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 74AUP1T98 | 6 | - | 1 | Single-Ended | - | - | - | 3 | 1 | - | - | - | 3.8 ns | 1.2μA | - | - | Multi Function, Translator | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MC100EL07DG ON Semiconductor | 50 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2008 | 100EL | e3 | - | Obsolete | 1 (Unlimited) | 8 | Tin (Sn) | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 100EL07 | 8 | - | - | Differential | 5.7V | -4.5V | - | - | - | - | - | - | 395 ps | - | 435 ps | - | XNOR, XOR | 2 | - | XOR/XNOR Gate | - | 1 | 0.435 ns | -50mA | - | 50mA | - | - | - | No | - | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() MC100EL07MNR4G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 100EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Tin (Sn) | - | TAPE AND REEL | 4.2V~5.7V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | 100EL07 | 8 | - | - | Differential | 5.7V | -4.5V | - | - | - | - | - | - | 395 ps | - | - | - | XNOR, XOR | 2 | Halogen Free | XOR/XNOR Gate | - | 1 | 0.435 ns | -50mA | - | 50mA | - | - | 2 | No | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H209MELG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | 10H209 | 16 | - | - | Differential | - | - | - | - | 2 | -5.46V | -4.94V | - | 1.15 ns | - | - | 10H | NOR, OR | 9 Input (4, 5) | - | NOR/OR Gate | - | - | - | -50mA | - | 50mA | 30mA | - | - | No | - | - | - | - | RoHS Compliant | Lead Free |