- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Propagation Delay (tpd) | Schmitt Trigger Input | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EL04DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 100EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 2 | OPEN-EMITTER | - | AND/NAND Gate | 0.37 ns | No | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC10H107M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~75°C | Tube | 10H | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | DUAL | GULL WING | - | 3 | - | 1.27mm | - | 16 | R-PDSO-G16 | COMMERCIAL | Differential | - | - | 3 | 10H | 6 Input (2, 2, 2) | - | - | XOR/XNOR Gate | 1.6 ns | No | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() MC10EP105MNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | YES | - | -40°C~85°C | Tube | 10EP | e3 | yes | Obsolete | 1 (Unlimited) | 32 | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | 3V~5.5V | QUAD | - | - | 4 | 3.3V | 0.5mm | - | 32 | S-XQCC-N32 | COMMERCIAL | Differential | 5.5V | 3V | 4 | 10E | 8 Input (2, 2, 2, 2) | - | - | AND/NAND Gate | 0.35 ns | No | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MC10E112FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 0°C~85°C | Tube | 10E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | -4.2V~-5.7V | QUAD | J BEND | 240 | 4 | 5V | - | 30 | 28 | S-PQCC-J28 | COMMERCIAL | Differential | 5.7V | - | 4 | 10E | 1 | OPEN-EMITTER | - | NOR/OR Gate | 0.75 ns | No | - | - | - | Non-RoHS Compliant | ||
![]() MC10E101FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | -40°C~85°C | Tube | 10E | e3 | no | Obsolete | 3 (168 Hours) | 28 | MATTE TIN | - | 4.2V~5.7V | QUAD | J BEND | 260 | 4 | 5V | 1.27mm | 40 | 28 | S-PQCC-J28 | COMMERCIAL | Differential | 5.7V | - | 4 | 10E | 16 Input (4, 4, 4, 4) | OPEN-EMITTER | - | NOR/OR Gate | 0.6 ns | No | - | 11.505mm | 11.505mm | ROHS3 Compliant | ||
![]() CD4085BMT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -55°C~125°C | Tape & Reel (TR) | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3V~18V | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | 2 | - | 8 Input (2, 2, 2, 2) | - | 6.8mA 6.8mA | AND/OR/INVERT Gate | - | No | - | - | - | ROHS3 Compliant | ||
![]() MC10H107MEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~75°C | Tape & Reel (TR) | 10H | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | DUAL | GULL WING | - | 3 | - | 1.27mm | - | 16 | R-PDSO-G16 | COMMERCIAL | Differential | - | - | 3 | 10H | 6 Input (2, 2, 2) | - | - | XOR/XNOR Gate | 1.6 ns | No | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() SN74LVC1G98YEAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFBGA, DSBGA | YES | - | -40°C~125°C | Tape & Reel (TR) | 74LVC | e0 | no | Obsolete | 3 (168 Hours) | 6 | TIN LEAD | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | 6 | R-XBGA-B6 | COMMERCIAL | Single-Ended | 5.5V | - | 1 | LVC/LCX/Z | 3 | - | 32mA 32mA | Configurable Multiple Function | - | No | 0.5mm | - | 0.9mm | Non-RoHS Compliant | ||
![]() MC10EL07DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 10EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 8 | S-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 2 | - | - | XOR/XNOR Gate | 0.395 ns | No | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC10EL01DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 10EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 8 | S-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 4 | - | - | 4 Input OR/NOR Gate | 0.33 ns | No | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC100EL07DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 100EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | TIN | - | 4.2V~5.7V | DUAL | GULL WING | - | 1 | 5V | - | - | 8 | R-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 2 | - | - | XOR/XNOR Gate | 0.395 ns | No | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MC10H121FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | 0°C~75°C | Tube | 10H | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | 1 | - | 4 | - | - | AND/OR/INVERT Gate | - | No | - | - | - | ROHS3 Compliant | ||
![]() MC10H107MG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~75°C | Tube | 10H | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 3 | - | 1.27mm | 40 | 16 | R-PDSO-G16 | COMMERCIAL | Differential | - | - | 3 | 10H | 6 Input (2, 2, 2) | - | - | XOR/XNOR Gate | 1.6 ns | No | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() MC10H121FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | 0°C~75°C | Tape & Reel (TR) | 10H | e3 | no | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | - | QUAD | J BEND | 260 | 1 | - | - | 40 | 20 | S-PQCC-J20 | COMMERCIAL | Single-Ended | - | - | 1 | 10H | 4 | - | - | AND/OR/INVERT Gate | 2 ns | No | - | 8.965mm | 8.965mm | ROHS3 Compliant | ||
![]() MC10H105MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~75°C | Tape & Reel (TR) | 10H | e4 | no | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 3 | - | 1.27mm | 40 | 16 | R-PDSO-G16 | COMMERCIAL | Differential | - | - | 3 | 10H | 7 Input (2, 3, 2) | - | - | NOR/OR Gate | 1.2 ns | No | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() MC100EL12DTG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | 0°C~85°C | Tube | 100EL | - | - | Obsolete | 3 (168 Hours) | - | - | - | -4.2V~-5.7V | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 4 | - | 1 | - | - | NOR/OR Gate | - | No | - | - | - | ROHS3 Compliant | ||
![]() MC100EL07DTG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 100EL | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 8 | S-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 2 | - | - | XOR/XNOR Gate | 0.395 ns | No | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MC10EL01DTG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 10EL | e3 | no | Last Time Buy | 3 (168 Hours) | 8 | MATTE TIN | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 8 | S-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 4 | - | - | NOR/OR Gate | 0.33 ns | No | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MC100EP01DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | 100EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 1 | - | 4 | - | - | NOR/OR Gate | - | No | - | - | - | ROHS3 Compliant | ||
![]() MC10EL07DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 10EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 2 | OPEN-EMITTER | - | 2 Input XOR/XNOR | 0.395 ns | No | - | 4.9mm | 3.9mm | Non-RoHS Compliant |