- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Propagation Delay (tpd) | Schmitt Trigger Input | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10EL01D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 10EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 4 | OPEN-EMITTER | - | 4 Input OR/NOR Gate | 0.33 ns | No | - | - | 3.9mm | Non-RoHS Compliant | ||
![]() MC10H107PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~75°C | Tube | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | - | DUAL | - | 260 | 3 | - | 2.54mm | 40 | 16 | R-PDIP-T16 | COMMERCIAL | Differential | - | - | 3 | 10H | 6 Input (2, 2, 2) | - | - | XOR/XNOR Gate | 1.6 ns | No | 4.44mm | 19.175mm | 7.62mm | ROHS3 Compliant | ||
![]() MC10EL05DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 10EL | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 8 | S-PDSO-G8 | COMMERCIAL | Differential | 5.7V | 4.2V | 1 | - | 4 Input (2, 2) | - | - | AND/NAND Gate | 0.39 ns | No | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC100EL01DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 100EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 8 | S-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 4 | - | - | NOR/OR Gate | 0.33 ns | No | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC100LVEL12DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 100LVEL | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -3.0V TO -3.8V | -3V~-3.8V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | 30 | 8 | S-PDSO-G8 | COMMERCIAL | Differential | 3.8V | 3V | 1 | - | 2 | - | - | NOR/OR Gate | 0.58 ns | No | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC10H109MG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~75°C | Tube | 10H | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 2 | - | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | Differential | - | - | 2 | 10H | 9 Input (4, 5) | - | - | NOR/OR Gate | 1.3 ns | No | - | - | - | ROHS3 Compliant | ||
![]() MC100LVEL05DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | 100LVEL | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~3.8V | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 1 | - | 2 | - | - | 2 Input AND/NAND Gate | - | No | - | - | - | Non-RoHS Compliant | ||
![]() MC100EL04DTG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 100EL | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 8 | S-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 2 | - | - | AND/NAND Gate | 0.37 ns | No | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MC100EL04DTR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 100EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 8 | S-PDSO-G8 | COMMERCIAL | Differential | 5.7V | - | 1 | - | 2 | - | - | AND/NAND Gate | 0.37 ns | No | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MC10H109P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~75°C | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | ASYMMETRICAL I/PS | - | DUAL | - | 240 | 2 | - | - | 30 | 16 | R-PDIP-T16 | COMMERCIAL | Differential | - | - | 2 | 10H | 9 Input (4, 5) | - | - | NOR/OR Gate | 1.3 ns | No | 4.44mm | 19.175mm | - | Non-RoHS Compliant | ||
![]() MC100EP101FA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | YES | - | -40°C~85°C | Tray | 100EP | e0 | yes | Obsolete | 2 (1 Year) | 32 | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | 3V~5.5V | QUAD | GULL WING | 240 | 4 | 3.3V | 0.8mm | 30 | 32 | S-PQFP-G32 | COMMERCIAL | Differential | 5.5V | 3V | 4 | - | 16 Input (4, 4, 4, 4) | - | - | NOR/OR Gate | - | No | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() MC10EP101FAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | YES | - | -40°C~85°C | Tray | 10EP | e3 | no | Obsolete | 2 (1 Year) | 32 | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | 3V~5.5V | QUAD | GULL WING | 260 | 4 | 3.3V | 0.8mm | 40 | 32 | S-PQFP-G32 | COMMERCIAL | Differential | 5.5V | 3V | 4 | 10E | 16 Input (4, 4, 4, 4) | - | - | NOR/OR Gate | 0.37 ns | No | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC10E107FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | -40°C~85°C | Tape & Reel (TR) | 10E | e3 | no | Obsolete | 3 (168 Hours) | 28 | MATTE TIN | - | 4.2V~5.7V | QUAD | J BEND | 260 | 5 | 5V | 1.27mm | 40 | 28 | S-PQCC-J28 | COMMERCIAL | Differential | - | 4.2V | 5 | 10E | 10 Input (2, 2, 2, 2, 2) | - | - | XOR/XNOR Gate | 0.6 ns | No | - | - | - | ROHS3 Compliant | ||
![]() MC10H121M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~75°C | Tube | 10H | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | 16 | - | COMMERCIAL | Single-Ended | - | - | 1 | 10H | 4 | - | - | AND/OR/INVERT Gate | 2 ns | No | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() SY100S304FC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-CQFlatpack, Cerpack | YES | - | 0°C~85°C | Tube | 100S | e0 | no | Obsolete | 3 (168 Hours) | 24 | TIN LEAD | - | 4.2V~5.5V | QUAD | - | 240 | 5 | - | 1.27mm | - | 24 | S-GQFP-F24 | COMMERCIAL | Differential | - | - | 5 | - | 10 Input (2, 2, 2, 2, 2) | OPEN-EMITTER | - | AND/NAND Gate | - | No | 2.29mm | 9.78mm | 9.78mm | Non-RoHS Compliant | ||
![]() CD4019BCN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | 4000B | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | CONFIGURABLE AS QUAD 2:1 MUX | 3V~15V | DUAL | - | - | 4 | 5V | - | - | 16 | R-PDIP-T16 | - | Single-Ended | 15V | 3V | 4 | - | 2, 2 | - | 3mA 10mA | AND/OR Gate | 300 ns | No | 5.08mm | 19.305mm | 7.62mm | Non-RoHS Compliant | ||
![]() CD4085BM96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -55°C~125°C | Tape & Reel (TR) | 4000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~18V | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | 2 | - | 8 Input (2, 2, 2, 2) | - | 6.8mA 6.8mA | AND/OR/INVERT Gate | - | No | - | - | - | ROHS3 Compliant | ||
![]() CD4078BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | 14 | - | - | 3V~18V | DUAL | - | - | 1 | 5V | - | - | 14 | - | - | Single-Ended | - | 3V | 1 | - | 8 | - | 6.8mA 6.8mA | NOR/OR Gate | - | No | - | - | - | Non-RoHS Compliant | ||
![]() NLX1G57BMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | NICKEL PALLADIUM GOLD | - | 1.65V~5.5V | DUAL | - | - | 1 | 2.3V | 0.4mm | - | 6 | R-XDSO-N6 | COMMERCIAL | Single-Ended | 5.5V | - | 1 | 1G | 3 | - | 32mA 32mA | Configurable Multiple Function | - | No | 0.4mm | - | - | ROHS3 Compliant | ||
![]() NLX1G98CMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | NICKEL PALLADIUM GOLD | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 2.3V | - | NOT SPECIFIED | 6 | S-XDSO-N6 | COMMERCIAL | Single-Ended | 5.5V | - | 1 | 1G | 3 | - | 32mA 32mA | Configurable Multiple Function | - | Yes | 0.4mm | - | - | ROHS3 Compliant |